- Manufacturer
- Number of Outputs
- Type
- Series
- Height
- Display Type
- Length
- Weight
- Width
- RoHS Status
- Features
- Part Status
- Size / Dimension
Attribute column
Categories
Equipment - Power Supplies (Test, Bench)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Weight | Product Weight (g) | ECCN (US) | Efficiency (%) | HTS | Input Voltage Range | Input/Output Type | Lead Shape | Maximum Operating Temperature (°C) | Maximum Output Current (mA) | Minimum Operating Temperature (°C) | Mounting | Output Power (W) | Output Voltage Range (VDC) | Package Height | Package Length | Package Width | PCB changed | Power Factor Correction | RoHS | Standard Package Name | Supplier Package | Voltage-Output 1 | Voltage, Rating | Warranty | Packaging | Part Status | Type | Max Operating Temperature | Min Operating Temperature | Depth | Pin Count | Termination Style | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Current - Output 1 | Max Output Power | Dimming | IP Rating | Length | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 79420 OSRAM | In Stock | - | - | - | - | 176.9 | EAR99 | 83(Min) | 8504.40.60.18 | 120VAC to 277VAC | AC/DC | Lead Wire | 50 | 700 | -40 | - | 20 | 16 to 29 | 25.4(Max) | 90.4(Max) | 33.3(Max) | 4 | 0.9(Min) | - | - | - | - | - | 5Year | - | Obsolete | Constant Current | - | - | - | 4 | Lead Wire | 1 | - | - | - | - | - | - | ELV | - | - | RoHS Compliant | ||
![]() HLG-185-24 MEAN WELL | In Stock | - | - | - | - | 1150 | EAR99 | 94(Typ) | - | 90VAC to 264VAC|127VDC to 370VDC | AC/DC | Lead Wire | 70 | 7800 | -40 | Screw | 187.2 | 12 to 24 | 38.8 | 228 | 68 | 5 | 0.98(Min) | - | - | - | - | - | 7Year | - | Obsolete | Constant Voltage|Constant Current | - | - | - | 5 | Lead Wire | 1 | - | - | - | - | - | - | 1-10V/PWM | IP67 | - | RoHS Compliant | ||
![]() HLG-150-54A MEAN WELL | In Stock | - | - | - | - | 1150 | EAR99 | 94(Typ) | - | 90VAC to 264VAC|127VDC to 370VDC | AC/DC | Lead Wire | 70 | 2800 | -40 | Screw | 151.2 | 27 to 54 | 38.8 | 228 | 68 | 5 | 0.98(Min) | - | - | - | - | - | 7Year | - | Obsolete | Constant Voltage|Constant Current | - | - | - | 5 | Lead Wire | 1 | - | - | - | - | - | - | Analog/Pot | IP65 | - | RoHS Compliant | ||
![]() 79532 OSRAM | In Stock | - | - | - | - | - | EAR99 | 85(Typ) | - | 120VAC to 277VAC | AC/DC | Lead Wire | 50 | 700 | -30 | Screw | 20 | 10 to 55 | 25.4 | 280 | 29.4 | 10 | 0.9(Min) | - | - | - | - | - | - | - | Obsolete | Constant Current | - | - | - | 10 | Lead Wire | 1 | - | - | - | - | - | - | 0-10V | - | - | RoHS Compliant | ||
![]() HLG-120-54 MEAN WELL | In Stock | - | - | - | - | 1120 | EAR99 | 94(Typ) | - | 90VAC to 264VAC|127VDC to 370VDC | AC/DC | Lead Wire | 70 | 2300 | -40 | Screw | 124.2 | 27 to 54 | 38.8 | 212.2 | - | 5 | 0.98(Min) | - | - | - | - | - | 7Year | - | Obsolete | Constant Voltage|Constant Current | - | - | - | 5 | Lead Wire | 1 | - | - | - | - | - | - | 1-10V/PWM | IP67 | - | RoHS Compliant | ||
![]() RCD-24-0.35/SMD/VREF/OF RECOM Power | In Stock | - | - | - | - | 4.5 | EAR99 | 96 | - | 4.5VDC to 36VDC | DC/DC | Pin | 85 | 350 | -40 | Surface Mount | 12.25 | 2 to 35 | 8.4 | 11.42 | 21 | 6 | - | - | SMD | SMD | - | - | 5Year | Tube | Obsolete | Constant Current | - | - | - | 6 | Pin | 1 | - | - | - | - | - | - | Analog/PWM | - | - | RoHS Compliant | ||
![]() HLG-120-24 MEAN WELL | In Stock | - | - | - | - | 1120 | EAR99 | 94(Typ) | - | 90VAC to 264VAC|127VDC to 370VDC | AC/DC | Lead Wire | 70 | 5000 | -40 | Screw | 120 | 12 to 24 | 38.8 | 212.2 | - | 5 | 0.98(Min) | - | - | - | - | - | 7Year | - | Obsolete | Constant Voltage|Constant Current | - | - | - | 5 | Lead Wire | 1 | - | - | - | - | - | - | 1-10V/PWM | IP67 | - | RoHS Compliant | ||
![]() 79466 OSRAM | In Stock | - | - | - | - | - | EAR99 | 85(Min) | 8504.40.95.10 | 108VAC to 305VAC | AC/DC | Lead Wire | 50 | 1050 | -30 | Screw | 30 | 10 to 55 | 25.4 | 280 | 29.4 | 10 | 0.9(Min) | - | - | - | - | - | 5Year | - | Obsolete | Constant Current | - | - | - | 10 | Lead Wire | 1 | - | - | - | - | - | - | 0-10V | - | - | RoHS Compliant | ||
![]() HLG-100-48A MEAN WELL | In Stock | - | - | - | - | 1120 | EAR99 | 93.5(Typ) | - | 127VDC to 370VDC|90VAC to 264VAC | AC/DC | Lead Wire | 70 | 2000 | -40 | Screw | 96 | 24 to 48 | 38.8 | 220 | 68 | 5 | 0.98(Min) | - | - | - | - | - | 7Year | - | Obsolete | Constant Voltage|Constant Current | - | - | - | 5 | Lead Wire | 1 | - | - | - | - | - | - | 1-10V/PWM | IP65 | - | RoHS Compliant | ||
![]() HLG-100-48B MEAN WELL | In Stock | - | - | - | - | 1120 | EAR99 | 93.5(Typ) | - | 90VAC to 264VAC|127VDC to 370VDC | AC/DC | Lead Wire | 70 | 2000 | -40 | Screw | 96 | 24 to 48 | 38.8 | 220 | 68 | 7 | 0.98(Min) | - | - | - | - | - | 7Year | - | Obsolete | Constant Current|Constant Voltage | - | - | - | 7 | Lead Wire | 1 | - | - | - | - | - | - | 1-10V/PWM/Resistor | IP67 | - | RoHS Compliant | ||
![]() PISE-A040A LG Innotek | In Stock | - | - | - | - | 600 | EAR99 | 88 | 8541.40.20.00 | 108VAC to 305VAC | AC/DC | - | 55 | 700 | -40 | Screw | 40 | 38 to 77 | 33.8 | 148.2 | 59.6 | 10 | 0.9(Min) | Non-Compliant | - | - | - | - | - | - | Unconfirmed | Constant Voltage|Constant Current | - | - | - | 10 | Lead Wire | 1 | - | - | - | - | - | - | 1-10V | IP66 | - | RoHS Compliant | ||
![]() RCD-24-0.6 RECOM Power | In Stock | - | - | - | - | 4.5 | EAR99 | 96 | - | 4.5VDC to 36VDC | DC/DC | Pin | 75 | 600 | -40 | Through Hole | 21 | 2 to 35 | 8.5 | 22.1 | 12.55 | 6 | - | - | - | - | - | - | 5Year | Tube | Active | Constant Current | - | - | - | 6 | Pin | 1 | - | - | - | - | - | - | Analog/PWM | - | - | RoHS Compliant | ||
![]() HLG-150-30A MEAN WELL | In Stock | - | - | - | - | 1150 | EAR99 | 93.5(Typ) | - | 90VAC to 264VAC|127VDC to 370VDC | AC/DC | Lead Wire | 70 | 5000 | -40 | Screw | 150 | 15 to 30 | 38.8 | 228 | 68 | 5 | 0.98(Min) | - | - | - | - | - | 7Year | - | Obsolete | Constant Voltage|Constant Current | - | - | - | 5 | Lead Wire | 1 | - | - | - | - | - | - | Analog/Pot | IP65 | - | RoHS Compliant | ||
![]() HLG-185-48 MEAN WELL | In Stock | - | - | - | - | 1150 | EAR99 | 94(Typ) | - | 90VAC to 264VAC|127VDC to 370VDC | AC/DC | Lead Wire | 70 | 3900 | -40 | Screw | 187.2 | 24 to 48 | 38.8 | 228 | 68 | 5 | 0.98(Min) | - | - | - | - | - | 7Year | - | Obsolete | Constant Current|Constant Voltage | - | - | - | 5 | Lead Wire | 1 | - | - | - | - | - | - | 1-10V/PWM | IP67 | - | RoHS Compliant | ||
![]() HLG-80H-36BL MEAN WELL | In Stock | - | - | - | - | 840 | EAR99 | 91(Typ) | 8504.40.95.20 | 127VDC to 431VDC|90VAC to 305VAC | AC/DC | Lead Wire | 80 | 2300 | -40 | Screw | 82.8 | 21.6 to 36 | 38.8 | 195.6 | 61.5 | 7 | 0.96(Min) | - | - | - | - | - | 7Year | - | Active | Constant Voltage|Constant Current | - | - | - | 7 | Lead Wire | 1 | - | - | - | - | - | - | - | IP66 | - | RoHS Compliant | ||
![]() HLG-150-48A MEAN WELL | In Stock | - | - | - | - | 1150 | EAR99 | 94(Typ) | - | 90VAC to 264VAC|127VDC to 370VDC | AC/DC | Lead Wire | 70 | 3200 | -40 | Screw | 153.6 | 24 to 48 | 38.8 | 228 | 68 | 5 | 0.98(Min) | - | - | - | - | - | 7Year | - | Obsolete | Constant Voltage|Constant Current | - | - | - | 5 | Lead Wire | 1 | - | - | - | - | - | - | Analog/Pot | IP65 | - | RoHS Compliant | ||
![]() HLG-240-54B MEAN WELL | In Stock | - | - | - | - | 1300 | EAR99 | 93.5(Typ) | - | 90VAC to 264VAC|127VDC to 373VDC | AC/DC | Lead Wire | 70 | 4450 | -40 | Screw | 240.3 | 27 to 54 | 38.8 | 244.2 | 68 | 5 | 0.98(Min) | - | - | - | - | - | 7Year | - | Obsolete | Constant Current | - | - | - | 5 | Lead Wire | 1 | - | - | - | - | - | - | 1-10V/PWM/Resistor | IP67 | - | RoHS Compliant | ||
![]() 57421 OSRAM | In Stock | - | - | - | - | - | EAR99 | 85(Typ) | - | 120VAC to 277VAC | AC/DC | Lead Wire | 50 | 2300 | -30 | Screw | 85 | 10 to 55 | 25.4 | 425 | 29.4 | 10 | 0.9(Min) | - | - | - | - | - | 5Year | - | Active | Constant Current | - | - | - | 10 | Lead Wire | 1 | - | - | - | - | - | - | 0-10V | - | - | RoHS Compliant | ||
![]() HLG-120-24A MEAN WELL | In Stock | - | - | - | - | 1120 | EAR99 | 94(Typ) | - | 127VDC to 370VDC|90VAC to 264VAC | AC/DC | Lead Wire | 70 | 5000 | -40 | Screw | 120 | 12 to 24 | 38.8 | 212.2 | - | 5 | 0.98(Min) | - | - | - | - | - | 7Year | - | Obsolete | Constant Current|Constant Voltage | - | - | - | 5 | Lead Wire | 1 | - | - | - | - | - | - | 1-10V/PWM | IP65 | - | RoHS Compliant | ||
![]() HLG-100-24A MEAN WELL | In Stock | - | - | 5 | 1.11992 kg | 1120 | EAR99 | 93.5(Typ) | - | 90VAC to 264VAC|127VDC to 370VDC | AC/DC | Lead Wire | 70 | 4000 | -40 | Screw | 96 | 12 to 24 | 38.8 | 220 | 68 | 5 | 0.98(Min) | Compliant | - | - | 24 V | 370 V | 7Year | - | Obsolete | Constant Current|Constant Voltage | 70 °C | -30 °C | 68 mm | 5 | Lead Wire | 1 | 93.5 % | 24 V | 4 A | 96 W | 4 A | 96 W | 1-10V/PWM | IP65 | 220 mm | RoHS Compliant |