- Manufacturer
- Number of Outputs
- Type
- Series
- Height
- Display Type
- Length
- Weight
- Width
- RoHS Status
- Features
- Part Status
- Size / Dimension
Attribute column
Categories
Equipment - Power Supplies (Test, Bench)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Product Weight (g) | ECCN (US) | Efficiency (%) | HTS | Input Voltage Range | Input/Output Type | Lead Shape | Maximum Operating Temperature (°C) | Maximum Output Current (mA) | Maximum Output Power | Minimum Operating Temperature (°C) | Mounting | Operation | Output Power (W) | Output Voltage Range (VDC) | Package Height | Package Length | Package Width | PCB changed | Power Factor Correction | Warranty | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Power (Watts) | Pin Count | Termination Style | Number of Outputs | Output Voltage | Output Current | Voltage - Output | Display Type | Dimming | Number of Characters | Ripple | Voltage Regulation - Line | Voltage Regulation - Load | Accuracy - Voltmeter; Ammeter | Current Regulation - Load | Current Regulation - Line | Features | Input Voltage | IP Rating | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CEN-100-36A MEAN WELL | In Stock | - | - | - | 600 | EAR99 | 90(Typ) | 8504.40.95.20 | 90VAC to 295VAC | AC/DC | Lead Wire | 70 | 2650 | - | -30 | Screw | - | 95.4 | 23.4 to 36 | 40.5 | 193 | 62.5 | 5 | 0.97(Min) | 3Year | - | - | - | Obsolete | - | Constant Current | - | 5 | Lead Wire | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | RoHS Compliant | ||
![]() 79377 OSRAM | In Stock | - | - | - | - | EAR99 | 80(Min) | 8504.40.95.10 | 108VAC to 305VAC | AC/DC | Lead Wire | 50 | 1400 | - | -40 | Screw | - | 50 | 25 to 51 | 25.4 | 280 | 29.4 | 10 | 0.9(Min) | 5Year | - | - | - | - | - | Constant Current | - | 10 | Lead Wire | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HVG-100-20AJI MEAN WELL | In Stock | - | - | - | 1180 | EAR99 | 90(Typ) | 8504.40.95.20 | 254VDC to 747VDC|180VAC to 528VAC | AC/DC | Lead Wire | 70 | 4800 | - | -40 | Screw | - | 96 | 10 to 20 | 38.8 | 236 | 68 | 5 | 0.98 | 5Year | - | - | - | Active | - | Constant Voltage|Constant Current | - | 5 | Lead Wire | 1 | - | - | - | - | 0-10V/PWM | - | - | - | - | - | - | - | - | - | IP65 | RoHS Compliant | ||
![]() MU050I180AQI12 MOONS INDUSTRIES | In Stock | - | - | - | - | EAR99 | 89 | 8504.40.95.20 | 100VAC to 277VAC | AC/DC | - | 58 | 1800 | - | -25 | Screw | - | 50 | 8 to 50 | 30 | 150 | 76 | - | 0.95(Min) | 5Year | - | - | - | Active | - | Constant Current | - | - | Lead Wire | 1 | - | - | - | - | 0-10V | - | - | - | - | - | - | - | - | - | IP20 | Supplier Unconfirmed | ||
![]() 79367 OSRAM | In Stock | - | - | - | - | EAR99 | 90(Min) | 8504.40.60.18 | 120VAC to 277VAC | AC/DC | Lead Wire | 55 | 1250 | - | -40 | Screw | - | 180 | 70 to 210 | 38.1 | 240.5 | 60 | 7 | 0.95(Min) | - | - | - | - | Unconfirmed | - | Constant Current | - | 7 | Lead Wire | 1 | - | - | - | - | 0-10V/Analog | - | - | - | - | - | - | - | - | - | IP66 | RoHS Compliant | ||
![]() PU025H035AQ_0-10V (UL) MOONS INDUSTRIES | In Stock | - | - | - | 180 | EAR99 | 88(Typ) | - | 90VAC to 305VAC | AC/DC | - | 60 | 350 | - | -40 | Screw | - | 25 | 36 to 72 | 27 | 80 | 78 | 4 | 0.99 | 5Year | - | - | - | - | - | - | - | 4 | - | 1 | - | - | - | - | 0-10V | - | - | - | - | - | - | - | - | - | IP66 | RoHS Compliant | ||
![]() T3PS43203P Teledyne LeCroy | 544 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Bench (AC to DC) | 212W | - | - | 4 | - | - | 0V~32VDC 0V~32VDC 0V~15VDC 0V~5VDC | LCD | - | - | 1mV rms | 0.01% + 3mV | 0.01% + 3mV | - | 0.2% + 3mA | 0.2% + 3mA | Linear, Programmable | - | - | - | ||
![]() T3PS12415 Teledyne LeCroy | 892 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Bench (AC to DC) | 360W | - | - | 1 | - | - | 0V~24VDC | LCD | - | - | 5mV rms | 5mV | - | - | - | 3mA | Switching | - | - | - | ||
![]() T3PS3000 Teledyne LeCroy | 711 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.945Lx8.858W x 5.630 H 278.00mmx225.00mmx143.00mm | Active | Not Applicable | Bench (AC to DC) | 220W | - | - | 3 | - | - | 0V~32VDC 0V~32VDC 5VDC | LCD | - | 4, 5 | 1mV rms | 0.01% + 3mV | 0.01% + 3mV | 0.03% + 10mV; 0.3% + 10mA | 0.2% + 3mA | 0.2% + 3mA | LAN, Programmable, USB Interface | - | - | RoHS Compliant | ||
![]() T3PS23203 Teledyne LeCroy | 976 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Bench (AC to DC) | 192W | - | - | 2 | - | - | 0V~32VDC 0V~32VDC | LCD | - | - | 1mV rms | 0.01% + 3mV | 0.01% + 3mV | - | 0.2% + 3mA | 0.2% + 3mA | Linear | - | - | - | ||
![]() T3PS16006 Teledyne LeCroy | 556 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Bench (AC to DC) | 360W | - | - | 1 | - | - | 0V~60VDC | LCD | - | - | 5mV rms | 5mV | - | - | - | 3mA | Switching | - | - | - | ||
![]() T3PS33203P Teledyne LeCroy | 587 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Bench (AC to DC) | 207W | - | - | 3 | - | - | 0V~32VDC 0V~32VDC 5VDC 1.8VDC 2.5VDC 3.3VDC 5VDC | LCD | - | - | 0.35mV rms | 0.01% + 3mV | 0.01% + 3mV | - | 0.2% + 3mA | 0.2% + 3mA | Linear, Programmable | - | - | - | ||
![]() T3PS23203P Teledyne LeCroy | 837 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Bench (AC to DC) | 192W | - | - | 2 | - | - | 0V~32VDC 0V~32VDC | LCD | - | - | 0.35mV rms | 0.01% + 3mV | 0.01% + 3mV | - | 0.2% + 3mA | 0.2% + 3mA | Linear, Programmable | - | - | - | ||
![]() T3PS43203 Teledyne LeCroy | 953 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Bench (AC to DC) | 212W | - | - | 4 | - | - | 0V~32VDC 0V~32VDC 0V~15VDC 0V~5VDC | LCD | - | - | 1mV rms | 0.01% + 3mV | 0.01% + 3mV | - | 0.2% + 3mA | 0.2% + 3mA | Linear | - | - | - | ||
![]() T3PS11230 Teledyne LeCroy | 880 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Bench (AC to DC) | 360W | - | - | 1 | - | - | 0V~12VDC | LCD | - | - | 5mV rms | 5mV | - | - | - | 3mA | Switching | - | - | - | ||
![]() T3PS13206P Teledyne LeCroy | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Bench (AC to DC) | 192W | - | - | 1 | - | - | 0V~32VDC | LCD | - | - | 0.5mV rms | 0.01% + 3mV | 0.02% + 5mV | - | 0.02% + 3mA | 0.02% + 3mA | Linear, Programmable | - | - | - | ||
| Tiny WHSL | 25 |
| - | - | - | EAR99 | 86(Typ) | - | 198VAC to 264VAC | AC/DC | - | 50 | 1050 | 35W | -20 | Screw | Constant Current | 35 | 15 to 54 | 29.5 | 103 | 67 | 8 | 0.95(Min) | 5Year | - | OTI DALI | - | Unconfirmed | - | Constant Current | - | 8 | Lead Wire | 1 | 15 → 54V | 1A | - | - | DALI | - | - | - | - | - | - | - | - | 220 → 240 V | IP20 | RoHS Compliant | ||
| Tiny WHSL | In Stock | - | - | - | 180 | EAR99 | 93 | - | 198VAC to 264VAC | AC/DC | - | 60 | 400 | - | -25 | Screw | - | 38 | 54 to 240 | 11 | 360 | 30 | 11 | 0.98(Min) | - | Box | - | - | Active | - | - | - | 11 | Push Terminal | 1 | - | - | - | - | DALI | - | - | - | - | - | - | - | - | - | IP20 | RoHS Compliant | ||
![]() 79421 OSRAM | In Stock | - | - | - | 176.9 | EAR99 | 83(Min) | 8504.40.95.10 | 120VAC to 277VAC | AC/DC | - | 50 | 500 | - | -40 | - | - | 20 | 28 to 40 | 25.4(Max) | 90.4(Max) | 33.3(Max) | 4 | 0.9(Min) | 5Year | - | - | - | Obsolete | - | Constant Current | - | 4 | Lead Wire | 1 | - | - | - | - | ELV | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 57426 OSRAM | In Stock | - | - | - | - | EAR99 | 89(Min) | 8504.40.95.20 | 120VAC to 277VAC | AC/DC | - | 55 | 2300 | - | -40 | Screw | - | 85 | 10 to 55 | 25.4 | 425 | 29.4 | 10 | 0.9(Min) | - | - | - | - | Active | - | Constant Current | - | 10 | - | 1 | - | - | - | - | 0-10V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |