- Manufacturer
- Series
- Type
- Color
- Manufacturer
- Length
- Mfr
- Product Status
- Package
- Insulation
- Material
- Termination
- Material - Insulation
Attribute column
Categories
Test Clips - Alligator, Crocodile, Heavy Duty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTM-65-0 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | ±20ppm/°C | 1.82 kOhms | Wirewound | 2W | P (0.1%) | Military, Moisture Resistant | -- | ||
![]() CTM-60HPR-0 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | ±20ppm/°C | 267 Ohms | Wirewound | 2W | R (0.01%) | Military, Moisture Resistant | -- | ||
![]() CT2965-2 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | ±20ppm/°C | 1.18 kOhms | Wirewound | 2W | R (0.01%) | Military, Moisture Resistant | -- | ||
![]() CTM-25C Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | ±50ppm/°C | 1.5 Ohms | Wirewound | 2W | M (1%) | Military, Moisture Resistant | -- | ||
![]() CTM-40A-0 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | ±20ppm/°C | 143 Ohms | Wirewound | 2W | R (0.01%) | Military, Moisture Resistant | -- | ||
![]() CT3147-0 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | 2.08 kOhms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT3147-9 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | ±20ppm/°C | 33.2 Ohms | Wirewound | 2W | M (1%) | Military, Moisture Resistant | -- | ||
![]() CTM-63-4 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | ±20ppm/°C | 3.16 kOhms | Wirewound | 2W | P (0.1%) | Military, Moisture Resistant | -- | ||
![]() CT2966 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.1% | Active | 2 | ±25ppm/°C | 626 kOhms | Metal Film | 0.25W, 1/4W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CTM-60H-2 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 225°C | Bulk | RNX | 0.140 Dia x 0.540 L (3.56mm x 13.72mm) | ±1% | Active | 2 | ±100ppm/°C | 150 MOhms | Metal Oxide Film | 1.2W | -- | Flame Proof, High Voltage, Safety | -- | ||
![]() CTM-102W-2 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 225°C | Tape & Reel (TR) | RNX | 0.140 Dia x 1.040 L (3.56mm x 26.42mm) | ±1% | Active | 2 | ±200ppm/°C | 470 kOhms | Metal Oxide Film | 2.5W | -- | Flame Proof, High Voltage, Safety | -- | ||
![]() CTM-60HPR-2 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 225°C | Bulk | RNX | 0.140 Dia x 0.540 L (3.56mm x 13.72mm) | ±5% | Active | 2 | ±100ppm/°C | 160 kOhms | Metal Oxide Film | 1.2W | -- | Flame Proof, High Voltage, Safety | -- | ||
![]() CTM-41A-2 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 225°C | Bulk | RNX | 0.140 Dia x 0.540 L (3.56mm x 13.72mm) | ±1% | Active | 2 | ±100ppm/°C | 499 kOhms | Metal Oxide Film | 1.2W | -- | Flame Proof, High Voltage, Safety | -- | ||
![]() CT3407-9 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | 505 Ohms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT3407-1 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 180°C | Bulk | ROX | 0.310 Dia x 0.800 L (7.87mm x 20.32mm) | ±5% | Active | 2 | ±200ppm/°C | 3.9 kOhms | Metal Oxide Film | 3W | -- | Flame Retardant Coating, High Voltage, Safety | -- | ||
![]() CTM-33699 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | 1.35 kOhms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CTM-5869-C Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | 174 Ohms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CTM-60H-5 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | 2.29 kOhms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT2965-4 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | 264 Ohms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CTM-5869-B Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | 3.24 kOhms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | -- |