- Manufacturer
- Series
- Type
- Color
- Manufacturer
- Length
- Mfr
- Product Status
- Package
- Insulation
- Material
- Termination
- Material - Insulation
Attribute column
Categories
Test Clips - Alligator, Crocodile, Heavy Duty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Weight | Material - Insulation | Body Material | Contact Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Color | Current Rating (Amps) | Orientation | Current Rating | Number of Contacts | Max Current Rating | Plating | Lead/Base Style | Insulation | Quantity | Jaw Opening | Height | Length | Width | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BU-63-2 Mueller Electric Co | 110 |
| Datasheet | 2 Weeks | Nickel | Cable | - | Steel | - | Poly-Vinyl Chloride (PVC) | Steel | Steel | - | - | 2006 | BU | - | Active | 1 (Unlimited) | Banana, Female Socket (Jack) | Clip | Alligator | Red | 10A | Straight | 10A | 1 | 10A | Nickel | - | Insulated | 1 Piece | 0.310 (7.87mm) | - | 2.283 58.00mm | - | 4.76 mm | Unknown | RoHS Compliant | - | - | ||
![]() 5914 Pomona Electronics | 27 | - | Datasheet | 2 Weeks | - | - | - | - | - | Thermoplastic | - | Steel | 600VRMS | Bulk | - | 5914 | yes | Active | Not Applicable | Banana, Female Socket (Jack) | Clip | Alligator | Black and Red | 10A | - | 10A | - | - | Nickel | - | Insulated | 1 Pair | 1.000 (25.40mm) | - | 3.200 81.28mm | - | - | No SVHC | RoHS Compliant | Contains Lead | CAT III 600V, IEC 1010-2-031 | ||
![]() BU-50C Mueller Electric Co | 28 |
| Datasheet | 2 Weeks | - | - | - | Copper | 63.502932g | - | Copper | Copper | - | - | 2006 | BU | - | Active | 1 (Unlimited) | Crimp or Screw | Clip | Alligator | Natural | 20A | - | 20A | - | - | - | - | Non-Insulated | 1 Piece | 0.500 (12.70mm) 1/2 | 6.35mm | 2.280 57.90mm | 12.7mm | - | Unknown | RoHS Compliant | - | AA59466-013 | ||
![]() BU-63C-0 Mueller Electric Co | 34 |
| Datasheet | 2 Weeks | Nickel | Cable | - | Copper | - | Poly-Vinyl Chloride (PVC) | Copper | Copper | - | - | 2006 | BU | - | Active | 1 (Unlimited) | Banana, Female Socket (Jack) | Clip | Alligator | Black | 10A | Straight | 10A | 1 | 10A | - | - | Insulated | 1 Piece | 0.310 (7.87mm) | - | 2.250 57.15mm 2 1/4 | - | 4.76 mm | Unknown | RoHS Compliant | - | - | ||
![]() CR0028 Bulgin | 172 |
| Datasheet | 20 Weeks | - | Socket | - | Steel | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Crimp | Clip | Crocodile | Natural | - | - | 25A | - | - | Tin | - | Non-Insulated | 1 Piece | 0.571 (14.50mm) | - | 2.310 58.67mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() BU-65-5 Mueller Electric Co | 35 |
| Datasheet | 22 Weeks | - | Clip | - | Steel | - | Polyamide (PA), Nylon, Glass Filled | - | Steel | 1000V 1kV | - | 2005 | BU | - | Active | 1 (Unlimited) | Banana, Female Socket (Jack) | Clip | Alligator, Safety | Green | 30A | - | 30A | - | - | Nickel | - | Insulated | 1 Piece | 0.750 (19.05mm) 3/4 | - | 3.230 82.04mm | - | - | - | RoHS Compliant | - | IEC 1010 | ||
![]() CT3942-0 Cal Test Electronics | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | Cal Test | - | Active | Not Applicable | - | - | Alligator | Black | - | - | - | - | - | - | - | Insulated | 1 Piece | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ZB3021-A MPD (Memory Protection Devices) | In Stock | - | Datasheet | 16 Weeks | - | - | - | Stainless Steel | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | 2003 | ZB3021 | - | Active | 1 (Unlimited) | Crimp or Screw | - | Alligator, Medium | Red | 20A | - | 20A | - | - | Nickel | - | Insulated | 1 Piece | 0.220 (5.59mm) | - | 2.545 64.65mm | - | - | - | RoHS Compliant | - | - | ||
![]() BU-85 Mueller Electric Co | 21 |
| Datasheet | 2 Weeks | Zinc | Cable | 125 | Steel | - | - | Steel | Steel | - | - | 2005 | BU | - | Active | 1 (Unlimited) | Crimp or Screw | Clip | Crocodile | Natural | 5A | Straight | 5A | 1 | 5A | Zinc | - | Non-Insulated | 1 Piece | 0.313 (7.95mm) 5/16 | - | 2.125 53.98mm 2 1/8 | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() BU-117-0 Mueller Electric Co | 162 |
| Datasheet | 35 Weeks | - | - | - | Steel | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | 2016 | BU | - | Active | Not Applicable | Solder | - | Battery Terminal Clamp | Black | - | - | 60A | - | - | Dichromate | - | Insulated | 1 Piece | 0.880 (22.35mm) | - | 4.400 111.76mm | - | - | - | RoHS Compliant | - | - | ||
![]() BU-60CHS-0 Mueller Electric Co | 412 |
| Datasheet | 2 Weeks | Nickel | Cable | 344 | Copper | - | Tenite Acetate | Copper | Copper | - | - | 2006 | BU | - | Active | 1 (Unlimited) | Banana, Female Socket (Jack) | Clip | Alligator | Black | 10A | Straight | 10A | 1 | 10A | - | - | Insulated Sleeve | 1 Piece | 0.310 (7.87mm) | - | 2.340 59.44mm | 3.3mm | - | Unknown | RoHS Compliant | - | AA59466-016 | ||
![]() BU-651-2 Mueller Electric Co | 93 |
| Datasheet | 5 Weeks | Nickel | Clip | - | Steel | - | Polyamide (PA), Nylon, Glass Filled | - | Steel | 1000V 1kV | - | 2007 | BU | - | Active | 1 (Unlimited) | Banana, Female Socket (Jack) | Clip | Alligator | Red | 20A | - | 10A | - | - | Nickel | - | Insulated | 1 Piece | 0.270 (6.86mm) | - | 2.250 57.15mm 2 1/4 | - | - | Unknown | RoHS Compliant | - | IEC 1010 | ||
![]() CT2966 Cal Test Electronics | In Stock | - | Datasheet | 7 Weeks | - | - | - | Brass | - | Polyamide (PA), Nylon | - | - | 1000V 1kV | - | - | Cal Test | - | Active | Not Applicable | Banana, Female Socket (Jack) | - | Alligator | Black and Red | 20A | - | - | - | - | Nickel | - | Insulated | 1 Pair | 0.500 (12.70mm) 1/2 | - | 6.000 152.40mm | - | - | - | ROHS3 Compliant | - | CAT III 1000V | ||
![]() CT3147-2 Cal Test Electronics | In Stock | - | - | 5 Weeks | - | - | - | Brass | - | Polypropylene (PP) | - | - | 1000V 1kV | - | - | Cal Test | - | Active | Not Applicable | Banana, Female Socket (Jack) | - | Alligator, Large | Red | 20A | - | - | - | - | Nickel | - | Insulated | 10 Pieces | 0.984 (25.00mm) | - | - | - | - | - | ROHS3 Compliant | - | CAT III 1000V, IEC 61010-031 | ||
![]() CT3757-0 Cal Test Electronics | In Stock | - | - | 8 Weeks | - | - | - | Steel | - | Poly-Vinyl Chloride (PVC) | - | - | 300V | - | - | Cal Test | - | Active | Not Applicable | Female Thread, M4 | - | Alligator, Medium | Black | 10A | - | - | - | - | Nickel | - | Insulated | 10 Pieces | 0.310 (7.87mm) | - | - | - | - | - | ROHS3 Compliant | - | CAT II 300V | ||
![]() CT3757-2 Cal Test Electronics | In Stock | - | - | 8 Weeks | - | - | - | Steel | - | Poly-Vinyl Chloride (PVC) | - | - | 300V | - | - | Cal Test | - | Active | Not Applicable | Female Thread, M4 | - | Alligator, Medium | Red | 10A | - | - | - | - | Nickel | - | Insulated | 10 Pieces | 0.310 (7.87mm) | - | - | - | - | - | ROHS3 Compliant | - | CAT II 300V | ||
![]() CT3147-0 Cal Test Electronics | In Stock | - | - | 5 Weeks | - | - | - | Brass | - | Polypropylene (PP) | - | - | 1000V 1kV | - | - | Cal Test | - | Active | Not Applicable | Banana, Female Socket (Jack) | - | Alligator, Large | Black | 20A | - | - | - | - | Nickel | - | Insulated | 10 Pieces | 0.984 (25.00mm) | - | - | - | - | - | ROHS3 Compliant | - | CAT III 1000V, IEC 61010-031 | ||
![]() CT3147-4 Cal Test Electronics | In Stock | - | - | 5 Weeks | - | - | - | Brass | - | Polypropylene (PP) | - | - | 1000V 1kV | - | - | Cal Test | - | Active | Not Applicable | Banana, Female Socket (Jack) | - | Alligator, Large | Yellow | 20A | - | - | - | - | Nickel | - | Insulated | 10 Pieces | 0.984 (25.00mm) | - | - | - | - | - | ROHS3 Compliant | - | CAT III 1000V, IEC 61010-031 | ||
![]() CT3251-0 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | - | Steel | - | Polypropylene (PP) | - | - | 600V 1000V | - | - | Cal Test | - | Active | Not Applicable | Banana, Female Socket (Jack) | - | Alligator, Extra Large | Black | 36A | - | - | - | - | Nickel | - | Insulated | 1 Piece | 1.260 (32.00mm) | - | 3.622 92.00mm | - | - | - | ROHS3 Compliant | - | CAT III 1000V, CAT IV 600V, IEC 61010-031 | ||
![]() BU-48B Mueller Electric Co | 251 | - | Datasheet | 2 Weeks | Zinc | Clip | - | Steel | 58.967008g | - | Steel | Steel | - | - | 2007 | BU | - | Active | 1 (Unlimited) | Crimp or Screw | Clip | Heavy Duty, 3 Sided Jaw | Natural | 10A | - | 10A | - | - | Zinc | Clip | Non-Insulated | 1 Piece | 0.500 (12.70mm) 1/2 | 12.7mm | 2.000 50.80mm 2 | 6.35mm | - | Unknown | RoHS Compliant | Lead Free | - |