- Manufacturer
- Series
- Type
- Color
- Manufacturer
- Length
- Mfr
- Product Status
- Package
- Insulation
- Material
- Termination
- Material - Insulation
Attribute column
Categories
Test Clips - Alligator, Crocodile, Heavy Duty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Material - Insulation | Contact Materials | Voltage Rated | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Color | Current Rating (Amps) | Current Rating | Plating | Insulation | Quantity | Jaw Opening | Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTM-61 Cal Test Electronics | In Stock | - | - | 8 Weeks | Steel | - | - | - | - | Cal Test | Active | Not Applicable | Tip Plug, Female Socket (Jack) | Alligator | Natural | 10A | - | Nickel | Non-Insulated | 500 Pieces | 0.310 (7.87mm) | 2.030 51.56mm | ROHS3 Compliant | - | ||
![]() CTM-41A-2 Cal Test Electronics | In Stock | - | - | 8 Weeks | Steel | Poly-Vinyl Chloride (PVC) | - | - | - | Cal Test | Active | Not Applicable | Crimp or Solder | Battery Terminal Clamp | Red | 200A | - | Copper | Insulated Sleeve | 500 Pieces | 1.625 (41.28mm) 1 5/8 | 6.000 152.40mm | ROHS3 Compliant | - | ||
![]() CTM-25182 Cal Test Electronics | In Stock | - | - | 8 Weeks | Silver | - | - | - | - | Cal Test | Active | Not Applicable | Screw | Telecom | Natural | - | - | Nickel | Non-Insulated | 500 Pieces | 1.000 (25.40mm) | 2.340 59.44mm | ROHS3 Compliant | - | ||
![]() CT3148 Cal Test Electronics | In Stock | - | - | 7 Weeks | Brass | Polypropylene (PP) | - | 1000V 1kV | - | Cal Test | Active | Not Applicable | Banana, Female Socket (Jack) | Alligator, Large | Black and Red | 20A | - | Nickel | Insulated | 1 Pair | 0.984 (25.00mm) | - | ROHS3 Compliant | CAT III 1000V, IEC 61010-031 | ||
![]() CT3164-4 Cal Test Electronics | In Stock | - | - | 5 Weeks | Brass | Polyamide (PA), Nylon, Santoprene | - | 1000V 1kV | - | Cal Test | Active | Not Applicable | Banana, Female Socket (Jack) | Alligator | Yellow | 6A | - | Nickel | Insulated | 10 Pieces | 0.500 (12.70mm) 1/2 | 6.000 152.40mm | ROHS3 Compliant | CAT III 1000V | ||
![]() CT3169 Cal Test Electronics | In Stock | - | - | 7 Weeks | Brass | Polyamide (PA), Nylon | - | 1000V 1kV | - | Cal Test | Active | Not Applicable | Banana, Female Socket (Jack) | Alligator | Black and Red | 20A | - | Nickel | Insulated | 1 Pair | 0.500 (12.70mm) 1/2 | 6.000 152.40mm | ROHS3 Compliant | CAT III 1000V | ||
![]() CTM-60PR2 Cal Test Electronics | In Stock | - | - | 8 Weeks | Steel | - | - | - | - | Cal Test | Active | Not Applicable | Tip Plug, Female Socket (Jack) | Alligator | Natural | 10A | - | Zinc | Non-Insulated | 500 Pieces | 0.310 (7.87mm) | 1.969 50.00mm | ROHS3 Compliant | - | ||
![]() CTM-40A-2 Cal Test Electronics | In Stock | - | - | 8 Weeks | Silver | Poly-Vinyl Chloride (PVC) | - | - | - | Cal Test | Active | Not Applicable | Crimp or Solder | Battery Terminal Clamp, Micro | Red | 15A | - | Nickel | Insulated Sleeve | 500 Pieces | 0.220 (5.59mm) | 1.100 27.94mm | ROHS3 Compliant | - | ||
![]() CTM-60HPR-0 Cal Test Electronics | In Stock | - | - | 8 Weeks | Steel | Tenite Acetate | - | - | - | Cal Test | Active | Not Applicable | Tip Plug, Female Socket (Jack) | Alligator | Black | 10A | - | Nickel | Insulated Sleeve | 500 Pieces | 0.310 (7.87mm) | 2.244 57.00mm | ROHS3 Compliant | - | ||
![]() CTM-70S Cal Test Electronics | In Stock | - | - | 8 Weeks | Steel | - | - | - | - | Cal Test | Active | Not Applicable | Screw | Alligator | Natural | 5A | - | Nickel | Non-Insulated | 500 Pieces | 0.310 (7.87mm) | 1.690 42.93mm | ROHS3 Compliant | - | ||
![]() CTM-21CPS Cal Test Electronics | In Stock | - | - | 8 Weeks | Copper | - | - | - | - | Cal Test | Active | Not Applicable | Crimp or Screw | Alligator, Medium | Natural | 100A | - | - | Non-Insulated | 500 Pieces | 1.063 (27.00mm) | - | ROHS3 Compliant | - | ||
![]() CT3252-2 Cal Test Electronics | In Stock | - | - | 5 Weeks | - | - | - | 600V 1000V | - | Cal Test | Active | Not Applicable | Female Thread, 8-32 | Alligator, Extra Large | Red | 36A | - | - | Insulated | 10 Pieces | 1.260 (32.00mm) | - | ROHS3 Compliant | CAT III 1000V, CAT IV 600V, IEC 61010-031 | ||
![]() CT3252-9 Cal Test Electronics | In Stock | - | - | 5 Weeks | - | - | - | 600V 1000V | - | Cal Test | Active | Not Applicable | Female Thread, 8-32 | Alligator, Extra Large | White | 36A | - | - | Insulated | 10 Pieces | 1.260 (32.00mm) | - | ROHS3 Compliant | CAT III 1000V, CAT IV 600V, IEC 61010-031 | ||
![]() CTM-102B-2 Cal Test Electronics | In Stock | - | - | 8 Weeks | Copper | Nylon, Glass Filled | - | - | - | Cal Test | Active | Not Applicable | - | Battery Terminal Clamp | Red | 300A | - | - | Insulated | 500 Pieces | - | 6.500 165.10mm | ROHS3 Compliant | - | ||
![]() CTM-11CPN Cal Test Electronics | In Stock | - | - | 8 Weeks | Copper | - | - | - | - | Cal Test | Active | Not Applicable | - | Alligator, Large | Natural | 200A | - | - | Non-Insulated | 500 Pieces | 1.614 (41.00mm) | - | ROHS3 Compliant | - | ||
![]() CT3164-5 Cal Test Electronics | In Stock | - | - | 5 Weeks | Brass | Polyamide (PA), Nylon, Santoprene | - | 1000V 1kV | - | Cal Test | Active | Not Applicable | Banana, Female Socket (Jack) | Alligator | Green | 6A | - | Nickel | Insulated | 10 Pieces | 0.500 (12.70mm) 1/2 | 6.000 152.40mm | ROHS3 Compliant | CAT III 1000V | ||
![]() BU-121-0 Mueller Electric Co | 43 |
| Datasheet | 2 Weeks | Steel | Poly-Vinyl Chloride (PVC) | - | - | 2017 | BU | Active | Not Applicable | Solder | Battery Terminal Clamp | Black | - | 25A | Zinc | Insulated | 1 Piece | 0.600 (15.24mm) | 3.700 93.98mm | RoHS Compliant | - | ||
![]() BU-11XPN Mueller Electric Co | 21 |
| Datasheet | 41 Weeks | Stainless Steel | - | Steel | - | 2017 | BU | Active | Not Applicable | Lug | Heavy Duty | - | - | 100A | - | Non-Insulated | 1 Piece | 1.700 (43.18mm) | 5.000 127.00mm | RoHS Compliant | - | ||
![]() 3313 Adafruit Industries LLC | In Stock | - | Datasheet | 2 Weeks | Plastic | - | - | - | - | - | Active | Not Applicable | Solder | Telecom | - | - | - | - | Insulated | - | - | 2.000 50.80mm | - | - | ||
![]() BU-60H-6 Mueller Electric Co | 45 |
| Datasheet | 39 Weeks | Steel | Tenite Acetate | - | - | 2007 | BU | Active | 1 (Unlimited) | Banana, Female Socket (Jack) | Alligator | Blue | 10A | 10A | Nickel | Insulated Sleeve | 1 Piece | 0.310 (7.87mm) | 2.283 58.00mm | RoHS Compliant | - |