- Manufacturer
- Series
- Type
- Color
- Manufacturer
- Length
- Mfr
- Product Status
- Package
- Insulation
- Material
- Termination
- Material - Insulation
Attribute column
Categories
Test Clips - Alligator, Crocodile, Heavy Duty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Material - Insulation | Voltage Rated | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Color | Current Rating (Amps) | Current Rating | Plating | Insulation | Quantity | Jaw Opening | Length | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTM-60H-6 Cal Test Electronics | In Stock | - | - | 8 Weeks | Steel | Tenite Acetate | - | - | Cal Test | Active | Not Applicable | Banana, Female Socket (Jack) | Alligator | Blue | 10A | - | Nickel | Insulated Sleeve | 500 Pieces | 0.310 (7.87mm) | 2.244 57.00mm | ROHS3 Compliant | - | ||
![]() CTM-60HPR-4 Cal Test Electronics | In Stock | - | - | 8 Weeks | Steel | Tenite Acetate | - | - | Cal Test | Active | Not Applicable | Tip Plug, Female Socket (Jack) | Alligator | Yellow | 10A | - | Nickel | Insulated Sleeve | 500 Pieces | 0.310 (7.87mm) | 2.244 57.00mm | ROHS3 Compliant | - | ||
![]() CTM-48C Cal Test Electronics | In Stock | - | - | 8 Weeks | Copper | - | - | - | Cal Test | Active | Not Applicable | Crimp or Screw | Heavy Duty, 3 Sided Jaw | Natural | 20A | - | - | Non-Insulated | 500 Pieces | 0.500 (12.70mm) 1/2 | 2.000 50.80mm 2 | ROHS3 Compliant | - | ||
![]() CTM-70C Cal Test Electronics | In Stock | - | - | 8 Weeks | Copper | - | - | - | Cal Test | Active | Not Applicable | Crimp or Solder | Alligator, Small | Natural | 10A | - | - | Non-Insulated | 500 Pieces | 0.310 (7.87mm) | 1.690 42.93mm | ROHS3 Compliant | - | ||
![]() CTM-50C Cal Test Electronics | In Stock | - | - | 8 Weeks | Copper | - | - | - | Cal Test | Active | Not Applicable | Crimp or Solder | Alligator | Natural | 20A | - | - | Non-Insulated | 500 Pieces | 0.500 (12.70mm) 1/2 | 2.280 57.90mm | ROHS3 Compliant | - | ||
![]() ZB3010-B MPD (Memory Protection Devices) | In Stock | - | - | 12 Weeks | Stainless Steel | Poly-Vinyl Chloride (PVC) | - | 2006 | ZB3010 | Active | 1 (Unlimited) | Crimp or Screw | Alligator, Large | Black | 30A | 30A | Nickel | Insulated | 1 Piece | 0.700 (17.78mm) | 2.842 72.18mm | RoHS Compliant | - | ||
![]() CTM-102B-0 Cal Test Electronics | In Stock | - | - | 8 Weeks | Copper | Nylon, Glass Filled | - | - | Cal Test | Active | Not Applicable | - | Battery Terminal Clamp | Black | 300A | - | - | Insulated | 500 Pieces | - | 6.500 165.10mm | ROHS3 Compliant | - | ||
![]() CT3164-2 Cal Test Electronics | In Stock | - | - | 5 Weeks | Brass | Polyamide (PA), Nylon, Santoprene | 1000V 1kV | - | Cal Test | Active | Not Applicable | Banana, Female Socket (Jack) | Alligator | Red | 6A | - | Nickel | Insulated | 10 Pieces | 0.500 (12.70mm) 1/2 | 6.000 152.40mm | ROHS3 Compliant | CAT III 1000V | ||
![]() CT3252-7 Cal Test Electronics | In Stock | - | - | 5 Weeks | - | - | 600V 1000V | - | Cal Test | Active | Not Applicable | Female Thread, 8-32 | Alligator, Extra Large | Violet | 36A | - | - | Insulated | 10 Pieces | 1.260 (32.00mm) | - | ROHS3 Compliant | CAT III 1000V, CAT IV 600V, IEC 61010-031 | ||
![]() CTM-60H-4 Cal Test Electronics | In Stock | - | - | 8 Weeks | Steel | Tenite Acetate | - | - | Cal Test | Active | Not Applicable | Banana, Female Socket (Jack) | Alligator | Yellow | 10A | - | Nickel | Insulated Sleeve | 500 Pieces | 0.310 (7.87mm) | 2.244 57.00mm | ROHS3 Compliant | - | ||
![]() CTM-48B Cal Test Electronics | In Stock | - | - | 8 Weeks | Copper | - | - | - | Cal Test | Active | Not Applicable | Crimp or Screw | Heavy Duty, 3 Sided Jaw | Natural | 400A | - | - | Non-Insulated | 500 Pieces | 0.500 (12.70mm) 1/2 | 2.000 50.80mm 2 | ROHS3 Compliant | - | ||
![]() CTM-60H-9 Cal Test Electronics | In Stock | - | - | 8 Weeks | Steel | Tenite Acetate | - | - | Cal Test | Active | Not Applicable | Banana, Female Socket (Jack) | Alligator | White | 10A | - | Nickel | Insulated Sleeve | 500 Pieces | 0.310 (7.87mm) | 2.244 57.00mm | ROHS3 Compliant | - | ||
![]() CTM-60CHS-5 Cal Test Electronics | In Stock | - | - | 8 Weeks | Copper | Tenite Acetate | - | - | Cal Test | Active | Not Applicable | Banana, Female Socket (Jack) | Alligator | Green | 10A | - | - | Insulated Sleeve | 500 Pieces | 0.310 (7.87mm) | 2.244 57.00mm | ROHS3 Compliant | - | ||
![]() CTM-41A-0 Cal Test Electronics | In Stock | - | - | 8 Weeks | Steel | Poly-Vinyl Chloride (PVC) | - | - | Cal Test | Active | Not Applicable | Crimp or Solder | Battery Terminal Clamp | Black | 200A | - | Copper | Insulated Sleeve | 500 Pieces | 1.625 (41.28mm) 1 5/8 | 6.000 152.40mm | ROHS3 Compliant | - | ||
![]() CTM-11APS Cal Test Electronics | In Stock | - | - | 8 Weeks | Steel | - | - | - | Cal Test | Active | Not Applicable | - | Alligator, Large | Natural | 100A | - | Zinc | Non-Insulated | 500 Pieces | 1.614 (41.00mm) | - | ROHS3 Compliant | - | ||
![]() CT3915 Cal Test Electronics | In Stock | - | - | 7 Weeks | - | Polypropylene (PP) | 600V 1000V | - | Cal Test | Active | Not Applicable | Female Thread, 8-32 | Alligator, Extra Large | Black and Red | 36A | - | - | Insulated | 1 Pair | 1.260 (32.00mm) | - | ROHS3 Compliant | CAT III 1000V, CAT IV 600V, IEC 61010-031 | ||
![]() CT3168-2 Cal Test Electronics | In Stock | - | - | 5 Weeks | Brass | Polyamide (PA), Nylon | 1000V 1kV | - | Cal Test | Active | Not Applicable | Banana, Female Socket (Jack) | Alligator | Red | 20A | - | Nickel | Insulated | 5 Pieces | 0.500 (12.70mm) 1/2 | 6.000 152.40mm | ROHS3 Compliant | CAT III 1000V | ||
![]() CTM-41C-0 Cal Test Electronics | In Stock | - | - | 8 Weeks | Copper | Poly-Vinyl Chloride (PVC) | - | - | Cal Test | Active | Not Applicable | Crimp or Solder | Battery Terminal Clamp | Black | 400A | - | - | Insulated Sleeve | 500 Pieces | 1.625 (41.28mm) 1 5/8 | 6.000 152.40mm | ROHS3 Compliant | - | ||
![]() CT3165 Cal Test Electronics | In Stock | - | - | 7 Weeks | Brass | Polyamide (PA), Nylon, Santoprene | 1000V 1kV | - | Cal Test | Active | Not Applicable | Banana, Female Socket (Jack) | Alligator | Black and Red | 6A | - | Nickel | Insulated | 1 Pair | 0.500 (12.70mm) 1/2 | 6.000 152.40mm | ROHS3 Compliant | CAT III 1000V | ||
![]() CT3164-0 Cal Test Electronics | In Stock | - | - | 5 Weeks | Brass | Polyamide (PA), Nylon, Santoprene | 1000V 1kV | - | Cal Test | Active | Not Applicable | Banana, Female Socket (Jack) | Alligator | Black | 6A | - | Nickel | Insulated | 10 Pieces | 0.500 (12.70mm) 1/2 | 6.000 152.40mm | ROHS3 Compliant | CAT III 1000V |