- Manufacturer
- Series
- Type
- Color
- Manufacturer
- Length
- Mfr
- Product Status
- Package
- Insulation
- Material
- Termination
- Material - Insulation
Attribute column
Categories
Test Clips - Alligator, Crocodile, Heavy Duty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Material | Weight | Material - Insulation | Contact Materials | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Current Rating (Amps) | Orientation | Current Rating | Number of Contacts | Max Current Rating | Plating | Insulation | Quantity | Jaw Opening | Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6575-02 Pomona Electronics | In Stock | - | Datasheet | - | - | - | Steel | - | - | - | 1000V 1kV | 2003 | 6575 | yes | Obsolete | Not Applicable | - | - | Alligator | - | - | Black and Red | STANDARD: IEC 1010-2-031 | 10A | - | - | - | - | Nickel | Insulated Sleeve | 1 Pair | 0.300 (7.62mm) | 2.533 64.35mm | - | ROHS3 Compliant | Lead Free | CAT III 1000V, IEC 1010-2-031 | ||
![]() CTM-85 Cal Test Electronics | In Stock | - | - | 8 Weeks | - | - | Steel | - | - | - | - | - | Cal Test | - | Active | Not Applicable | Crimp or Screw | - | Crocodile | - | - | Natural | - | 5A | - | - | - | - | Zinc | Non-Insulated | 500 Pieces | 0.310 (7.87mm) | 2.125 53.98mm 2 1/8 | - | ROHS3 Compliant | - | - | ||
![]() 5787A-2 Pomona Electronics | In Stock | - | - | - | - | Clip | Steel | - | Polypropylene (PP), Fire Retardant | - | 300VRMS | 2002 | 5787A | - | Obsolete | Not Applicable | Banana, Female Socket (Jack) | - | Alligator, Medium | - | - | Red | - | - | - | 5A | - | - | Nickel | Insulated | 1 Piece | 0.300 (7.62mm) | 2.270 57.66mm | - | RoHS Compliant | Lead Free | CAT II 300V, IEC 1010-2-031, P2 | ||
![]() 6726 Pomona Electronics | In Stock | - | - | - | - | Clip | Steel | - | Polyamide (PA66), Nylon 6/6 | - | 300VRMS | - | 6726 | - | Obsolete | Not Applicable | Female Thread, 8-32 | Clip, Threaded | Alligator, Medium | - | - | Black and Red | - | - | - | - | - | - | Nickel | Insulated | 1 Pair | 0.250 (6.35mm) 1/4 | 3.220 81.79mm | - | RoHS Compliant | Lead Free | CAT II 300V, IEC 1010-2-031 | ||
![]() ZB3020-B MPD (Memory Protection Devices) | In Stock | - | Datasheet | 16 Weeks | - | - | Stainless Steel | - | Poly-Vinyl Chloride (PVC) | - | - | 2003 | ZB3020 | - | Active | 1 (Unlimited) | Crimp or Screw | - | Alligator, Small | - | - | Black | - | 10A | - | 10A | - | - | Nickel | Insulated | 1 Piece | 0.220 (5.59mm) | 2.100 53.34mm | - | RoHS Compliant | - | - | ||
![]() 6575-0 Pomona Electronics | In Stock | - | Datasheet | - | - | - | Steel | - | - | - | 1000V 1kV | 2003 | 6575 | yes | Obsolete | Not Applicable | - | - | Alligator | - | - | Black | STANDARD: IEC 1010-2-031 | 10A | - | - | - | - | Nickel | Insulated Sleeve | 1 Piece | 0.300 (7.62mm) | 2.533 64.35mm | - | ROHS3 Compliant | Lead Free | CAT III 1000V, IEC 1010-2-031 | ||
![]() 6566 Pomona Electronics | In Stock | - | - | - | - | Clip | - | - | - | - | - | - | 6566 | - | Obsolete | Not Applicable | - | - | Alligator | - | - | - | - | - | - | - | - | - | - | Insulated Sleeve | 1 Piece | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 930126101 Altech Corporation | 52 |
| - | 4 Weeks | - | - | - | - | - | - | - | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 930317804 Altech Corporation | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JP-6780 Mueller Electric Co | In Stock | - | - | - | - | - | Silver | - | - | - | - | - | JS Popper | - | Obsolete | 1 (Unlimited) | Crimp or Screw | - | Telecom | - | - | Natural | - | - | - | - | - | - | Nickel | Non-Insulated | 1 Piece | 1.000 (25.40mm) | 1.000 25.40mm | - | Non-RoHS Compliant | - | - | ||
![]() CT3407-5 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Brass | - | Polyamide (PA), Nylon | - | 1000V 1kV | - | Cal Test | - | Active | Not Applicable | Threaded | - | Alligator, Extra Large | - | - | Green | - | 36A | - | - | - | - | Nickel | Insulated | 1 Piece | - | - | - | ROHS3 Compliant | - | CAT III 1000V | ||
![]() 1437-0 Pomona Electronics | In Stock | - | - | - | - | - | Steel | - | Poly-Vinyl Chloride (PVC) | - | 150VRMS | 2002 | 1437 | - | Obsolete | Not Applicable | Tip Plug, Female Socket (Jack) | - | Alligator | - | - | Black | - | 5A | Straight | 5A | 1 | 5A | Nickel | Insulated | 10 Pieces | 0.300 (7.62mm) | 2.070 52.58mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 5787A-0 Pomona Electronics | In Stock | - | - | - | - | Cable | Steel | - | Polypropylene (PP), Fire Retardant | - | 300VRMS | 2002 | 5787A | - | Obsolete | Not Applicable | Banana, Female Socket (Jack) | - | Alligator, Medium | - | - | Black | - | - | Straight | 5A | 1 | 5A | Nickel | Insulated | 1 Piece | 0.300 (7.62mm) | 2.270 57.66mm | - | RoHS Compliant | Lead Free | CAT II 300V, IEC 1010-2-031, P2 | ||
![]() 6264-0 Pomona Electronics | In Stock | - | - | 2 Weeks | Nickel | Clip | Steel | - | Polypropylene (PP) | Steel | 300VRMS/DC | 1999 | 6264 | - | Obsolete | Not Applicable | For Use on 0.080 (2.00mm) OD Probe Tips | - | Alligator, Probe Tip Test Adapter | - | - | Black | - | 5A | - | 5A | - | - | Nickel | Insulated | 1 Piece | 0.300 (7.62mm) | 2.960 75.18mm | - | RoHS Compliant | Lead Free | CAT II 300V, IEC 1010-2-031, P2 | ||
![]() 6264-2 Pomona Electronics | In Stock | - | - | 2 Weeks | - | Clip | Steel | - | Polypropylene (PP) | - | 300VRMS/DC | 2002 | 6264 | yes | Obsolete | Not Applicable | For Use on 0.080 (2.00mm) OD Probe Tips | - | Alligator, Probe Tip Test Adapter | - | - | Red | - | - | - | 5A | - | - | Nickel | Insulated | 1 Piece | 0.300 (7.62mm) | 2.960 75.18mm | - | RoHS Compliant | Lead Free | CAT II 300V, IEC 1010-2-031, P2 | ||
![]() BU-P5788-2 Mueller Electric Co | 160 |
| - | 2 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() BU-24APN-HOOK Mueller Electric Co | 45 |
| - | 21 Weeks | - | - | Steel | - | - | - | - | - | BU | - | Active | Not Applicable | Crimp or Screw | - | Heavy Duty | - | - | - | - | 25A | - | - | - | - | Zinc | Non-Insulated | 1 | 0.750 (19.05mm) 3/4 | 4.0 101.6mm | - | RoHS Compliant | - | - | ||
![]() BU-126-0 Mueller Electric Co | 50 |
| Datasheet | 2 Weeks | - | - | Steel | - | - | - | 600V 1000V | - | BU | - | Active | 1 (Unlimited) | Banana, Female Socket (Jack) | - | Alligator | - | - | Black | - | 10A | - | - | - | - | Nickel | Insulated | 1 Piece | - | 2.913 74.00mm | - | RoHS Compliant | - | CAT III 1000V, CAT IV 600V | ||
![]() TL806 FLIR Extech | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | 1000V 1kV | - | - | - | Active | Not Applicable | - | - | Alligator, Extra Large | - | - | Black, Red | - | - | - | - | - | - | - | Insulated | - | 0.787 (20.00mm) | - | - | - | - | CAT III 1000V | ||
![]() AC285-FTP Fluke Electronics | 81 |
| - | 8 Weeks | - | - | Steel | 340.194277g | Rubber | - | 600V 1000V | 2012 | SureGrip™ AC285 | - | Active | Not Applicable | - | Clip | Alligator, Safety, Large | 55°C | -20°C | Black and Red | - | - | - | 10A | - | - | Nickel | Insulated | 1 Pair | - | - | No SVHC | RoHS Compliant | - | CAT III 1000V, CAT IV 600V |