- Manufacturer
- Series
- Type
- Manufacturer
- Contact Materials
- Mfr
- Package
- Part Status
- Product Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Brand
Attribute column
Categories
Test Clips - IC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Material | Weight | Number of Positions or Pins (Grid) | Contact Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Gender | Orientation | Reach Compliance Code | Contact Finish | Lead Pitch | Number of Contacts | Lead Length | Row Spacing | Number of Ports | Cable Length | Number of Poles | Insulation | Sensing Distance | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 43 |
| - | 9 Weeks | - | - | - | - | - | - | 22 (2 x 11) | Copper Alloy | - | 2008 | 927 | - | Active | 1 (Unlimited) | - | - | DIP, 0.3 Row Spacing | 22 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 25 |
| - | 9 Weeks | - | - | - | - | - | - | 24 (2 x 12) | Copper Alloy | - | 2008 | 927 | - | Active | 1 (Unlimited) | - | - | DIP, 0.3 Row Spacing | 24 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 54 |
| Datasheet | 3 Weeks | Gold | Through Hole | - | 16 | - | - | 16 (2 x 8) | Copper Alloy | - | 2003 | 923 | - | Active | 1 (Unlimited) | - | - | DIP, .300 | 16 | Male | - | - | Gold | - | 16 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Not Applicable | ||
Tiny WHSL | 50 |
| Datasheet | 3 Weeks | Gold | - | SOIC | - | - | 24.040396g | 14 (2 x 7) | Copper Alloy | Bulk | 2003 | 923 | - | Active | 1 (Unlimited) | SMD/SMT | - | SOIC, 0.15 Body | - | Female | - | - | - | - | 14 | 3m | - | - | 3m | - | - | 3 m | 3m | - | - | RoHS Compliant | - | Not Applicable | ||
Tiny WHSL | 36 |
| Datasheet | 3 Weeks | Gold | Through Hole | DIP | 16 | Glass, Polyester | 23.133211g | 16 (2 x 8) | Copper Alloy | Bulk | 2003 | 923 | - | Active | 1 (Unlimited) | Solder | - | DIP, .300 | 16 | Male | Straight | - | - | - | 16 | - | - | 1 | - | 16 | - | - | - | 7.62mm | Unknown | RoHS Compliant | UL94 V-0 | Not Applicable | ||
Tiny WHSL | 44 | - | Datasheet | 3 Weeks | Gold | Surface Mount | SOIC | 8 | - | 23.586803g | 8 (2 x 4) | Copper Alloy | Bulk | 2003 | 923 | - | Active | 1 (Unlimited) | SMD/SMT | - | SOIC, 0.15 Body | 8 | - | - | - | - | - | 8 | - | 7.62 mm | - | - | 8 | Non-Insulated | - | - | - | Unknown | RoHS Compliant | - | Not Applicable | ||
![]() 923722 3M | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | - | - | Thermoplastic | 56.699046g | 40 (2 x 20) | Copper Alloy | - | 2003 | 923 | - | Active | 1 (Unlimited) | - | - | DIP, .600 | 40 | Male | - | - | - | - | - | 3m | - | - | 3m | - | - | 3 m | 3m | - | - | RoHS Compliant | - | Not Applicable | ||
![]() 5254 Pomona Electronics | 54 | - | Datasheet | 2 Weeks | - | - | SOIC | - | - | - | 24 (2 x 12) | - | Bulk | - | SOIC Clip® | yes | Active | Not Applicable | - | - | SOIC, 0.15 to 0.35 Wide | - | - | - | unknown | Gold | - | - | - | - | - | - | 24 | - | - | 43.942mm | - | - | Non-RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | 24 (2 x 12) | Copper Alloy | - | 2003 | 923 | - | Active | 1 (Unlimited) | - | - | DIP, .300 | - | - | - | - | Gold | - | 24 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Not Applicable | ||
Tiny WHSL | 2876 |
| Datasheet | 9 Weeks | Gold | - | LCC | 44 | - | - | 44 (4 x 11) | Copper Alloy | - | 2003 | 923 | - | Active | 1 (Unlimited) | - | - | LCC, .050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | 42 |
| Datasheet | 3 Weeks | Gold | - | DIP | 24 | Glass, Polyester | 43.091275g | 24 (2 x 12) | Copper Alloy | - | 2003 | 923 | - | Active | 1 (Unlimited) | PCB | Clip | DIP, .600 | 24 | - | - | - | - | 2.54mm | 24 | - | 15.24 mm | - | - | - | Non-Insulated | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Not Applicable | ||
Tiny WHSL | 41 |
| - | 9 Weeks | - | - | - | - | - | - | 22 (2 x 11) | Copper Alloy | - | 2011 | 927 | - | Active | 1 (Unlimited) | - | - | DIP, 0.5 to 0.6 Row Spacing | 22 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 41 |
| - | 9 Weeks | - | - | - | - | - | - | 24 (2 x 12) | Copper Alloy | - | 2008 | 927 | - | Active | 1 (Unlimited) | - | - | DIP, 0.5 to 0.6 Row Spacing | 24 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 2239 |
| - | 9 Weeks | - | - | - | - | - | - | 28 (2 x 14) | Copper Alloy | - | 2008 | 927 | - | Active | 1 (Unlimited) | - | - | DIP, 0.5 to 0.6 Row Spacing | 28 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | - | - | 24 | - | - | 24 (2 x 12) | Nickel Silver | - | 2003 | 923 | - | Active | Not Applicable | - | Clip, DIP | DIP with Cable Assembly | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 79 |
| - | 9 Weeks | - | - | - | - | - | - | 16 (2 x 8) | Copper Alloy | - | 2008 | 927 | - | Active | 1 (Unlimited) | - | - | DIP, 0.3 Row Spacing | 16 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | - | - | - | - | 18 (2 x 9) | Copper Alloy | - | 2003 | 923 | - | Active | 1 (Unlimited) | Solder | - | DIP, .300 | 18 | Male | Straight | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Not Applicable | ||
Tiny WHSL | 2499 |
| Datasheet | 3 Weeks | Gold | - | - | 64 | - | - | 64 (2 x 32) | Copper Alloy | - | 2003 | 923 | - | Active | 1 (Unlimited) | - | - | DIP, .900 | 64 | - | - | - | Gold | - | 64 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Not Applicable | ||
Tiny WHSL | 2897 |
| Datasheet | 9 Weeks | - | Surface Mount | LCC | 68 | - | - | 68 (4 x 17) | Copper Alloy | - | 2003 | 923 | - | Active | 1 (Unlimited) | - | - | LCC, .050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 5751L-2 Pomona Electronics | In Stock | - | Datasheet | - | - | - | - | 80 | - | - | 80 (2 x 16, 2 x 24) | - | - | 1999 | EIAJ | - | Obsolete | Not Applicable | - | - | QFP, 0.80mm Pitch | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free |