- Manufacturer
- Series
- Type
- Manufacturer
- Contact Materials
- Mfr
- Package
- Part Status
- Product Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Brand
Attribute column
Categories
Test Clips - IC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Material | Weight | Body Material | Number of Positions or Pins (Grid) | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Color | Gender | Orientation | Reach Compliance Code | Contact Finish | Number of Contacts | Lead Length | Row Spacing | Cable Length | Number of Poles | Sensing Distance | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | 26 |
| Datasheet | 3 Weeks | Gold | Surface Mount | SOIC | 28 | - | - | - | 28 (2 x 14) | Copper Alloy | - | - | - | - | 2003 | 923 | - | Active | 1 (Unlimited) | SMD/SMT | SOIC, 0.30 Body | 28 | Black | - | - | - | - | 28 | - | - | - | 28 | - | - | - | - | - | RoHS Compliant | Not Applicable | ||
| Tiny WHSL | 21 |
| Datasheet | 3 Weeks | - | - | - | - | - | 22.679619g | - | 20 (2 x 10) | Copper Alloy | - | - | - | - | 2003 | 923 | - | Active | 1 (Unlimited) | - | DIP, .300 | - | Gold | - | - | - | - | 20 | 3m | - | 3m | - | 3 m | - | 3m | 7.62mm | - | RoHS Compliant | Not Applicable | ||
| Tiny WHSL | 19 |
| Datasheet | 9 Weeks | Gold | - | - | 40 | Gold | - | Gold | 40 (2 x 20) | Copper Alloy | - | - | - | - | 2003 | 923 | - | Active | 1 (Unlimited) | - | DIP, .600 | 40 | - | - | - | - | Gold | 40 | 3m | - | 3m | - | 3 m | - | 3m | - | - | RoHS Compliant | Not Applicable | ||
| Tiny WHSL | 2276 |
| Datasheet | 3 Weeks | - | - | PLCC | - | Gold | - | - | 44 (4 x 11) | Copper Alloy | - | - | - | - | 2003 | 923 | - | Obsolete | 1 (Unlimited) | - | PLCC, .050 | - | - | - | - | - | - | 44 | - | - | - | - | - | - | - | - | - | RoHS Compliant | Not Applicable | ||
| Tiny WHSL | 13 |
| Datasheet | 3 Weeks | Gold | - | - | 16 | - | 24.94758g | - | 16 (2 x 8) | Copper Alloy | - | - | - | Bulk | 2003 | 923 | - | Active | 1 (Unlimited) | - | SOIC, 0.15 Body | 16 | Black | - | - | - | - | 16 | - | 7.62 mm | - | 16 | - | - | - | - | Unknown | RoHS Compliant | Not Applicable | ||
![]() 5514 Pomona Electronics | 2460 |
| Datasheet | 2 Weeks | Gold | - | SOIC | - | - | 200.850701g | - | - | - | - | - | - | - | - | SOIC Clip® | - | Active | Not Applicable | - | SOIC, 0.15 to 0.35 Wide | - | Blue | - | - | - | Gold | - | - | - | - | - | - | 53.975mm | 190.5mm | 107.95mm | No SVHC | Non-RoHS Compliant | Lead Free | ||
| Tiny WHSL | 1 |
| Datasheet | 3 Weeks | Gold | - | SOIC | - | - | 24.94758g | - | 16 (2 x 8) | Copper Alloy | - | - | - | - | 2003 | 923 | - | Active | 1 (Unlimited) | SMD/SMT | SOIC, 0.15 to 0.30 Wide | - | - | Male | - | - | - | 16 | 3m | - | 3m | - | 3 m | - | 3m | - | - | RoHS Compliant | Not Applicable | ||
| Tiny WHSL | 21 |
| Datasheet | 9 Weeks | Gold | - | - | 32 | - | - | - | 32 (2 x 16) | Copper Alloy | - | - | - | - | 2003 | 923 | - | Active | 1 (Unlimited) | - | DIP, .600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
| Tiny WHSL | 15 |
| Datasheet | 3 Weeks | Gold | - | SOIC | 14 | - | 24.040396g | - | 14 (2 x 7) | Copper Alloy | - | - | - | - | 2003 | 923 | - | Active | 1 (Unlimited) | SMD/SMT | SOIC, 0.15 Body | 14 | - | Female | - | - | - | 14 | - | 7.62 mm | - | 14 | - | - | - | - | Unknown | RoHS Compliant | Not Applicable | ||
| Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | - | - | - | - | 24 (2 x 12) | Copper Alloy | - | - | - | - | 2003 | 923 | - | Obsolete | 1 (Unlimited) | - | DIP, .300 | - | - | - | - | - | Gold | 24 | - | - | - | - | - | - | - | - | - | RoHS Compliant | Not Applicable | ||
| Tiny WHSL | 40 |
| Datasheet | 9 Weeks | - | Through Hole | - | - | - | - | - | 28 (2 x 14) | Copper Alloy | - | - | - | - | 2003 | 923 | - | Active | 1 (Unlimited) | Solder | DIP, .600 | 28 | - | Male | Straight | - | Gold | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Not Applicable | ||
| Tiny WHSL | 20 |
| Datasheet | 9 Weeks | - | Through Hole | - | - | - | - | - | 40 (2 x 20) | Copper Alloy | - | - | - | - | 2003 | 923 | - | Active | 1 (Unlimited) | Solder | DIP, .600 | 40 | - | Male | Straight | - | Gold | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Not Applicable | ||
![]() 4236A Pomona Electronics | In Stock | - | Datasheet | - | - | - | - | 16 | - | - | - | 16 (2 x 8) | Nickel Silver | - | - | - | - | - | DIP Clip® | yes | Obsolete | Not Applicable | - | DIP, Open Back | - | Red | Male | - | unknown | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
| Tiny WHSL | 31 | - | - | 9 Weeks | - | - | - | - | - | - | - | 20 (2 x 10) | Copper Alloy | - | - | - | - | 2011 | 927 | - | Active | 1 (Unlimited) | - | DIP, 0.3 Row Spacing | 20 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
| Tiny WHSL | 24 |
| Datasheet | 9 Weeks | Gold | Surface Mount | SOIC | 18 | Gold | - | - | 18 (2 x 9) | Copper Alloy | - | - | - | - | 2003 | 923 | - | Active | 1 (Unlimited) | - | SOIC, 0.30 Body | 18 | - | Female | - | - | Gold | 18 | - | - | - | - | - | - | - | - | - | RoHS Compliant | Not Applicable | ||
![]() 3916A Pomona Electronics | 56 |
| Datasheet | 2 Weeks | Silver | - | DIP | 16 | - | - | Glass, Nylon | 16 (2 x 8) | Nickel Silver | Nylon | 102°C | 270V | Bulk | - | DIP Clip® | yes | Active | Not Applicable | - | DIP, Standard | - | Red | Male | - | - | - | - | - | - | - | - | - | - | 38.1mm | - | No SVHC | RoHS Compliant | Lead Free | ||
| Tiny WHSL | 15 |
| Datasheet | 9 Weeks | - | - | PLCC | 52 | - | - | - | 52 (4 x 13) | Copper Alloy | - | - | - | - | 2003 | 923 | - | Active | 1 (Unlimited) | - | PLCC, .050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5120 Pomona Electronics | In Stock | - | Datasheet | - | Gold | - | - | 20 | - | - | - | 20 (2 x 10) | Beryllium Copper | Nylon | - | - | - | - | DIP Clip® | - | Obsolete | Not Applicable | - | DIP, Standard | - | Red | Male | - | - | Gold | 20 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
| Tiny WHSL | 37 |
| - | 9 Weeks | - | - | - | - | - | - | - | 18 (2 x 9) | Copper Alloy | - | - | - | - | 2011 | 927 | - | Active | 1 (Unlimited) | - | DIP, 0.3 Row Spacing | 18 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
| Tiny WHSL | 57 |
| Datasheet | 9 Weeks | Gold | Through Hole | - | 20 | - | - | - | 20 (2 x 10) | Copper Alloy | - | - | - | - | 2003 | 923 | - | Active | 1 (Unlimited) | Solder | DIP, .300 | 20 | - | Male | Straight | - | Gold | 20 | - | - | - | - | - | - | - | - | - | RoHS Compliant | Not Applicable |