- Manufacturer
- Series
- Type
- Manufacturer
- Contact Materials
- Mfr
- Package
- Part Status
- Product Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Brand
Attribute column
Categories
Test Clips - IC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Material | Housing Material | Weight | Body Material | Number of Positions or Pins (Grid) | Contact Materials | Insulation Materials | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Gender | HTS Code | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Voltage - Rated AC | Number of Contacts | Lead Length | Number of Ports | Cable Length | Number of Poles | Sensing Distance | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5114 Pomona Electronics | 28 |
| Datasheet | 2 Weeks | Silver | - | - | 14 | - | - | - | Glass, Nylon | 14 (2 x 7) | Nickel Silver | - | - | - | DIP Clip® | - | yes | Active | Not Applicable | - | - | - | DIP, Open Back | - | Red | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Lead Free | ||
| Tiny WHSL | 26 |
| Datasheet | 9 Weeks | Gold | Surface Mount | SOIC | 16 | - | - | 24.94758g | - | 16 (2 x 8) | Copper Alloy | - | Bulk | 2003 | 923 | - | - | Active | 1 (Unlimited) | Solder | - | Clip | SOIC, 0.30 Body | 16 | - | Male | - | Straight | - | - | Gold | - | 16 | - | - | - | - | - | - | - | - | RoHS Compliant | - | Not Applicable | ||
![]() 923703 3M | 23 | - | Datasheet | 9 Weeks | Gold | Through Hole | DIP | - | Thermoplastic | - | 24.040396g | - | 18 (2 x 9) | Copper Alloy | - | - | 2003 | 923 | - | - | Active | 1 (Unlimited) | Solder | - | Clip | DIP, .300 | 18 | - | Male | - | Straight | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | Unknown | RoHS Compliant | - | Not Applicable | ||
| Tiny WHSL | 17 |
| Datasheet | 3 Weeks | Gold | Through Hole | DIP | 40 | Glass | - | 56.699046g | - | 40 (2 x 20) | Copper Alloy | - | - | 2003 | 923 | - | - | Active | 1 (Unlimited) | Solder | - | - | DIP, .600 | 40 | - | Male | - | Straight | - | - | - | - | 40 | 3m | - | 3m | 40 | 3 m | 3m | - | No SVHC | RoHS Compliant | UL94 V-0 | Not Applicable | ||
| Tiny WHSL | 21 | - | Datasheet | 9 Weeks | Gold | - | - | 64 | - | - | 95.254398g | - | 64 (2 x 32) | Copper Alloy | - | - | 2003 | 923 | - | - | Active | 1 (Unlimited) | - | - | - | DIP, .900 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 923695 3M | 48 |
| Datasheet | 3 Weeks | Gold | Through Hole | DIP | 8 | Thermoplastic | - | 22.679619g | - | 8 (2 x 4) | Copper Alloy | - | - | 2003 | 923 | - | - | Active | 1 (Unlimited) | Solder | - | - | DIP, .300 | 8 | - | Male | - | Straight | - | - | - | - | 8 | - | 1 | - | 8 | - | - | 7.62mm | Unknown | RoHS Compliant | - | Not Applicable | ||
| Tiny WHSL | 40 |
| - | 9 Weeks | Gold | - | - | 8 | - | - | - | - | 8 (2 x 4) | Copper Alloy | - | - | 2011 | 927 | - | - | Active | 1 (Unlimited) | - | - | - | DIP, 0.3 Row Spacing | 8 | - | - | - | - | - | - | Gold | - | 8 | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
| Tiny WHSL | 24 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | 14 (2 x 7) | Copper Alloy | - | - | - | 927 | - | - | Active | 1 (Unlimited) | - | - | - | DIP, 0.3 Row Spacing | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 923704 3M | 41 |
| Datasheet | 9 Weeks | Gold | Through Hole | - | 20 | Thermoplastic | - | 22.679619g | - | 20 (2 x 10) | Copper Alloy | - | - | 2003 | 923 | - | - | Active | 1 (Unlimited) | Solder | - | - | DIP, .300 | 20 | - | Male | - | Straight | - | - | - | - | 20 | - | - | - | - | - | - | 7.62mm | - | RoHS Compliant | - | Not Applicable | ||
| Tiny WHSL | 24 |
| - | 9 Weeks | - | - | LCC | 52 | - | - | - | - | 52 (4 x 13) | Copper Alloy | - | - | 2014 | 923 | - | - | Active | 1 (Unlimited) | - | - | - | LCC, .050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
| Tiny WHSL | 2431 |
| Datasheet | 9 Weeks | - | Surface Mount | PLCC | 84 | Gold | - | - | - | 84 (4 x 21) | Copper Alloy | - | - | 2003 | 923 | - | - | Active | 1 (Unlimited) | Solder | - | - | PLCC, .050 | - | - | Male | - | Straight | - | - | - | - | - | - | 1 | - | - | - | - | - | - | RoHS Compliant | - | Not Applicable | ||
| Tiny WHSL | 26 |
| Datasheet | 9 Weeks | - | Through Hole | - | - | Gold | - | - | - | 28 (2 x 14) | Copper Alloy | - | - | 2003 | 923 | - | - | Active | 1 (Unlimited) | Solder | - | - | DIP, .300 | 28 | - | Male | - | Straight | - | - | - | - | - | 3m | - | 3m | - | 3 m | 3m | 7.62mm | - | RoHS Compliant | - | Not Applicable | ||
| Tiny WHSL | 2857 |
| Datasheet | 9 Weeks | Gold | - | - | 48 | - | - | - | - | 48 (2 x 24) | Copper Alloy | - | - | 2003 | 923 | - | - | Active | 1 (Unlimited) | - | - | - | DIP, .600 | 48 | - | - | - | - | - | - | Gold | - | 48 | - | - | - | - | - | - | - | - | RoHS Compliant | - | Not Applicable | ||
| Tiny WHSL | 24 |
| Datasheet | 9 Weeks | Gold | - | - | 48 | - | - | - | - | 48 (2 x 24) | Copper Alloy | - | - | 2003 | 923 | - | - | Active | 1 (Unlimited) | - | - | - | DIP, .600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
| Tiny WHSL | 63 |
| Datasheet | 9 Weeks | - | Through Hole | - | - | - | - | - | - | 8 (2 x 4) | Copper Alloy | - | - | 2003 | 923 | - | - | Active | 1 (Unlimited) | Solder | - | - | DIP, .300 | 8 | - | - | - | Straight | - | - | Gold | - | - | 3m | - | 3m | - | 3 m | 3m | - | - | RoHS Compliant | - | Not Applicable | ||
| Tiny WHSL | 29 | - | Datasheet | 9 Weeks | Gold | Surface Mount | PLCC | 68 | Gold | - | 453.59237g | - | 68 (4 x 17) | Copper Alloy | - | Bulk | 2003 | 923 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | PLCC, .050 | 68 | Gold | - | - | - | - | - | Gold | - | 68 | - | - | - | - | - | - | - | - | RoHS Compliant | - | Not Applicable | ||
![]() 4324A Pomona Electronics | In Stock | - | Datasheet | - | Nickel, Silver | - | - | 24 | - | - | - | - | 24 (2 x 12) | Nickel Silver | Nylon | - | - | DIP Clip® | - | yes | Obsolete | Not Applicable | - | - | - | DIP, Open Back | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 5220 Pomona Electronics | In Stock | - | Datasheet | - | - | - | DIP | - | - | - | - | - | 20 (2 x 10) | Beryllium Copper | - | - | - | DIP Clip® | - | yes | Obsolete | Not Applicable | - | - | Clip, Socket | DIP, Open Back | - | Red | - | - | - | unknown | - | Gold | - | 20 | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 5251 Pomona Electronics | 37 |
| Datasheet | 2 Weeks | - | Cable | SOIC | - | - | - | - | - | 14 (2 x 7) | - | - | - | - | SOIC Clip® | - | yes | Active | Not Applicable | - | - | - | SOIC, 0.15 to 0.35 Wide | - | - | - | - | Straight | unknown | - | Gold | - | - | - | - | - | 14 | - | 43.942mm | - | No SVHC | Non-RoHS Compliant | - | Lead Free | ||
![]() 5280 Pomona Electronics | 12 |
| Datasheet | 2 Weeks | - | - | - | 28 | - | GLASS FILLED POLYAMIDE | - | Glass, Nylon | 28 (4 x 7) | Beryllium Copper | - | - | 2003 | QUAD Clip™ | e4 | yes | Active | Not Applicable | - | EAR99 | - | PLCC | - | Grey | - | 8536.69.40.40 | - | - | 1A | Gold | 500V | 28 | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free |