- Manufacturer
- Color
- Length
- Part Status
- 1st Connector
- 2nd Connector
- Configuration
- Contents
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Stacking Method
- Type
Attribute column
Categories
Test Leads - Banana, Meter Interface
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT3637-50-4 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 180°C | Bulk | ROX | 0.310 Dia x 0.800 L (7.87mm x 20.32mm) | ±10% | Active | 2 | ±200ppm/°C | 220 kOhms | Metal Oxide Film | 3W | -- | Flame Retardant Coating, High Voltage, Safety | -- | ||
![]() CT2148-25-9 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | 80.6 kOhms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT2521-25-6 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | 5.49 kOhms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant | -- | ||
![]() CT2151-10-5 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | 9.76 kOhms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT2151-50-2 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | 75.9 kOhms | Metal Film | 0.125W, 1/8W | R (0.01%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT2176-50-2 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.1% | Active | 2 | ±50ppm/°C | 300 Ohms | Metal Film | 0.25W, 1/4W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT3804-30-0 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±25ppm/°C | 590 kOhms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT2190-200-4 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 225°C | Tape & Reel (TR) | RNX | 0.140 Dia x 0.790 L (3.56mm x 20.07mm) | ±0.5% | Active | 2 | ±50ppm/°C | 2 MOhms | Metal Oxide Film | 2W | -- | Flame Proof, High Voltage, Safety | -- | ||
![]() CT2551-50-9 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±25ppm/°C | 806 kOhms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT3637-25-0 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±25ppm/°C | 665 kOhms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT2062-25-5 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | ±25ppm/°C | 10 kOhms | Metal Film | 0.1W, 1/10W | R (0.01%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT2131-150-2 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | ±650ppm/°C | 178 mOhms | Wirewound | 3W | R (0.01%) | Military, Moisture Resistant | -- | ||
![]() CT2148-150-9 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | Active | 2 | ±25ppm/°C | 13.3 Ohms | Metal Film | 0.1W, 1/10W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT3753-100-6 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | ±650ppm/°C | 470 mOhms | Wirewound | 3W | R (0.01%) | Military, Moisture Resistant | -- | ||
![]() CT3753-200-4 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | ±400ppm/°C | 750 mOhms | Wirewound | 3W | R (0.01%) | Military, Moisture Resistant | -- | ||
![]() CT2147-100-2 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | ±650ppm/°C | 348 mOhms | Wirewound | 3W | R (0.01%) | Military, Moisture Resistant | -- | ||
![]() CT2176-25-6 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | ±650ppm/°C | 316 mOhms | Wirewound | 3W | R (0.01%) | Military, Moisture Resistant | -- | ||
![]() CT2148-200-9 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 225°C | Tape & Reel (TR) | RNX | 0.140 Dia x 1.290 L (3.56mm x 32.77mm) | ±1% | Active | 2 | ±200ppm/°C | 1 GOhms | Metal Oxide Film | 3W | -- | Flame Proof, High Voltage, Safety | -- | ||
![]() CT2148-10-9 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | Active | 2 | ±25ppm/°C | 14.7 Ohms | Metal Film | 0.1W, 1/10W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT2151-100-9 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | Active | 2 | ±25ppm/°C | 11.5 Ohms | Metal Film | 0.1W, 1/10W | S (0.001%) | Military, Moisture Resistant, Weldable | -- |