- Manufacturer
- Color
- Length
- Part Status
- 1st Connector
- 2nd Connector
- Configuration
- Contents
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Stacking Method
- Type
Attribute column
Categories
Test Leads - Banana, Meter Interface
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Weight | Material - Insulation | Body Material | Contact Materials | Insulation Materials | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Voltage - Rated AC | Approval Agency | Number of Contacts | Lead Length | Operating Supply Voltage | Wire Gauge | Configuration | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Max Voltage Rating (DC) | Insulation | Wire/Cable Diameter | 1st Connector | 2nd Connector | Connector Type A | Connector Type B | Contents | Stacking Method | Gender Type B | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3782-24-2 Pomona Electronics | 54 | - | Datasheet | 2 Weeks | Gold | Cable | - | - | - | Poly-Vinyl Chloride (PVC) | - | Copper | - | - | 2002 | Minigrabber® 3782 | - | Active | Not Applicable | - | Clip, Plug | Patch Cord | - | - | Red | - | - | 60V | - | 5A | 30V | - | - | 610mm | 300V | 20 AWG | Banana to Grabber, Hook | - | 30V | 5A | Patch Cord | 24.0 609.60mm | 20 AWG | 6.03kV | - | - | Banana Plug, Single, Stackable | Mini Hook | Clip, Plug | Mini Hook | 1 Lead, Red | Multi-Stacking, Front and Vertical | - | - | - | 609.6mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() TL222 Fluke Electronics | 48 | - | Datasheet | 8 Weeks | - | - | - | - | 113.398093g | Silicone | - | - | - | - | 2002 | SureGrip™ TL222 | - | Active | 1 (Unlimited) | EAR99 | - | DMM Test Leads | - | - | Black, Red | - | - | 1kV | 10A | 10A | - | UL | - | 1.5m | - | - | Banana to Banana | - | - | - | - | 59.1 1500.00mm | - | - | - | - | Banana Plug, Single, Sheathed, Right Angle | Banana Plug, Single, Sheathed, Right Angle | - | Plug | 2 Leads, Black and Red | Non Stackable | - | - | 44.45mm | 1.5m | 101.6mm | No SVHC | Non-RoHS Compliant | - | CAT III 1000V, CAT IV 600V | ||
![]() HB-48-2 Pomona Electronics | 57 |
| Datasheet | 2 Weeks | Nickel | - | - | Brass, Copper, Polypropylene | - | Poly-Vinyl Chloride (PVC) | - | Copper | - | - | 2002 | HB | - | Active | Not Applicable | - | - | Patch Cord | - | - | Red | - | CABLE LENGTH: 48INCH, 18AWG | 5kV | - | 15A | 30V | - | - | 1.219m | - | 18 AWG | Banana to Banana | - | - | 15A | Patch Cord | 48.0 1219.20mm | 18 AWG | - | - | - | Banana Plug, Single, Stackable | Banana Plug, Single, Stackable | - | Plug | 1 Lead, Red | Front Stacking (Both Connectors) | - | - | - | 1.2192m | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() B-8-3 Pomona Electronics | 55 | - | Datasheet | 2 Weeks | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | 5000VDC 5kV | - | B | - | Active | Not Applicable | - | - | Patch Cord | - | - | Orange | - | - | - | 15A | 15A | 500mV | - | - | - | - | 18 AWG | Banana to Banana | - | - | - | - | 8.0 203.20mm | 18 AWG | - | - | - | Banana Plug, Single, Stackable | Banana Plug, Single, Stackable | - | Plug | 1 Lead, Orange | Multi-Stacking, Front and Vertical (Both Connectors) | - | - | - | 203.2mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 3786-C-60 Pomona Electronics | 44 | - | Datasheet | 2 Weeks | - | Cable | 300 | - | - | Poly-Vinyl Chloride (PVC) | Brass | Copper | - | - | 2002 | Minigrabber® 3786 | yes | Active | Not Applicable | - | Clip | Patch Cord | - | - | Black | Male | - | 300V | - | 5A | - | - | - | 1.524m | - | RG-58C/U, 20 AWG | Banana to Grabber, Hook | 300V | - | 5A | Coaxial | 60.0 1524.00mm | 20 AWG | 300.3kV | - | - | Banana Plug, Double, Stackable | Mini Hook (2) | Clip, Plug | Mini Hook, Plug | 1 Cable, Black, Black and Red Leads | Multi-Stacking, Front and Vertical | - | - | - | 1.524m | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 1326-A-60 Pomona Electronics | 130 |
| Datasheet | 2 Weeks | Nickel | Cable | - | - | - | - | Brass, Polypropylene | Copper | Polypropylene | - | 2002 | 1326 | yes | Active | Not Applicable | - | - | Patch Cord | 55°C | - | Grey | - | - | 300V | - | - | 300V | - | - | 1.524m | - | - | Banana to Wire Leads | - | - | - | Twisted Pair | 60.0 1524.00mm | - | - | Insulated | - | Banana Plug, Double, Stackable | Wire Leads | Plug | Wire Leads | 1 Lead, Gray | Multi-Stacking, Front and Vertical | - | 6.35mm | - | 1.524m | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2BA-18 Pomona Electronics | 288 |
| Datasheet | 2 Weeks | - | Cable | 457 | Brass, Copper, Polypropylene | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | 2002 | 2BA | - | Active | Not Applicable | - | - | Patch Cord | - | - | Grey | - | - | 300V | - | - | 300V | - | - | 457.2mm | - | 18 AWG | Banana to Banana | - | 300V | - | Twisted Pair | 18.0 457.20mm | 18 AWG | - | - | 6.35 mm | Banana Plug, Double, Stackable | Banana Plug, Double, Stackable | - | Plug | 1 Cable, Gray | Multi-Stacking, Front and Vertical (Both Connectors) | - | - | - | 457.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() B-12-1 Pomona Electronics | 107 |
| Datasheet | 2 Weeks | - | Cable | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | B | - | Active | Not Applicable | - | - | Patch Cord | - | - | Brown | - | - | 60V | 15A | 15A | - | - | - | 305mm | - | 18 AWG | Banana to Banana | - | - | - | - | 12.0 304.80mm | 18 AWG | - | - | - | Banana Plug, Single, Stackable | Banana Plug, Single, Stackable | - | Plug | 1 Lead, Brown | Multi-Stacking, Front and Vertical (Both Connectors) | - | - | - | 304.8mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 6342 Pomona Electronics | 226 | - | Datasheet | 2 Weeks | - | - | - | - | 58.967008g | Silicone | - | - | - | - | - | 6342 | yes | Active | Not Applicable | - | - | DMM Test Leads | - | - | Grey | - | - | 60V | - | 3A | - | - | - | 1m | - | 20 AWG | Banana to Test Probe | - | 1kV | 3A | Insulated Wire | 39.4 1000.00mm | 20 AWG | - | - | - | Banana Plug, Single, Sheathed, Right Angle | Test Probe, Spring Loaded | Plug | - | 2 Leads, Gray, Black and Red Plugs | Non Stackable | - | - | 31.75mm | 190.5mm | 69.85mm | No SVHC | Non-RoHS Compliant | Lead Free | CAT II 1000V | ||
![]() BU-2020-A-36-2 Mueller Electric Co | 35 |
| Datasheet | 8 Weeks | - | - | - | Copper | 58.967008g | Poly-Vinyl Chloride (PVC) | - | Brass, Copper | - | - | 2005 | BU | - | Active | 1 (Unlimited) | - | - | Patch Cord | 105°C | -25°C | Red | - | - | 300V | - | 10A | - | - | - | 900mm | - | 20 AWG | Banana to Banana | - | - | - | - | 36.0 914.40mm | 20 AWG | - | - | - | Banana Plug, Single, Stackable | Banana Plug, Single, Stackable | Plug | - | 1 Lead, Red | Multi-Stacking, Front and Vertical (Both Connectors) | Male | - | 6.35mm | 914.4mm | 127mm | Unknown | RoHS Compliant | - | - | ||
![]() 1081-24-0 Pomona Electronics | 117 |
| Datasheet | 2 Weeks | Gold | Cable | - | Brass, Copper, Polypropylene | - | Poly-Vinyl Chloride (PVC) | - | Brass | - | - | 2002 | 1081 | - | Active | Not Applicable | - | - | Patch Cord | - | - | Black | - | - | 3kV | - | 5A | 3kV | - | - | 609.6mm | - | 20 AWG | Banana to Banana | - | - | 5A | Patch Cord | 24.0 609.60mm | 20 AWG | - | - | 2.2098 mm | Miniature Banana Plug, Single, Stackable | Miniature Banana Plug, Single, Stackable | - | Plug | 1 Lead, Black | Front Stacking (Both Connectors) | - | - | - | 609.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 4911A-24-2 Pomona Electronics | 44 |
| Datasheet | 2 Weeks | Nickel | - | - | Brass, Copper, Nylon | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | 2003 | 4911A | yes | Active | Not Applicable | - | - | Patch Cord | - | - | Red | - | NO. OF CONTACT: 1 | 1kV | - | 10A | 1kV | CE | - | 610mm | - | 18 AWG | Banana to Banana | - | - | - | - | 24.0 609.60mm | 18 AWG | - | - | 3.6576 mm | Banana Plug, Single, Sheathed - Retractable | Banana Plug, Single, Sheathed - Retractable | Plug | - | 1 Lead, Red | Non Stackable | - | - | - | 609.6mm | - | - | Non-RoHS Compliant | Lead Free | CAT III 1000V, IEC 1010 | ||
![]() 3014-36-0 Pomona Electronics | 137 |
| Datasheet | 2 Weeks | Nickel | Cable | - | - | - | Poly-Vinyl Chloride (PVC) | - | Brass | - | - | 2002 | 3014 | yes | Active | Not Applicable | - | - | Patch Cord | - | - | Black | - | - | 3kV | 5A | 5A | - | - | - | 914mm | - | 20 AWG | Banana to Banana | - | - | - | - | 36.0 914.40mm | 20 AWG | - | - | - | Banana Plug, Single, Stackable | Miniature Banana Plug, Single, Stackable | - | Plug | 1 Lead, Black | Multistacking Banana Plug, Front Stacking Miniature Banana | - | - | - | 914.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 6235 Pomona Electronics | 521 |
| Datasheet | 2 Weeks | - | - | SMD/SMT | - | - | Poly-Vinyl Chloride (PVC) | Copper | - | - | - | - | 5144 | - | Active | Not Applicable | - | - | Patch Cord | - | - | Black | - | SMD MICROTIP | 1.2kV | - | 5A | 1.2kV | - | - | 1.219m | - | 20 AWG | Banana to Test Probe | - | - | - | - | 48.0 1219.20mm | 20 AWG | - | - | - | Banana Plug, Single, Stackable | Test Probe | Plug | - | 2 Leads, Black and Red | Multi-Stacking, Front and Vertical | - | - | - | 135.128mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 2BA-36 Pomona Electronics | 106 |
| Datasheet | 2 Weeks | Nickel | Cable | 300 | Brass, Copper, Polypropylene | - | Poly-Vinyl Chloride (PVC) | - | Brass | - | - | 2002 | 2BA | - | Active | Not Applicable | - | - | Patch Cord | - | - | Grey | Male | - | 300V | - | - | 300V | - | - | 914.4mm | - | 18 AWG | Banana to Banana | - | 300V | - | Twisted Pair | 36.0 914.40mm | 18 AWG | - | - | 6.35 mm | Banana Plug, Double, Stackable | Banana Plug, Double, Stackable | - | Plug | 1 Cable, Gray | Multi-Stacking, Front and Vertical (Both Connectors) | - | - | - | 914.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 5053-48-0 Pomona Electronics | 65 |
| Datasheet | 2 Weeks | - | Cable | - | - | - | Poly-Vinyl Chloride (PVC) | - | Copper | - | - | 2002 | Micrograbber® 5053 | - | Active | Not Applicable | - | Clip, Plug | Patch Cord | - | - | Black | - | - | 150V | - | 3A | 150V | - | - | 1.219m | - | 20 AWG | Banana to Grabber, Hook | 150V | - | 3A | PVC | 48.0 1219.20mm | 20 AWG | - | - | - | Banana Plug, Single, Stackable | Micro Hook | Clip, Plug | Plug | 1 Lead, Black | Multi-Stacking, Front and Vertical | - | - | - | 1.2192m | - | No SVHC | Non-RoHS Compliant | Lead Free | - | ||
![]() 3786-C-36 Pomona Electronics | 172 |
| Datasheet | 2 Weeks | Nickel | Cable | 300 | - | 68.94604g | Poly-Vinyl Chloride (PVC) | Brass | Brass, Copper | - | - | 2002 | Minigrabber® 3786 | yes | Active | Not Applicable | - | Clip | Patch Cord | - | - | Black | - | - | 300V | - | 5A | - | - | - | 914mm | - | RG-58C/U, 20 AWG | Banana to Grabber, Hook | - | - | 5A | Coaxial | 36.0 914.40mm | 20 AWG | 300.3kV | - | - | Banana Plug, Double, Stackable | Mini Hook (2) | Clip, Plug | Mini Hook, Plug | 1 Cable, Black, Black and Red Leads | Multi-Stacking, Front and Vertical | - | - | 19.05mm | 914.4mm | 127mm | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 5678-K-48 Pomona Electronics | 49 | - | Datasheet | 2 Weeks | - | Cable | SMD/SMT | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | 2002 | SMD Test Tweezer™ 5678 | yes | Active | Not Applicable | - | - | Patch Cord | 50°C | - | - | - | - | 400V | - | 3A | 400V | - | 2 | 1.219m | - | - | Banana to SMD Tweezer | - | - | 3A | - | 48.0 1219.20mm | - | 400.4kV | - | - | Banana Plug, Single, Sheathed, Right Angle (2) | SMD Tweezer | Plug | - | 1 Cable, Black, Black and Red Leads | Non Stackable | - | - | - | 1.2192m | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 5053-48-2 Pomona Electronics | 83 |
| Datasheet | 2 Weeks | - | Cable | - | - | - | Poly-Vinyl Chloride (PVC) | - | Copper | - | - | 2002 | Micrograbber® 5053 | - | Active | Not Applicable | - | Clip, Plug | Patch Cord | - | - | Red | - | - | 150V | - | 3A | 150V | - | - | 1.219m | - | 20 AWG | Banana to Grabber, Hook | 150V | - | 3A | PVC | 48.0 1219.20mm | 20 AWG | - | - | - | Banana Plug, Single, Stackable | Micro Hook | Clip, Plug | Plug | 1 Lead, Red | Multi-Stacking, Front and Vertical | - | - | - | 1.2192m | - | No SVHC | Non-RoHS Compliant | Lead Free | - | ||
![]() 6283-C-36 Pomona Electronics | 9 |
| Datasheet | 2 Weeks | Nickel | - | 600 | Brass, Copper, Polypropylene | - | Poly-Vinyl Chloride (PVC) | - | Brass | - | - | 2002 | 6283 | yes | Active | Not Applicable | - | - | DMM Test Leads | - | - | Black | - | MALE-MALE, CABLE LENGTH: 36 | 600V | - | - | 600V | - | - | 914mm | - | RG-58C/U | Banana to Banana | - | - | - | - | 36.0 914.40mm | - | - | - | 4.953 mm | Banana Plug, Double, Sheathed | Banana Plug, Double, Sheathed | Plug | - | 1 Cable, Black, Black and Red Plugs | Non Stackable | - | - | - | 914.4mm | - | - | RoHS Compliant | Lead Free | CAT II 600V, IEC 1010 |