- Manufacturer
- Color
- Length
- Part Status
- 1st Connector
- 2nd Connector
- Configuration
- Contents
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Stacking Method
- Type
Attribute column
Categories
Test Leads - Banana, Meter Interface
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Material - Insulation | Body Material | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Voltage - Rated AC | Number of Contacts | Lead Length | Operating Supply Voltage | Wire Gauge | Configuration | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Max Voltage Rating (DC) | Accuracy | Wire/Cable Diameter | 1st Connector | 2nd Connector | Connector Type A | Connector Type B | Contents | Max Supply Voltage (DC) | Wire/Cable Color | Stacking Method | Gender Type B | Features | Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1081-36-2 Pomona Electronics | 95 |
| Datasheet | 2 Weeks | Gold | - | - | Brass, Copper, Polypropylene | Poly-Vinyl Chloride (PVC) | - | Brass | - | - | - | 2002 | 1081 | - | Active | Not Applicable | - | Patch Cord | - | - | Red | - | - | 3kV | 5A | 5A | 3kV | - | 914mm | - | 20 AWG | Banana to Banana | - | - | - | - | 36.0 914.40mm | 20 AWG | - | - | 2.2098 mm | Miniature Banana Plug, Single, Stackable | Miniature Banana Plug, Single, Stackable | - | Plug | 1 Lead, Red | - | - | Front Stacking (Both Connectors) | - | - | 914.4mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() B-36-6 Pomona Electronics | 600 |
| Datasheet | 2 Weeks | Nickel | Cable | - | - | Poly-Vinyl Chloride (PVC) | Brass | Copper | - | - | - | 2002 | B | - | Active | Not Applicable | - | Patch Cord | 55°C | - | Blue | - | - | 60V | - | 15A | 30V | - | 914.4mm | - | 18 AWG | Banana to Banana | - | - | 15A | PVC | 36.0 914.40mm | 18 AWG | 6.03kV | - | - | Banana Plug, Single, Stackable | Banana Plug, Single, Stackable | - | Plug | 1 Lead, Blue | - | - | Multi-Stacking, Front and Vertical (Both Connectors) | - | - | 914.4mm | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2BC-24 Pomona Electronics | 48 |
| Datasheet | 2 Weeks | Nickel | Cable | - | Brass, Copper, Polypropylene | Poly-Vinyl Chloride (PVC) | - | Copper | - | 1400VAC 1.4kV | - | 2002 | 2BC | yes | Active | Not Applicable | - | Patch Cord | - | - | Black | - | - | - | - | - | 1.4kV | - | - | - | RG-58C/U | Banana to Banana | - | 1.4kV | - | - | 24.0 609.60mm | 18 AWG | - | - | 4.953 mm | Banana Plug, Double, Stackable | Banana Plug, Double, Stackable | - | Plug | 1 Cable, Black | - | - | Multi-Stacking, Front and Vertical (Both Connectors) | - | - | 609.6mm | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 73087-210-4 Pomona Electronics | 41 |
| Datasheet | 2 Weeks | - | Cable | - | - | Silicone | - | - | - | - | - | 2009 | 73087 | - | Active | Not Applicable | Plug | Patch Cord | - | - | Yellow | - | - | 1kV | - | 10A | - | - | - | - | 18 AWG | Banana to Banana | - | - | - | - | 210.0 5334.00mm | 18 AWG | - | - | - | Banana Plug, Single, Sheathed | Banana Plug, Single, Sheathed, Banana Socket (Jack), Single | - | Plug, Socket | 2 Leads, Yellow | - | - | Non Stackable | - | - | 101.6mm | - | RoHS Compliant | - | CAT I 1000V | ||
![]() 3782-24-6 Pomona Electronics | 45 | - | Datasheet | 2 Weeks | Gold | - | - | - | Poly-Vinyl Chloride (PVC) | - | Copper | - | - | - | 2002 | Minigrabber® 3782 | - | Active | Not Applicable | Clip, Plug | Patch Cord | - | - | Blue | - | CABLE LENGTH: 24INCH, PLUG, MALE | 60V | - | 5A | - | - | 610mm | - | 20 AWG | Banana to Grabber, Hook | - | - | 5A | Patch Cord | 24.0 609.60mm | 20 AWG | 6.03kV | - | - | Banana Plug, Single, Stackable | Mini Hook | Clip, Plug | Mini Hook | 1 Lead, Blue | - | - | Multi-Stacking, Front and Vertical | - | - | 609.6mm | - | RoHS Compliant | Lead Free | - | ||
![]() 6245-48-0 Pomona Electronics | 35 |
| Datasheet | 2 Weeks | Nickel | Clip | - | - | Silicone | - | Brass | - | - | - | 2002 | Minigrabber® 6245 | yes | Active | Not Applicable | Clip, Plug | DMM Test Leads | - | - | Black | - | - | 300V | - | 5A | 300V | - | 1.22m | 300V | 18 AWG | Banana to Grabber, Hook | - | - | - | - | 48.0 1219.20mm | 18 AWG | - | - | - | Banana Plug, Single, Sheathed | Mini Hook | Plug | Mini Hook | 1 Lead, Black | - | - | Non Stackable | - | - | 1.2192m | No SVHC | RoHS Compliant | Lead Free | CAT II 300V | ||
![]() 5302-36-0 Pomona Electronics | 43 |
| Datasheet | 2 Weeks | - | Cable | SMD/SMT | - | Poly-Vinyl Chloride (PVC) | Stainless Steel | - | - | - | - | 2002 | SMD Grabber® 5302 | yes | Active | Not Applicable | Clip, Plug, SMD/SMT | Patch Cord | - | - | Black | - | - | 150V | - | 500mA | - | - | 914mm | - | 22 AWG | Banana to Grabber, Hook | - | - | - | - | 36.0 914.40mm | 22 AWG | - | - | - | Banana Plug, Single, Stackable | SMD Pincer | Plug | - | 1 Lead, Black | - | - | Multi-Stacking, Front and Vertical | - | - | 914.4mm | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 6249-12-0 Pomona Electronics | 140 |
| Datasheet | 2 Weeks | Nickel | Cable | - | - | Silicone | - | Copper | - | - | - | 2002 | Minigrabber® 6249 | yes | Active | Not Applicable | Clip, Plug | DMM Test Leads | - | - | Black | - | - | 60V | - | 5A | 30V | - | 304.8mm | 300V | 18 AWG | Banana to Grabber, Hook | 300V | - | 5A | - | 12.0 304.80mm | 18 AWG | 6.03kV | - | - | Banana Plug, Single, Stackable | Mini Hook | Clip, Plug | Mini Hook | 1 Lead, Black | 300V | - | Multi-Stacking, Front and Vertical | - | High Temperature | 304.8mm | No SVHC | RoHS Compliant | Lead Free | IEC 1010 | ||
![]() 3782-48-4 Pomona Electronics | 31 |
| Datasheet | 2 Weeks | - | Cable | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | 300VDC | - | 2007 | Minigrabber® 3782 | - | Active | Not Applicable | Clip, Plug | Patch Cord | - | - | Yellow | - | - | - | - | 5A | - | - | - | - | 20 AWG | Banana to Grabber, Hook | - | - | - | - | 48.0 1219.20mm | 20 AWG | - | - | - | Banana Plug, Single, Stackable | Mini Hook | Plug | Mini Hook | 1 Lead, Yellow | - | - | Multi-Stacking, Front and Vertical | - | - | 1.2192m | - | RoHS Compliant | Lead Free | - | ||
![]() TL935 Fluke Electronics | 56 |
| Datasheet | 8 Weeks | Nickel | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | 30VAC 60VDC | - | 2006 | - | - | Active | 1 (Unlimited) | - | Patch Cord | - | - | Red | - | - | 60V | 8A | 8A | - | - | 1.2m | - | - | Banana to Banana | - | - | - | - | 24.0 36.0 48.0 609.60 914.40 1219.20mm | - | - | - | - | Banana Plug, Single, Stackable | Banana Plug, Single, Stackable | Plug | Plug | 6 Leads, Black and Red | - | - | Multi-Stacking, Front and Vertical (Both Connectors) | - | - | 1.2m | - | Non-RoHS Compliant | - | - | ||
![]() 1081-8-2 Pomona Electronics | 25 |
| Datasheet | 2 Weeks | - | Cable | - | - | Poly-Vinyl Chloride (PVC) | - | Brass | - | 3000VAC DC 3kV | - | 2002 | 1081 | - | Active | Not Applicable | - | Patch Cord | - | - | Red | - | - | - | 5A | 5A | - | - | - | - | 20 AWG | Banana to Banana | - | - | - | - | 8.0 203.20mm | 20 AWG | - | - | - | Miniature Banana Plug, Single, Stackable | Miniature Banana Plug, Single, Stackable | - | Plug | 1 Lead, Red | - | - | Front Stacking (Both Connectors) | - | - | 203.2mm | - | ROHS3 Compliant | Contains Lead | - | ||
![]() B-18-6 Pomona Electronics | 121 |
| Datasheet | 2 Weeks | Nickel | - | 457 | - | Poly-Vinyl Chloride (PVC) | Brass | Copper | - | - | - | 2002 | B | - | Active | Not Applicable | - | Patch Cord | 55°C | - | Blue | - | - | 60V | - | 15A | 30V | - | 457.2mm | - | 18 AWG | Banana to Banana | - | - | 15A | PVC | 18.0 457.20mm | 18 AWG | 6.03kV | - | - | Banana Plug, Single, Stackable | Banana Plug, Single, Stackable | - | Plug | 1 Lead, Blue | - | - | Multi-Stacking, Front and Vertical (Both Connectors) | - | - | 457.2mm | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 4702-36-0 Pomona Electronics | 257 |
| Datasheet | 2 Weeks | Nickel | - | - | Brass, Copper, Polypropylene | Poly-Vinyl Chloride (PVC) | - | Copper | - | - | - | 2002 | 4702 | yes | Active | Not Applicable | Plug | Patch Cord | - | - | Black | Male | - | 5kV | - | 15A | - | - | 914mm | - | 18 AWG | Banana to Banana | - | - | - | - | 36.0 914.40mm | 18 AWG | - | - | - | Banana Plug, Single | Banana Socket (Jack), Single, Sheathed | - | Socket | 1 Lead, Black | - | - | Non Stackable | - | - | 914.4mm | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 1368-A-18 Pomona Electronics | 47 |
| Datasheet | 2 Weeks | Nickel | - | 300 | Brass, Copper, Polypropylene | Poly-Vinyl Chloride (PVC) | - | Brass | - | - | - | 2002 | 1368 | - | Active | Not Applicable | - | Patch Cord | - | - | Grey | - | CABLE LENGTH: 18 | 300V | - | - | 300V | - | 457mm | - | 18 AWG, 20 AWG | Banana to Banana | - | - | - | - | 18.0 457.20mm | 20 AWG | - | - | 6.35 mm | Banana Plug, Double, Stackable | Banana Plug, Single, Stackable (2) | - | Plug | 1 Cable, Gray, Black and Red Leads | - | - | Multi-Stacking, Front and Vertical (Both Connectors) | - | - | 457.2mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 3220-24-2 Pomona Electronics | 73 | - | Datasheet | 2 Weeks | - | Cable | - | - | - | - | Steel | Polypropylene | - | - | 2000 | 3220 | yes | Active | Not Applicable | Clip, Plug | Patch Cord | 50°C | - | Red | - | - | 60V | - | 5A | - | 1 | 610mm | 60V | - | Banana to Alligator | - | - | 5A | - | 24.0 609.60mm | - | - | - | - | Banana Plug, Single, Stackable | Alligator Clip, Insulated, Miniature | Clip, Plug | Clip | 1 Lead, Red | - | - | Multi-Stacking, Front and Vertical | - | - | 609.6mm | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 1166-12-2 Pomona Electronics | 45 | - | Datasheet | 2 Weeks | Nickel | Cable | - | - | Poly-Vinyl Chloride (PVC) | - | Brass, Steel | - | - | Bulk | 2002 | 1166 | yes | Active | Not Applicable | Clip, Plug | Patch Cord | 50°C | - | Red | - | - | 30V | - | 5A | 30V | 1 | 304.8mm | - | 18 AWG | Banana to Alligator | - | - | 5A | Patch Cord | 12.0 304.80mm | 18 AWG | - | - | - | Banana Plug, Single, Stackable | Alligator Clip, Insulated | Clip, Plug | Clip, Plug | 1 Lead, Red | - | - | Multi-Stacking, Front and Vertical | - | - | 304.8mm | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 72929-20-0 Pomona Electronics | 48 |
| Datasheet | 3 Weeks | Nickel | Surface Mount | SMD/SMT | - | - | Brass | - | - | - | - | 2006 | SMD Minigrabber® 72929 | yes | Active | Not Applicable | - | DMM Test Leads | - | - | Black | - | - | 70V | - | 1A | - | 1 | 508mm | - | - | Banana to Grabber, Hook | - | - | - | - | 20.0 508.00mm | - | - | - | - | Banana Socket (Jack), Single, Sheathed | Mini SMD Pincer | Socket | - | 1 Lead, Black | - | - | Non Stackable | - | - | 508mm | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() BU-2030-A-36-2 Mueller Electric Co | 40 | - | Datasheet | 5 Weeks | Nickel | Clip | - | - | Poly-Vinyl Chloride (PVC) | - | Copper | - | - | - | 2006 | BU | - | Active | 1 (Unlimited) | Clip, Plug | Patch Cord | 105°C | -25°C | Red | - | - | 300V | - | 10A | - | - | 900mm | - | 20 AWG | Banana to Alligator | - | - | - | - | 36.0 914.40mm | 20 AWG | - | - | - | Banana Plug, Single, Stackable | Alligator Clip, Insulated | Plug | - | 1 Lead, Red | - | - | Multi-Stacking, Front and Vertical | Male | - | 914.4mm | Unknown | RoHS Compliant | - | - | ||
![]() 2BA-60 Pomona Electronics | 107 |
| Datasheet | 2 Weeks | Nickel | Cable | 300 | - | Poly-Vinyl Chloride (PVC) | - | Brass | - | - | - | 2002 | 2BA | - | Active | Not Applicable | - | Patch Cord | - | - | Grey | - | - | 300V | - | - | - | - | 1.524m | - | 18 AWG | Banana to Banana | - | - | - | - | 60.0 1524.00mm | 18 AWG | - | - | - | Banana Plug, Double, Stackable | Banana Plug, Double, Stackable | Plug | - | 1 Cable, Gray | - | - | Multi-Stacking, Front and Vertical (Both Connectors) | - | - | 1.524m | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 80K-6 Fluke Electronics | 2924 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | 6000V 6kV | Bulk | 2001 | 80K | - | Active | 1 (Unlimited) | Plug | High Voltage Probe | 50°C | 0°C | Red | - | - | 6kV | - | - | 6kV | - | - | - | - | Banana to Test Probe | - | - | - | - | - | - | - | 2 % | - | Banana Plug, Double, Stackable | Test Probe | Plug | - | 1 Lead, Black, Red Probe | - | Red | Front Stacking | - | - | - | No SVHC | Non-RoHS Compliant | - | IEC 1010 |