- Manufacturer
- RoHS
- Type
- Series
- Max Operating Temperature
- Min Operating Temperature
- Equipment Type
- Length
- Mount
- Color
- Cable Length
- Packaging
- Mfr
Attribute column
Categories
Test Leads - Thermocouples, Temperature Probes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Material | Body Material | Circuit Applications | Contact Materials | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Power Rating | Pitch | Max Power Dissipation | Orientation | Current Rating | Number of Contacts | Contact Style | Row Spacing | ELV | Max Voltage Rating (AC) | Max Current Rating | Plating | Wire/Cable Gauge | Throw Configuration | Max Voltage Rating (DC) | Sealable | Number of Decks | Connector System | Index Stops | Index Angle | Number of Poles per Deck | Mating Tab Width | Hybrid Connector | Polarized | Serviceable | Features | Height | Length | Width | Actuator Length | Radiation Hardening | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5622-10-P FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5618B-9-S FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.1 % | - | - | 100 ppm/°C | - | 301 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() 5618B-6-J FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5618B-6-G FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5618B-6-D FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5618B-6-B FLUKE Pomona | In Stock | - | - | - | - | Panel, Through Hole | - | - | - | Silver | Compliant | 115 V | 30 V | - | - | - | - | PC Pin | - | - | - | 12 | - | - | - | - | - | - | - | - | - | 250 mA | - | Non-Shorting | - | - | 115 V | - | - | - | SP12T | 30 V | - | 10 | - | Continuous | 30 ° | 1 | - | - | - | - | - | - | - | - | 9.53 mm | - | - | - | ||
![]() 5618B-12-P FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5618B-12-L FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5618B-12-J FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5618B-12-M FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5618B-12-B FLUKE Pomona | In Stock | - | - | Production (Last Updated: 1 week ago) | Gold | Cable | Copper | - | Signal | Copper | Compliant | - | - | - | Bulk | - | - | Crimp | - | Socket | - | - | - | - | - | - | - | - | - | - | Straight | - | 1 | Socket | - | Compliant | - | 1 A | Gold | 24 AWG | - | - | Yes | - | Cable-to-Panel | - | - | - | - | - | - | - | - | - | 33.83 mm | - | - | No | - | Not Applicable | ||
![]() 5616-12-S FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5616-12-P FLUKE Pomona | In Stock | - | - | Production (Last Updated: 1 week ago) | - | - | - | PBT | Signal | - | Non-Compliant | - | - | - | Box | - | - | - | - | - | - | 16 | - | - | - | Grey | 2 | - | 5 mm | - | - | - | - | - | 5.5118 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.794 mm | No | No | Yes | - | 33.5 mm | 83.3 mm | 33.782 mm | - | - | UL94 HB | - | ||
![]() 5616-12-I FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5618B-12-G FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.02 % | 2 | - | 0.2 ppm/°C | - | 3.83 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | - | - | - | - | ||
![]() 5616-12-A FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5616-12-B FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5616-12-M FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5615-9-S FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5616-12-L FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 1 % | - | - | 100 ppm/°C | - | 114 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | - |