- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Type
- Size / Dimension
- Material - Insulation
- Packaging
- Plating
- Material
- Color
- Height
Attribute column
Categories
Test Points
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Weight | Material - Insulation | Material - Body | Contact Materials | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Orientation | Depth | Number of Contacts | Plating | Number of Ports | Forward Current | Forward Voltage | Insulation | Hole Diameter | Outside Diameter | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5015 Keystone Electronics | 28000 | - | Datasheet | 6 Weeks | Tin, Silver | Surface Mount | Surface Mount | - | - | Bronze, Silver | - | No Insulation | Phosphor Bronze | - | - | Tape & Reel (TR) | - | - | 0.105Lx0.040W 2.67mmx1.02mm | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | PC Test Point, Miniature | - | - | White | 8536.69.40.40 | Straight | 1.01mm | 1 | Silver | - | - | - | - | - | - | - | 0.060 1.52mm | - | - | 254μm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 5002 Keystone Electronics | 14112 | - | Datasheet | 6 Weeks | Tin | PCB, Through Hole | 0.040 (1.02mm) Hole Diameter | - | - | Bronze, Nylon, Silver | - | Nylon 46, UL 94V-0 | Phosphor Bronze | Bronze | - | Bulk | - | THM | 0.100Diax0.180L 2.54mmx4.57mm | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | PC Test Point, Miniature | - | - | White | 8536.69.40.40 | Straight | - | - | Silver | 1 | - | - | Insulated | 1.6 mm | 2.54 mm | - | 4.57mm | - | - | - | 1.27 mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 5016 Keystone Electronics | 600 | - | Datasheet | 6 Weeks | Silver | Surface Mount | Surface Mount | - | - | Bronze, Silver | - | No Insulation | Phosphor Bronze | - | -65°C | Tape & Reel (TR) | 2012 | - | 0.150Lx0.112W 3.81mmx2.84mm | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | PC Test Point, Compact | - | - | White | 8536.69.40.40 | Straight | 2.48mm | 1 | - | - | - | - | - | - | - | - | 0.090 2.29mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 5003 Keystone Electronics | 6920 |
| Datasheet | 6 Weeks | Tin | Through Hole | 0.040 (1.02mm) Hole Diameter | - | 1 | Bronze, Nylon, Silver | 4.535924g | Nylon 46, UL 94V-0 | Phosphor Bronze | Bronze | - | Bulk | - | THM | 0.100Diax0.180L 2.54mmx4.57mm | - | - | Active | 1 (Unlimited) | Through Hole | - | PC Test Point, Miniature | - | - | Orange | - | - | - | - | Silver | - | 3A | 1.08V | - | - | 2.54 mm | 5.3mm | 6.35mm | 9.5mm | 6.35mm | - | 1.27 mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 5000 Keystone Electronics | 96 | - | Datasheet | 6 Weeks | Tin, Silver | PCB, Through Hole | 0.040 (1.02mm) Hole Diameter | - | - | Bronze, Nylon, Silver | - | Nylon 46, UL 94V-0 | Phosphor Bronze | - | - | Bulk | - | THM | 0.100Diax0.180L 2.54mmx4.57mm | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | PC Test Point, Miniature | - | - | Red | 8536.69.40.40 | Straight | - | 1 | Silver | - | - | - | Insulated | 1.6 mm | 2.54 mm | - | 4.72mm | - | - | - | 1.27 mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() S1751-46R Harwin Inc. | 15785 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | No Insulation | Brass | Copper, Brass | - | Tape & Reel (TR) | 2011 | S1751, EZ BoardWare | 0.128Lx0.065W 3.25mmx1.65mm | e3 | yes | Active | 1 (Unlimited) | Solder | - | PC Test Point | 125°C | -55°C | Natural | - | Straight | 2mm | 1 | Tin | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5019 Keystone Electronics | 31000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | - | 1 | - | - | No Insulation | Phosphor Bronze | Bronze | - | Tape & Reel (TR) | - | 5019 | 0.150Lx0.080W 3.81mmx2.03mm | e4 | - | Active | 1 (Unlimited) | SMD/SMT | - | PC Test Point, Miniature | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | 0.090 2.29mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 5010 Keystone Electronics | 2407 | - | Datasheet | 6 Weeks | Tin | Through Hole | 0.063 (1.60mm) Hole Diameter | - | - | Bronze, Nylon, Silver | - | Nylon 46, UL 94V-0 | Phosphor Bronze | Bronze | - | Bulk | - | THM | 0.125Diax0.320L 3.18mmx8.13mm | e4 | yes | Active | 1 (Unlimited) | Through Hole | - | PC Test Point, Multipurpose | - | - | Red | - | Straight | - | - | Silver | 1 | - | - | - | 1.6 mm | - | - | 8.12mm | - | - | - | 1.78 mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 4953 Keystone Electronics | 225 |
| Datasheet | 6 Weeks | - | Through Hole | 0.047 (1.19mm) Hole Diameter | - | 1 | Brass, Tin | - | No Insulation | Brass | - | - | Bulk | - | - | 0.355Lx0.094W 9.01mmx2.39mm | - | - | Active | 1 (Unlimited) | - | - | PC Test Point, Loop | - | - | White | - | - | - | - | Tin | - | - | - | - | - | - | - | 9.31mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 4954 Keystone Electronics | 1189 |
| Datasheet | 6 Weeks | - | Through Hole | 0.047 (1.19mm) Hole Diameter | - | - | Brass, Tin | - | No Insulation | Brass | - | - | Bulk | 2006 | - | 0.393Lx0.236W 9.99mmx5.99mm | - | - | Active | 1 (Unlimited) | Solder | - | PC Test Point, Loop | - | - | White | - | Straight | 5.99mm | 1 | Tin | - | - | - | - | 1.19 mm | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 5005 Keystone Electronics | 302 | - | Datasheet | 6 Weeks | Tin | PCB, Through Hole | 0.063 (1.60mm) Hole Diameter | - | - | Bronze, Nylon, Silver | - | Nylon 46, UL 94V-0 | Phosphor Bronze | - | - | Bulk | - | THM | 0.125Diax0.220L 3.18mmx5.59mm | - | yes | Active | 1 (Unlimited) | Solder | - | PC Test Point, Compact | - | - | Red | - | Straight | - | 1 | Silver | - | - | - | - | 1.6 mm | 3.18 mm | - | 5.74mm | - | - | - | 1.78 mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 5009 Keystone Electronics | 50000 | - | Datasheet | 6 Weeks | Tin | PCB, Through Hole | 0.063 (1.60mm) Hole Diameter | - | - | Bronze, Nylon, Silver | - | Nylon 46, UL 94V-0 | Phosphor Bronze | Bronze | - | Bulk | - | THM | 0.125Diax0.220L 3.18mmx5.59mm | - | yes | Active | 1 (Unlimited) | Through Hole | - | PC Test Point, Compact | - | - | Yellow | - | Straight | - | - | Silver | 1 | - | - | - | - | 3.18 mm | - | - | - | - | - | 1.78 mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 5007 Keystone Electronics | 20454 | - | Datasheet | 6 Weeks | Tin | PCB, Through Hole | 0.063 (1.60mm) Hole Diameter | - | - | Bronze, Nylon, Silver | - | Nylon 46, UL 94V-0 | Phosphor Bronze | Bronze | - | Bulk | - | THM | 0.125Diax0.220L 3.18mmx5.59mm | - | yes | Active | 1 (Unlimited) | - | - | PC Test Point, Compact | - | - | White | - | Straight | - | 1 | Silver | - | - | - | Insulated | 1.6 mm | 3.18 mm | - | 8.89mm | - | - | - | 1.78 mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 5014 Keystone Electronics | 9316 |
| Datasheet | 6 Weeks | Tin | Through Hole | 0.063 (1.60mm) Hole Diameter | 5014 | - | Bronze, Nylon, Silver | - | Nylon 46, UL 94V-0 | Phosphor Bronze | Bronze | - | Bulk | - | THM | 0.125Diax0.320L 3.18mmx8.13mm | - | - | Active | 1 (Unlimited) | Through Hole | - | PC Test Point, Multipurpose | - | - | Yellow | - | - | - | - | Silver | - | - | - | - | - | - | - | 8.12mm | 11.3mm | - | - | 1.78 mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() S2761-46R Harwin Inc. | 1100 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | No Insulation | Brass | - | - | Tape & Reel (TR) | 2015 | S2761, EZ BoardWare | 0.063Lx0.032W 1.60mmx0.80mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | PC Test Point | - | - | Natural | - | - | - | - | Tin | - | - | - | - | - | - | - | 0.045 1.15mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4952 Keystone Electronics | 728 |
| Datasheet | 6 Weeks | - | - | 0.047 (1.19mm) Hole Diameter | - | 1 | Brass | - | No Insulation | - | - | - | Bulk | - | - | 0.248Lx0.118W 6.30mmx3.00mm | e3 | - | Active | 1 (Unlimited) | - | - | PC Test Point, Loop | - | - | White | - | - | - | - | Tin | - | - | - | - | 2.4892 mm | - | - | 11.303mm | - | - | 635μm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 5006 Keystone Electronics | 227 | - | Datasheet | 6 Weeks | Tin | PCB, Through Hole | 0.063 (1.60mm) Hole Diameter | - | - | Bronze, Nylon, Silver | - | Nylon 46, UL 94V-0 | Phosphor Bronze | Bronze | - | Bulk | - | THM | 0.125Diax0.220L 3.18mmx5.59mm | e4 | yes | Active | 1 (Unlimited) | - | - | PC Test Point, Compact | - | - | Black | - | Straight | - | - | Silver | 1 | - | - | - | 1.6 mm | 3.18 mm | - | 8.89mm | - | - | - | 1.78 mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 5017 Keystone Electronics | 530 | - | Datasheet | 6 Weeks | Lead, Silver, Tin | Surface Mount | Surface Mount | - | - | Bronze, Silver | - | No Insulation | Phosphor Bronze | Bronze | - | Tape & Reel (TR) | - | - | 0.105Lx0.040W 2.67mmx1.02mm | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | PC Test Point, Miniature | - | - | White | 8536.69.40.40 | Straight | 1.01mm | - | Silver | 1 | - | - | - | - | - | - | 0.060 1.52mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1249 Keystone Electronics | 35458 |
| Datasheet | 6 Weeks | - | PCB, Through Hole | 0.047 (1.19mm) Hole Diameter | - | - | Brass | - | No Insulation | - | - | - | Bulk | - | - | 0.250Lx0.118W 6.35mmx3.00mm | - | - | Active | 1 (Unlimited) | Solder | EAR99 | PC Test Point, Loop | - | - | Natural | 8536.90.40.00 | Straight | - | - | Tin | 1 | - | - | - | 6.35 mm | - | - | 11.303mm | - | - | 635μm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1031 Keystone Electronics | 2603 |
| Datasheet | 6 Weeks | - | PCB, Through Hole | 0.035 (0.89mm) Hole Diameter | - | 1 | Brass | - | No Insulation | - | - | - | Bulk | 2012 | - | 0.114Lx0.075W 2.90mmx1.91mm | - | - | Active | 1 (Unlimited) | Solder | - | PC Test Point, Slotted | - | - | Natural | - | - | - | - | Tin | - | - | - | - | 812.8 μm | - | - | 6.858mm | - | - | 508μm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free |