- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Type
- Size / Dimension
- Material - Insulation
- Packaging
- Plating
- Material
- Color
- Height
Attribute column
Categories
Test Points
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Material - Insulation | Material - Body | Breakdown Voltage / V | Contact Materials | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | Capacitance | Pitch | Orientation | Depth | Current Rating | Number of Contacts | Operating Supply Voltage | Plating | Number of Ports | Insulation | Hole Diameter | Outside Diameter | Diameter | Height | Thickness | Diameter - Inside | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6054 Keystone Electronics | 86 |
| Datasheet | 6 Weeks | Silver | Horizontal, PCB, Through Hole, Vertical | Through Hole, Horizontal | 410 | - | Nylon, Polyamide | Polyamide (PA), Nylon | Beryllium Copper | - | - | Bulk | - | - | 0.410Lx0.156W 10.41mmx3.96mm | - | yes | Active | 1 (Unlimited) | Solder | - | PC Test Point Jack | - | White | - | Female | - | - | - | Right Angle | - | 5A | 1 | 2.1kV | - | - | Mating End Insulated | - | - | - | 0.203 5.16mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 5021 Keystone Electronics | 47539 | - | Datasheet | 6 Weeks | - | Through Hole | 0.040 (1.02mm) Hole Diameter | - | - | Bronze, Silver | No Insulation | Phosphor Bronze | - | Bronze | Bulk | - | THM | 0.100Dia 2.54mm | e4 | yes | Active | 1 (Unlimited) | - | - | PC Test Point, Low Profile | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 0.100 2.54mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 11008-B Keystone Electronics | 33 |
| Datasheet | 6 Weeks | - | - | - | - | - | PTFE, Polytetrafluoroethylene | Polytetrafluoroethylene (PTFE) | Beryllium Copper | - | - | Bulk | 2008 | 11008 | 0.218Dia 5.54mm | - | - | Active | 1 (Unlimited) | - | - | PC Test Point Jack | - | Black | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | 0.347 8.82mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 5011 Keystone Electronics | 4190 | - | Datasheet | 6 Weeks | Tin | Through Hole | 0.063 (1.60mm) Hole Diameter | 5011 | - | Bronze, Nylon, Silver | Nylon 46, UL 94V-0 | Phosphor Bronze | - | Bronze | Bulk | - | THM | 0.125Diax0.320L 3.18mmx8.13mm | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | PC Test Point, Multipurpose | - | Black | - | Female | 8536.69.40.40 | - | - | Straight | - | - | - | - | Silver | 1 | - | 1.6 mm | - | - | 8.12mm | - | 1.78 mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 6061 Keystone Electronics | 457 |
| Datasheet | 6 Weeks | - | Horizontal, PCB, Through Hole | Through Hole, Horizontal | 460 | - | Nylon, Polyamide | Polyamide (PA), Nylon | Beryllium Copper | - | Copper | Bulk | - | - | 0.460Lx0.156W 11.68mmx3.96mm | - | - | Active | 1 (Unlimited) | Solder | - | PC Test Point Jack | 1 | Red | - | Female | - | - | - | Right Angle | - | 5A | - | 2.1kV | Gold | - | Mating End Insulated | - | - | - | 0.220 5.59mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 11013-B Keystone Electronics | 20 |
| Datasheet | 6 Weeks | - | Horizontal | - | - | - | PTFE, Polytetrafluoroethylene | Polytetrafluoroethylene (PTFE) | Beryllium Copper | - | - | Bulk | 2011 | 11013 | 0.218Diax0.689L 5.54mmx17.5mm | - | - | Active | 1 (Unlimited) | - | - | PC Test Point Jack | - | Black | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | 0.343 8.72mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 1041 Keystone Electronics | 3295 |
| Datasheet | 6 Weeks | - | PCB, Through Hole | 0.050 (1.27mm) Hole Diameter | - | - | Brass, Tin | No Insulation | Brass | - | - | Bulk | 2009 | - | 0.355Lx0.150W 9.02mmx3.81mm | - | - | Active | 1 (Unlimited) | Solder | - | PC Test Point, Loop | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | 1.27 mm | - | - | 16.002mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1038 Keystone Electronics | 6431 |
| Datasheet | 6 Weeks | - | PCB, Through Hole | 0.051 (1.30mm) Hole Diameter | - | - | Brass, Tin | No Insulation | Brass | - | - | Bulk | - | - | 0.239Lx0.110W 6.07mmx2.79mm | - | - | Active | 1 (Unlimited) | Solder | - | PC Test Point, Loop | - | - | - | - | - | - | - | Straight | 2.79mm | - | 1 | - | Tin | - | - | - | - | - | 10.033mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1040 Keystone Electronics | 24824 |
| Datasheet | 6 Weeks | - | PCB, Through Hole | 0.039 (1.00mm) Hole Diameter | - | - | Brass | No Insulation | - | - | - | Bulk | - | - | 0.275Lx0.110W 6.99mmx2.79mm | - | - | Active | 1 (Unlimited) | Solder | - | PC Test Point, Slotted | - | White | - | - | - | - | - | Straight | - | - | 1 | - | Tin | - | - | 2.9972 mm | - | - | 9.906mm | 635μm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 6070 Keystone Electronics | 389 |
| Datasheet | 6 Weeks | - | Horizontal, Through Hole | Through Hole, Horizontal | - | - | Nylon, Polyamide | Polyamide (PA), Nylon | Beryllium Copper | - | Copper | Bulk | - | - | 0.460Lx0.156W 11.68mmx3.96mm | - | - | Active | 1 (Unlimited) | Solder | - | PC Test Point Jack | 1 | Green | - | Female | - | - | - | Right Angle | - | - | - | - | Silver | - | Mating End Insulated | - | - | - | 0.220 5.59mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 5012 Keystone Electronics | 20000 | - | Datasheet | 6 Weeks | Tin | Through Hole | 0.063 (1.60mm) Hole Diameter | 5012 | - | Bronze, Nylon, Silver | Nylon 46, UL 94V-0 | Phosphor Bronze | - | Bronze | Bulk | - | THM | 0.125Diax0.320L 3.18mmx8.13mm | - | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | PC Test Point, Multipurpose | - | White | - | Female | 8536.69.40.40 | - | - | Straight | - | - | 1 | - | Silver | - | Insulated | 1.6 mm | - | 3.18mm | 8.12mm | - | 1.78 mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 5001 Keystone Electronics | 56234 | - | Datasheet | 6 Weeks | Tin | PCB, Through Hole | 0.040 (1.02mm) Hole Diameter | - | - | Bronze, Nylon, Silver | Nylon 46, UL 94V-0 | Phosphor Bronze | - | Bronze | Bulk | - | THM | 0.100Diax0.180L 2.54mmx4.57mm | e4 | yes | Active | 1 (Unlimited) | Through Hole | - | PC Test Point, Miniature | - | Black | - | - | - | - | - | Straight | - | - | - | - | Silver | 1 | Insulated | 1.6 mm | 2.54 mm | 2.54mm | 7.62mm | - | 1.27 mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 5008 Keystone Electronics | 20000 | - | Datasheet | 6 Weeks | Tin | PCB, Through Hole | 0.063 (1.60mm) Hole Diameter | - | - | Bronze, Nylon, Silver | Nylon 46, UL 94V-0 | Phosphor Bronze | - | Bronze | Bulk | - | THM | 0.125Diax0.220L 3.18mmx5.59mm | - | yes | Active | 1 (Unlimited) | Through Hole | - | PC Test Point, Compact | - | Orange | - | - | - | - | - | Straight | - | - | - | - | Silver | 1 | - | - | 3.18 mm | - | 8.89mm | - | 1.78 mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 11006-B Keystone Electronics | 91 |
| Datasheet | 6 Weeks | - | - | - | - | - | PTFE, Polytetrafluoroethylene | Polytetrafluoroethylene (PTFE) | Beryllium Copper | - | - | Bulk | 2008 | 11006 | 0.218Dia 5.54mm | - | - | Active | 1 (Unlimited) | - | - | PC Test Point Jack | - | Black | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | 0.317 8.05mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 6037 Keystone Electronics | 82 |
| Datasheet | 6 Weeks | - | Through Hole, Vertical | Through Hole, Vertical | - | - | Nylon, Polyamide | Polyamide (PA66), Nylon 6/6 | Brass | - | - | Bulk | - | - | 0.187Diax0.312L 4.75mmx7.92mm | - | - | Active | 1 (Unlimited) | Turret | - | PC Test Point Jack | 7 | Red | 1 | Female | - | - | 9.525mm | Straight | 12.7mm | 5A | - | 1.5kV | Silver | - | Mating End Insulated | 3.048 mm | - | 4.76mm | 2.36mm | - | 4.78 mm | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 6050 Keystone Electronics | 2208 |
| Datasheet | 6 Weeks | - | Horizontal, PCB, Through Hole | Through Hole, Horizontal | - | - | Bronze, Nylon, Polyamide, Silver | Polyamide (PA), Nylon | Beryllium Copper | 2.1kV | Copper | Bulk | - | - | 0.208Lx0.156W 5.28mmx3.96mm | - | - | Active | 1 (Unlimited) | Solder | - | PC Test Point Jack | 1 | Black | - | Female | - | 1pF | - | Right Angle | - | 5A | - | 2.1kV | Silver | - | Mating End Insulated | - | - | - | 0.203 5.16mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 5013 Keystone Electronics | 27075 |
| Datasheet | 6 Weeks | Tin | Through Hole | 0.063 (1.60mm) Hole Diameter | - | - | Bronze, Nylon, Silver | Nylon 46, UL 94V-0 | Phosphor Bronze | - | Bronze | Bulk | - | THM | 0.125Diax0.320L 3.18mmx8.13mm | - | yes | Active | 1 (Unlimited) | Through Hole | - | PC Test Point, Multipurpose | - | Orange | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 8.12mm | - | 1.78 mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 1034 Keystone Electronics | 3888 |
| Datasheet | 6 Weeks | - | - | 0.043 (1.09mm) Hole Diameter | - | - | Brass | No Insulation | - | - | - | Bulk | - | - | 0.218Lx0.100W 5.54mmx2.54mm | e3 | - | Active | 1 (Unlimited) | - | - | PC Test Point, Slotted | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 11012-B Keystone Electronics | 193 |
| Datasheet | 6 Weeks | - | - | - | - | - | PTFE, Polytetrafluoroethylene | Polytetrafluoroethylene (PTFE) | Brass | - | - | Bulk | 2011 | 11012 | 0.218Dia 5.54mm | - | - | Active | 1 (Unlimited) | - | - | PC Test Point Jack | - | Black | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | 0.500 12.70mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1030 Keystone Electronics | 10403 |
| Datasheet | 6 Weeks | - | - | 0.035 (0.89mm) Hole Diameter | - | 1 | Brass | No Insulation | - | - | - | Bulk | - | - | 0.114Lx0.075W 2.90mmx1.91mm | - | - | Active | 1 (Unlimited) | - | EAR99 | PC Test Point, Slotted | - | White | - | - | 8536.90.40.00 | - | - | - | - | - | - | - | Tin | - | - | 812.8 μm | - | - | 5.9436mm | 635μm | - | No SVHC | ROHS3 Compliant | - | Lead Free |