- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Type
- Size / Dimension
- Material - Insulation
- Packaging
- Plating
- Material
- Color
- Height
Attribute column
Categories
Test Points
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Weight | Material - Insulation | Material - Body | Contact Finish Mating | Contact Materials | Voltage Rated | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Orientation | Depth | Current Rating | Reference Standard | Number of Contacts | Operating Supply Voltage | Contact Resistance | Max Current Rating | Plating | Number of Ports | Insulation | Hole Diameter | Pin Diameter | Diameter | Height | Thickness | Diameter - Inside | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6041 Keystone Electronics | 370 |
| Datasheet | 6 Weeks | Silver, Tin | Through Hole, Vertical | Through Hole, Vertical | - | - | Nylon, Polyamide | - | - | Polyamide (PA66), Nylon 6/6 | Brass | - | Brass, Silver | - | Bulk | - | - | 0.187Diax0.312L 4.75mmx7.92mm | - | Active | 1 (Unlimited) | Solder | - | PC Test Point Jack | - | - | - | Blue | 1 | Female | - | - | - | - | - | - | - | - | - | Straight | - | 5A | - | - | - | - | - | Silver | - | Mating End Insulated | 3.048 mm | - | 4.76mm | 7.94mm | - | 4.78 mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 5125 Keystone Electronics | 10736 |
| Datasheet | 6 Weeks | - | PCB, Through Hole | 0.063 (1.60mm) Hole Diameter | - | - | Bronze, Nylon, Silver | - | - | Nylon 46, UL 94V-0 | Phosphor Bronze | - | Bronze | - | Bulk | - | THM | 0.125Diax0.320L 3.18mmx8.13mm | - | Active | 1 (Unlimited) | - | EAR99 | PC Test Point, Multipurpose | - | - | - | Brown | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 11.303mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 5118 Keystone Electronics | 11165 | - | Datasheet | 6 Weeks | - | PCB, Through Hole | 0.040 (1.02mm) Hole Diameter | - | - | Bronze, Nylon | - | - | Nylon 46, UL 94V-0 | Phosphor Bronze | - | Bronze | - | Bulk | - | THM | 0.100Diax0.180L 2.54mmx4.57mm | - | Active | 1 (Unlimited) | - | - | PC Test Point, Miniature | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 7.62mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0040.1022 Schurter Inc. | 608 |
| - | 13 Weeks | - | Through Hole | 0.051 (1.30mm) Hole Diameter | - | - | PC, Polycarbonate | - | 485.003642mg | Polycarbonate (PC) | - | - | - | - | Bulk | - | PB | 0.531Lx0.189W 13.50mmx4.80mm | - | Active | Vendor Undefined | Solder | - | PC Test Point Jack | - | 70°C | -25°C | Red | - | - | - | - | - | - | - | - | - | - | - | Straight | 4.8mm | - | - | 2 | - | - | 6.3A | Gold | 1 | Insulated | - | - | - | 0.394 10.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 4951 Keystone Electronics | 3485 |
| Datasheet | 6 Weeks | - | - | 0.055 (1.40mm) Hole Diameter | - | - | Brass, Tin | - | - | No Insulation | Brass | - | - | - | Bulk | - | - | 0.275Lx0.118W 6.99mmx3.00mm | - | Active | 1 (Unlimited) | - | - | PC Test Point, Slotted | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | 635μm | - | - | No SVHC | Non-RoHS Compliant | - | Lead Free | ||
![]() 6069 Keystone Electronics | 7 |
| Datasheet | 6 Weeks | - | Horizontal, Through Hole | Through Hole, Horizontal | - | - | Nylon, Polyamide | - | - | Polyamide (PA), Nylon | Beryllium Copper | - | Copper | - | Bulk | - | - | 0.460Lx0.156W 11.68mmx3.96mm | - | Active | 1 (Unlimited) | Solder | - | PC Test Point Jack | 1 | - | - | Yellow | - | Female | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | Silver | - | Mating End Insulated | - | - | - | 0.220 5.59mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 105-0860-001 Cinch Connectivity Solutions Johnson | 24 |
| - | 7 Weeks | - | Through Hole, Vertical | 0.052 (1.32mm) Hole Diameter | - | - | Nylon, Polyamide | - | - | Polyamide (PA66), Nylon 6/6 | Beryllium Copper | - | Copper | 3.5kV | Bulk | 2002 | - | 0.188Diax0.312L 4.78mmx7.92mm | - | Active | 1 (Unlimited) | Solder | - | PC Test Point Jack | - | - | - | Blue | - | Female | APPLICATION: TEST POINTS | - | - | 3.5kV | - | - | - | - | - | Straight | - | 5A | - | 1 | 3.5kV | - | 5A | Silver | - | Mating End Insulated | - | - | - | - | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() 5120 Keystone Electronics | 12393 |
| Datasheet | 6 Weeks | - | PCB, Through Hole | 0.063 (1.60mm) Hole Diameter | - | - | Bronze, Nylon | - | - | Nylon 46, UL 94V-0 | Phosphor Bronze | - | Bronze | - | Bulk | - | THM | 0.125Diax0.220L 3.18mmx5.59mm | - | Active | 1 (Unlimited) | - | - | PC Test Point, Compact | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 8.89mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 11003-B Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | PTFE, Polytetrafluoroethylene | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | - | - | - | Bulk | 2010 | 11003 | 0.172Dia 4.37mm | - | Active | 1 (Unlimited) | - | - | PC Test Point Jack | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | 0.193 4.90mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 6051 Keystone Electronics | 7 |
| Datasheet | 6 Weeks | - | Horizontal, Through Hole | Through Hole, Horizontal | - | - | Nylon, Polyamide | - | - | Polyamide (PA), Nylon | Beryllium Copper | - | Copper | - | Bulk | - | - | 0.208Lx0.156W 5.28mmx3.96mm | - | Active | 1 (Unlimited) | Solder | - | PC Test Point Jack | 1 | - | - | Yellow | - | Female | - | - | 1pF | - | - | - | - | - | - | Right Angle | - | 5A | - | - | - | - | - | Silver | - | Mating End Insulated | - | - | - | 0.203 5.16mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0040.1101 Schurter Inc. | 493 |
| - | 13 Weeks | - | - | 0.051 (1.30mm) Hole Diameter | - | - | PC, Polycarbonate | Thermoplastic | 459.999362mg | Polycarbonate (PC) | - | NOT SPECIFIED | Brass | - | Bulk | - | PB | 0.591Lx0.157W 15.00mmx4.00mm | - | Active | Vendor Undefined | Solder | - | PC Test Point Jack | - | 70°C | -25°C | Black | - | - | - | - | - | - | NO | NO | NO | GENERAL PURPOSE | - | Right Angle | 15mm | - | UL | - | - | 5mOhm | 10A | Gold | 1 | - | - | 2.2 mm | - | 0.256 6.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 6046 Keystone Electronics | 7 |
| Datasheet | 6 Weeks | Silver, Tin | Through Hole, Vertical | 0.052 (1.32mm) Hole Diameter | - | - | Nylon, Polyamide | - | - | Polyamide (PA66), Nylon 6/6 | Beryllium Copper | - | Brass, Copper | - | Bulk | - | - | 0.187Diax0.312L 4.75mmx7.92mm | - | Active | 1 (Unlimited) | Press-Fit | EAR99 | PC Test Point Jack | 6 | - | - | Green | 1 | Female | - | - | - | - | - | - | - | - | 9.525mm | Straight | - | 5A | - | - | - | - | - | Silver | - | Mating End Insulated | 3.048 mm | - | 4.76mm | - | - | 4.78 mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 6052 Keystone Electronics | 7 |
| Datasheet | 6 Weeks | - | Horizontal, Through Hole | Through Hole, Horizontal | - | - | Nylon, Polyamide | - | - | Polyamide (PA), Nylon | Beryllium Copper | - | Copper | - | Bulk | - | - | 0.208Lx0.156W 5.28mmx3.96mm | - | Active | 1 (Unlimited) | Solder | - | PC Test Point Jack | 1 | - | - | Green | - | Female | - | - | 1pF | - | - | - | - | - | - | Right Angle | - | 5A | - | - | - | - | - | Silver | - | Mating End Insulated | - | - | - | 0.203 5.16mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 5127 Keystone Electronics | 2477 |
| Datasheet | 6 Weeks | - | PCB, Through Hole | 0.063 (1.60mm) Hole Diameter | - | - | Bronze, Nylon, Silver | - | - | Nylon 46, UL 94V-0 | Phosphor Bronze | - | Bronze | - | Bulk | - | THM | 0.125Diax0.320L 3.18mmx8.13mm | - | Active | 1 (Unlimited) | - | - | PC Test Point, Multipurpose | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 11.303mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 5128 Keystone Electronics | 137 | - | Datasheet | 6 Weeks | - | PCB, Through Hole | 0.063 (1.60mm) Hole Diameter | - | - | Bronze, Nylon, Silver | - | - | Nylon 46, UL 94V-0 | Phosphor Bronze | - | Bronze | - | Bulk | - | THM | 0.125Diax0.320L 3.18mmx8.13mm | - | Active | 1 (Unlimited) | - | - | PC Test Point, Multipurpose | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 11.303mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 11009 Keystone Electronics | 111 |
| Datasheet | 6 Weeks | - | - | - | - | - | PTFE, Polytetrafluoroethylene | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | - | - | - | Bulk | 2008 | 11009 | 0.218Dia 5.54mm | - | Active | 1 (Unlimited) | - | - | PC Test Point Jack | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | 0.450 11.43mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 6058 Keystone Electronics | 7 |
| Datasheet | 6 Weeks | - | Horizontal, Through Hole, Vertical | Through Hole, Horizontal | - | - | Nylon, Polyamide | - | - | Polyamide (PA), Nylon | Beryllium Copper | - | Copper | - | Bulk | - | - | 0.410Lx0.156W 10.41mmx3.96mm | yes | Active | 1 (Unlimited) | Solder | - | PC Test Point Jack | 1 | - | - | Green | - | Female | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | Silver | - | Mating End Insulated | - | - | - | 0.203 5.16mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 5018 Keystone Electronics | 79106 |
| Datasheet | 6 Weeks | - | - | Surface Mount | - | - | - | - | - | No Insulation | Phosphor Bronze | - | - | - | Tape & Reel (TR) | - | - | 0.150Lx0.112W 3.81mmx2.84mm | - | Active | 1 (Unlimited) | - | EAR99 | PC Test Point, Compact | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 0.090 2.29mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1046 Keystone Electronics | 4765 |
| Datasheet | 6 Weeks | - | Through Hole | 0.050 (1.27mm) Hole Diameter | - | 1 | Brass, Tin | - | - | No Insulation | Brass | - | - | - | Bulk | - | - | 0.355Lx0.150W 9.02mmx3.81mm | - | Active | 1 (Unlimited) | - | - | PC Test Point, Loop | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 11016 Keystone Electronics | 197 |
| Datasheet | 6 Weeks | - | - | - | 125 | - | PTFE, Polytetrafluoroethylene | - | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | - | - | - | Bulk | 2011 | 11016 | - | - | Active | 1 (Unlimited) | - | - | PC Test Point Jack | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |