- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Type
- Size / Dimension
- Material - Insulation
- Packaging
- Plating
- Material
- Color
- Height
Attribute column
Categories
Test Points
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Material - Body | Contact Materials | Voltage Rated | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | Voltage - Rated DC | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Contacts | Operating Supply Voltage | Max Current Rating | Plating | Number of Ports | Insulation | Hole Diameter | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 105-2207-201 Cinch Connectivity Solutions Johnson | 24 |
| - | 7 Weeks | - | Through Hole, Vertical | 0.052 (1.32mm) Hole Diameter | Nylon | - | - | Polyamide (PA66), Nylon 6/6 | Beryllium Copper | Copper | 3.5kV | Bulk | 2002 | - | 0.188Diax0.312L 4.78mmx7.92mm | Active | 1 (Unlimited) | Solder | - | - | PC Test Point Jack | - | - | Yellow | - | Female | APPLICATION: TEST POINTS | 3.5kV | - | Straight | - | - | 5A | 1 | 3.5kV | 5A | Silver | - | Mating End Insulated | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() M1352-98 Harwin Inc. | In Stock | - | Datasheet | - | - | Horizontal, Through Hole | Through Hole, Horizontal | Nylon, Polyamide | Nylon | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | Copper | - | Bulk | 2002 | - | 0.453Lx0.156W 11.51mmx3.96mm | Obsolete | 1 (Unlimited) | Solder | EAR99 | Plug | PC Test Point Jack | - | - | Black | - | Female | - | - | - | Straight | 3.96mm | - | - | 2 | - | 5A | Gold | 1 | - | - | 0.203 5.16mm | No | - | ROHS3 Compliant | - | ||
![]() M1352-99 Harwin Inc. | In Stock | - | Datasheet | - | Bronze, Gold | Horizontal, Through Hole | Through Hole, Horizontal | Nylon, Polyamide | Nylon | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | Copper | 1.5kV | Bulk | 2002 | - | 0.453Lx0.156W 11.51mmx3.96mm | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | PC Test Point Jack | - | - | Red | - | Female | - | - | - | Straight | 3.96mm | - | 5A | 2 | - | 5A | Gold | 1 | - | - | 0.203 5.16mm | No | - | ROHS3 Compliant | - | ||
![]() 6047 Keystone Electronics | 501 |
| Datasheet | 6 Weeks | Silver, Tin | Through Hole, Vertical | 0.052 (1.32mm) Hole Diameter | Bronze, Nylon, Polyamide, Silver | - | - | Polyamide (PA66), Nylon 6/6 | Beryllium Copper | Brass, Copper | - | Bulk | - | - | 0.187Diax0.312L 4.75mmx7.92mm | Active | 1 (Unlimited) | Turret | - | - | PC Test Point Jack | - | - | Blue | 1 | Female | - | - | 9.525mm | Straight | - | - | 5A | 7 | - | - | Silver | - | Mating End Insulated | 3.048 mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1437355-3 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 19 Weeks | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 5192TR Keystone Electronics | 13342 |
| Datasheet | 6 Weeks | - | - | Surface Mount | - | - | - | Liquid Crystal Polymer (LCP) | Phosphor Bronze | - | - | Tape & Reel (TR) | - | - | 0.118Lx0.098W 3.00mmx2.50mm | Active | 1 (Unlimited) | - | - | - | PC Test Point, Miniature | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 0.098 2.50mm | - | - | - | - | ||
![]() 5190TR Keystone Electronics | 812 |
| Datasheet | 6 Weeks | - | - | Surface Mount | - | - | - | Liquid Crystal Polymer (LCP) | Phosphor Bronze | - | - | Tape & Reel (TR) | - | - | 0.118Lx0.098W 3.00mmx2.50mm | Active | 1 (Unlimited) | - | - | - | PC Test Point, Miniature | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 0.098 2.50mm | - | - | - | - | ||
![]() 5195TR Keystone Electronics | 3326 |
| Datasheet | 6 Weeks | - | - | Surface Mount | - | - | - | Liquid Crystal Polymer (LCP) | Phosphor Bronze | - | - | Tape & Reel (TR) | - | - | 0.118Lx0.098W 3.00mmx2.50mm | Active | 1 (Unlimited) | - | - | - | PC Test Point, Miniature | - | - | Brown | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 0.098 2.50mm | - | - | - | - | ||
![]() 5194TR Keystone Electronics | 239075 |
| Datasheet | 6 Weeks | - | - | Surface Mount | - | - | - | Liquid Crystal Polymer (LCP) | Phosphor Bronze | - | - | Tape & Reel (TR) | - | - | 0.118Lx0.098W 3.00mmx2.50mm | Active | 1 (Unlimited) | - | - | - | PC Test Point, Miniature | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 0.098 2.50mm | - | - | - | - | ||
![]() 5197TR Keystone Electronics | 7498 |
| Datasheet | 6 Weeks | - | - | Surface Mount | - | - | - | Liquid Crystal Polymer (LCP) | Phosphor Bronze | - | - | Tape & Reel (TR) | - | - | 0.118Lx0.098W 3.00mmx2.50mm | Active | 1 (Unlimited) | - | - | - | PC Test Point, Miniature | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 0.098 2.50mm | - | - | - | - | ||
![]() 5199TR Keystone Electronics | 5242 |
| Datasheet | 6 Weeks | - | - | Surface Mount | - | - | - | Liquid Crystal Polymer (LCP) | Phosphor Bronze | - | - | Tape & Reel (TR) | - | - | 0.118Lx0.098W 3.00mmx2.50mm | Active | 1 (Unlimited) | - | - | - | PC Test Point, Miniature | - | - | Purple | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 0.098 2.50mm | - | - | - | - | ||
![]() 5193TR Keystone Electronics | 10386 |
| Datasheet | 6 Weeks | - | - | Surface Mount | - | - | - | Liquid Crystal Polymer (LCP) | Phosphor Bronze | - | - | Tape & Reel (TR) | - | - | 0.118Lx0.098W 3.00mmx2.50mm | Active | 1 (Unlimited) | - | - | - | PC Test Point, Miniature | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 0.098 2.50mm | - | - | - | - | ||
![]() 0040.1211 Schurter Inc. | In Stock | - | - | - | - | Through Hole | 0.051 (1.30mm) Hole Diameter | PC, Polycarbonate | - | 700.006425mg | Polycarbonate (PC) | - | - | - | Bulk | - | PBD | 0.650Lx0.189W 16.50mmx4.80mm | Obsolete | Vendor Undefined | Solder | - | - | PC Test Point Jack | 70°C | -25°C | Black | - | - | - | - | - | Right Angle | 4.8mm | - | 6.3A | 2 | - | 6.3A | Gold | 1 | Insulated | - | 0.315 8.00mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0040.1154 Schurter Inc. | In Stock | - | Datasheet | - | - | Through Hole | 0.051 (1.30mm) Hole Diameter | PC, Polycarbonate | - | - | Polycarbonate (PC) | - | - | - | Bulk | - | PB | 0.650Lx0.157W 16.50mmx4.00mm | Obsolete | Vendor Undefined | Solder | - | - | PC Test Point Jack | 70°C | -25°C | Blue | - | - | - | - | - | Right Angle | - | - | - | 2 | - | 6.3A | Gold | - | - | - | 0.354 9.00mm | No | - | ROHS3 Compliant | - | ||
![]() 0943285001 Molex | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | - | - | - | No Insulation | Beryllium Copper | - | - | Tape & Reel (TR) | - | 94328 | 0.177Lx0.031W 4.50mmx0.80mm | Active | 1 (Unlimited) | - | - | - | PC Test Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 0.071 1.80mm | - | - | ROHS3 Compliant | - | ||
![]() 5196TR Keystone Electronics | 14155 |
| Datasheet | 6 Weeks | - | - | Surface Mount | - | - | - | Liquid Crystal Polymer (LCP) | Phosphor Bronze | - | - | Tape & Reel (TR) | - | - | 0.118Lx0.098W 3.00mmx2.50mm | Active | 1 (Unlimited) | - | - | - | PC Test Point, Miniature | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 0.098 2.50mm | - | - | - | - | ||
![]() 5198TR Keystone Electronics | 9646 |
| Datasheet | 6 Weeks | - | - | Surface Mount | - | - | - | Liquid Crystal Polymer (LCP) | Phosphor Bronze | - | - | Tape & Reel (TR) | - | - | 0.118Lx0.098W 3.00mmx2.50mm | Active | 1 (Unlimited) | - | - | - | PC Test Point, Miniature | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 0.098 2.50mm | - | - | - | - | ||
![]() 0040.1281 Schurter Inc. | In Stock | - | Datasheet | - | - | Through Hole | 0.051 (1.30mm) Hole Diameter | PC, Polycarbonate | - | - | Polycarbonate (PC) | - | - | - | Bulk | - | PBD | 0.650Lx0.189W 16.50mmx4.80mm | Obsolete | Vendor Undefined | Solder | - | - | PC Test Point Jack | - | - | Black | - | - | - | - | - | Right Angle | - | - | - | 1 | - | - | Gold | - | - | - | 0.315 8.00mm | No | - | ROHS3 Compliant | - | ||
![]() 0040.1213 Schurter Inc. | In Stock | - | - | - | - | - | 0.051 (1.30mm) Hole Diameter | PC, Polycarbonate | - | - | Polycarbonate (PC) | - | - | - | Bulk | - | PBD | 0.650Lx0.189W 16.50mmx4.80mm | Obsolete | Vendor Undefined | - | - | - | PC Test Point Jack | - | - | Green | - | - | - | - | - | - | - | unknown | - | - | - | - | Gold | - | - | - | 0.315 8.00mm | - | - | ROHS3 Compliant | - | ||
![]() 0040.1282 Schurter Inc. | In Stock | - | Datasheet | - | - | - | 0.051 (1.30mm) Hole Diameter | PC, Polycarbonate | - | - | Polycarbonate (PC) | - | - | - | Bulk | - | PBD | 0.650Lx0.189W 16.50mmx4.80mm | Obsolete | Vendor Undefined | - | - | - | PC Test Point Jack | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 0.315 8.00mm | - | - | ROHS3 Compliant | Lead Free |