- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Type
- Size / Dimension
- Material - Insulation
- Packaging
- Plating
- Material
- Color
- Height
Attribute column
Categories
Test Points
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Material - Insulation | Material - Body | Contact Materials | Voltage Rated | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Current Rating | Number of Contacts | Operating Supply Voltage | Max Current Rating | Plating | Number of Ports | Insulation | Hole Diameter | Diameter | Height | Thickness | Diameter - Inside | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 11012-R Keystone Electronics | 42 |
| Datasheet | 6 Weeks | - | - | - | - | PTFE, Polytetrafluoroethylene | - | Polytetrafluoroethylene (PTFE) | Brass | - | - | Bulk | 2011 | 11012 | 0.218Dia 5.54mm | - | Active | 1 (Unlimited) | - | - | PC Test Point Jack | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 0.500 12.70mm | - | - | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 11009-B Keystone Electronics | 40 |
| Datasheet | 6 Weeks | - | - | - | - | PTFE, Polytetrafluoroethylene | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | - | - | Bulk | 2008 | 11009 | 0.218Dia 5.54mm | - | Active | 1 (Unlimited) | - | - | PC Test Point Jack | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 0.450 11.43mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1036 Keystone Electronics | 19378 |
| Datasheet | 6 Weeks | - | 0.044 (1.12mm) Hole Diameter | - | - | Brass, Tin | - | No Insulation | Brass | - | - | Bulk | - | - | 0.275Lx0.093W 6.99mmx2.36mm | yes | Active | 1 (Unlimited) | Solder | EAR99 | PC Test Point, Slotted | - | - | - | - | - | 8536.90.40.00 | - | - | Straight | 2.36mm | - | - | - | - | Tin | 1 | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 11005 Keystone Electronics | 524 |
| Datasheet | 6 Weeks | - | - | - | - | PTFE, Polytetrafluoroethylene | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | - | - | Bulk | 2008 | 11005 | 0.218Dia 5.54mm | - | Active | 1 (Unlimited) | - | - | PC Test Point Jack | - | White | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 0.350 8.89mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5027 Keystone Electronics | 3213 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount, Through Hole | - | - | - | - | No Insulation | Phosphor Bronze | Bronze | - | Cut Tape (CT) | - | - | 0.132Lx0.299W 3.35mmx0.76mm | - | Active | 1 (Unlimited) | - | - | PC Test Point, Miniature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | 0.120 3.05mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 11003-R Keystone Electronics | 29 |
| Datasheet | 6 Weeks | - | - | - | - | PTFE, Polytetrafluoroethylene | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | - | - | Bulk | 2010 | 11003 | 0.172Dia 4.37mm | - | Active | 1 (Unlimited) | - | EAR99 | PC Test Point Jack | - | Red | - | - | - | 8536.61.00.00 | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 0.193 4.90mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 5126 Keystone Electronics | 721 | - | Datasheet | 6 Weeks | PCB | 0.063 (1.60mm) Hole Diameter | - | - | Nylon | - | Nylon 46, UL 94V-0 | Phosphor Bronze | Bronze | - | Bulk | 2008 | THM | 0.125Diax0.320L 3.18mmx8.13mm | - | Active | 1 (Unlimited) | - | - | PC Test Point, Multipurpose | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 105-0851-001 Cinch Connectivity Solutions Johnson | 1957 |
| Datasheet | 7 Weeks | - | 0.052 (1.32mm) Hole Diameter | - | - | Nylon, Polyamide | - | Polyamide (PA66), Nylon 6/6 | Beryllium Copper | Copper | 3.5kV | Bulk | 2002 | - | 0.188Diax0.312L 4.78mmx7.92mm | - | Active | 1 (Unlimited) | Solder | - | PC Test Point Jack | - | White | - | Male | APPLICATION: TEST POINTS | - | - | - | - | - | 5A | - | 3.5kV | - | Silver | - | Insulated | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 5129 Keystone Electronics | 4702 |
| Datasheet | 6 Weeks | PCB, Through Hole | 0.063 (1.60mm) Hole Diameter | - | - | Bronze, Nylon, Silver | - | Nylon 46, UL 94V-0 | Phosphor Bronze | Bronze | - | Bulk | 2008 | THM | 0.125Diax0.320L 3.18mmx8.13mm | - | Active | 1 (Unlimited) | - | - | PC Test Point, Multipurpose | - | Purple | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 11013-R Keystone Electronics | 474 |
| Datasheet | 6 Weeks | Horizontal | - | - | - | PTFE, Polytetrafluoroethylene | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | - | - | Bulk | 2011 | 11013 | 0.218Diax0.689L 5.54mmx17.5mm | - | Active | 1 (Unlimited) | - | - | PC Test Point Jack | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 0.343 8.72mm | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 680 Keystone Electronics | 5988 |
| Datasheet | 6 Weeks | PCB, Through Hole | 0.062 (1.57mm) Hole Diameter | 015 | - | Brass | - | No Insulation | - | - | - | Bulk | - | - | 0.546Lx0.312W 13.87mmx7.92mm | - | Active | 1 (Unlimited) | Solder | EAR99 | PC Test Point, Loop | - | - | - | - | - | 8536.90.40.00 | - | - | Straight | - | - | - | - | - | Tin | - | Non-Insulated | - | - | 18.2372mm | - | 3.3 mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 5121 Keystone Electronics | 12955 |
| Datasheet | 6 Weeks | PCB, Through Hole | 0.063 (1.60mm) Hole Diameter | - | - | Bronze, Nylon | - | Nylon 46, UL 94V-0 | Phosphor Bronze | Bronze | - | Bulk | - | THM | 0.125Diax0.220L 3.18mmx5.59mm | - | Active | 1 (Unlimited) | - | - | PC Test Point, Compact | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | 8.89mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 11010-B Keystone Electronics | 29 |
| Datasheet | 6 Weeks | - | - | - | - | PTFE, Polytetrafluoroethylene | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | - | - | Bulk | 2008 | 11010 | 0.219Dia 5.56mm | - | Active | 1 (Unlimited) | - | - | PC Test Point Jack | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 0.317 8.05mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 11015-B Keystone Electronics | 46 |
| Datasheet | 6 Weeks | - | - | - | - | PTFE, Polytetrafluoroethylene | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Polytetrafluoroethylene | - | Bulk | 2011 | 11015 | 0.218Diax0.378L 5.54mmx9.60mm | - | Active | 1 (Unlimited) | - | - | PC Test Point Jack | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 0.405 10.29mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 6036 Keystone Electronics | 906 |
| Datasheet | 6 Weeks | Through Hole, Vertical | Through Hole, Vertical | - | - | Nylon, Paper, Polyamide | - | Polyamide (PA66), Nylon 6/6 | Brass | - | - | Bulk | - | - | 0.187Diax0.312L 4.75mmx7.92mm | - | Active | 1 (Unlimited) | Turret | EAR99 | PC Test Point Jack | 6 | White | 1 | Female | - | - | - | 9.525mm | Straight | - | 5A | - | 1.5kV | - | Silver | - | Mating End Insulated | 3.048 mm | 4.76mm | 2.36mm | - | 4.78 mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 11007 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | 120 | - | PTFE, Polytetrafluoroethylene | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | - | - | Bulk | 2008 | 11007 | 0.218Dia 5.54mm | - | Active | 1 (Unlimited) | - | - | PC Test Point Jack | - | White | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 0.317 8.05mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 11010 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | PTFE, Polytetrafluoroethylene | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | - | - | Bulk | 2008 | 11010 | 0.219Dia 5.56mm | - | Active | 1 (Unlimited) | - | EAR99 | PC Test Point Jack | - | White | - | - | - | 8536.61.00.00 | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 0.317 8.05mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 11010-R Keystone Electronics | 29 |
| Datasheet | 6 Weeks | - | - | - | - | PTFE, Polytetrafluoroethylene | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | - | - | Bulk | 2008 | 11010 | 0.219Dia 5.56mm | - | Active | 1 (Unlimited) | - | EAR99 | PC Test Point Jack | - | Red | - | - | - | 8536.61.00.00 | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 0.317 8.05mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1035 Keystone Electronics | 21866 |
| Datasheet | 6 Weeks | PCB, Through Hole | 0.039 (1.00mm) Hole Diameter | - | 1 | Brass, Tin | - | No Insulation | Brass | - | - | Bulk | - | - | 0.218Lx0.100W 5.54mmx2.54mm | - | Active | 1 (Unlimited) | Solder | - | PC Test Point, Slotted | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | 1.524 mm | - | 8.509mm | 508μm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 105-0856-001 Cinch Connectivity Solutions Johnson | 2351 |
| - | 7 Weeks | Cable, Through Hole, Vertical | 0.052 (1.32mm) Hole Diameter | - | - | Nylon, Polyamide | Nylon | Polyamide (PA66), Nylon 6/6 | Beryllium Copper | Copper | 3.5kV | Bulk | 2002 | - | 0.188Diax0.312L 4.78mmx7.92mm | - | Active | 1 (Unlimited) | Solder | - | PC Test Point Jack | - | Orange | - | Female | APPLICATION: TEST POINTS | - | 3.5kV | - | Straight | - | 5A | 1 | 3.5kV | 5A | Silver | - | Mating End Insulated | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | Lead Free |