- Manufacturer
- Series
- Type
- Features
- Mfr
- Package
- Product Status
- Manufacturer
- Width
- Height
- Length
- Weight
- RoHS
Attribute column
Categories
Thermometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Country of Origin | Dimensions | Emissivity | Interface Type | Low Battery Indication | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Power Source | Product Status | Rechargeable | Series | Type | Input Type | Response Time | Temperature Range | Includes | Sensor Type | Display Type | Battery Cell Size | Features | Probe Type | Temperature Display | Battery Type | Repeatability | Display Style | Number of Input Channels | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RAYMTFSU FLUKE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRT225-NIST Triplett | In Stock | - | - | - | - | - | - | - | - | - | Triplett | - | Retail Package | - | Active | - | - | Handheld, Gun | Infrared | - | -4 ~ 752°F (-20 ~ 400°C) | Battery, Calibration Certificate | - | LCD | AA (2) | Auto Off, Backlight, Hold | - | C°/F° | - | - | - | - | - | - | - | ||
![]() PT-104 Pico Technology | In Stock | - | - | - | - | - | - | Ethernet, USB | - | +70°C | - | 0°C | - | USB | - | - | - | - | - | - | - | - | pt1000 | - | - | - | - | - | - | - | - | 4 | - | - | - | ||
![]() COMPACT DSP Greenlee Tempo | In Stock | - | - | 300g | - | 235 x 75 x 53mm | - | - | Yes | +40°C | - | -5°C | - | Battery | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9V | - | - | - | 53mm | 235mm | 75mm | ||
![]() MTM-304 MATRIX Industries | In Stock | - | - | - | - | - | - | - | - | - | MATRIX TECHNOLOGY INC. | - | Bulk | - | Active | - | MTM-300 | Handheld, Gun | Infrared; Thermocouple | - | -58 ~ 1616°F (-50 ~ 880°C) | - | - | - | AAA (2) | Auto Off, Backlight | K | C°/F° | - | - | - | - | - | - | - | ||
![]() TMP60-NIST Triplett | In Stock | - | - | - | - | - | - | - | - | - | Triplett | - | Box | - | Active | - | - | Handheld | Thermocouple | - | -346 ~ 2502°F (-210 ~ 1372°C) | Battery, Calibration Certificate | - | LCD | AAA (3) | Auto Off, Min/Max/Ave, Hold, T1/T2/T1-T2 | J, K | C°/F° | - | - | - | - | - | - | - | ||
![]() DT300 FLUKE | In Stock | - | - | - | - | - | - | - | - | - | Fluke Electronics | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P19W FLUKE | In Stock | - | - | - | - | - | - | - | - | - | Fluke Electronics | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG-IVF-KIT DIGITRON | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P125/RS FLUKE | In Stock | - | - | - | - | - | - | - | - | - | Fluke Electronics | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLUKE 1732/INTL FLUKE | In Stock | - | - | - | - | - | - | Bluetooth, USB A, USB Mini, Wi-Fi | - | +50°C | - | -10°C | - | Battery | - | - | - | - | - | - | - | - | - | LCD | - | - | - | - | Rechargeable Lithium-Ion | - | - | - | - | - | - | ||
![]() FLUKE-1734/INTL FLUKE | In Stock | - | - | - | - | - | - | Bluetooth, USB A, USB Mini, Wi-Fi | - | +50°C | - | -10°C | - | Battery | - | - | - | - | - | - | - | - | - | LCD | - | - | - | - | Rechargeable Lithium-Ion | - | - | - | - | - | - | ||
![]() IRC100 FLUKE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Fluke 61 IRTherometr FLUKE | In Stock | - | - | - | 156 | - | Fixed at 0.95 | - | - | - | - | - | - | - | - | No | - | - | - | <=0.5 second (95 % of reading) | -18 to 275 ºC (-0 to 525 ºF) | - | - | - | - | - | - | - | 9-Volt | ±0.5 % or ² ±1 °C (±2 °F), whichever is greater | Digital | - | - | - | - | ||
![]() IR-710 FLUKE | In Stock | - | - | - | 156 | - | 0.95 | - | - | - | - | - | - | - | - | No | - | - | - | 500ms | 0°F to 716°F, -18°C to 380°C | - | - | - | - | - | - | - | 9-Volt | ±0.5% of reading or ±1°F (±0.5°C), which greater | Color LCD | - | - | - | - | ||
![]() IR-450 FLUKE | In Stock | - | - | - | 156 | - | 0.95 | - | - | - | - | - | - | - | - | No | - | - | - | 0.5 | -30°C to 500°C (-22°F to 932°F) | - | - | - | - | - | - | - | 1.5V-AAA | ±1°C or ±0.5% of reading, whichever is greater | LCD | - | - | - | - | ||
![]() TMD-53 FLUKE | In Stock | - | - | - | 158 | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 2.5 | -346 °F to 2501 °F (-210 °C to 1372 °C) | - | - | - | - | - | - | - | 1.5V-AAA | - | LCD | - | - | - | - | ||
![]() TMD90A FLUKE | In Stock | - | - | - | 156 | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 1 | -328 °F to 3200 °F (-200 °C to 1760 °C) | - | - | - | - | - | - | - | 9-Volt | - | LCD | - | - | - | - | ||
![]() IR-712 FLUKE | In Stock | - | - | - | 156 | - | Digitally adjustable from 0.10 to 1.00 by 0.01 | - | - | - | - | - | - | - | - | No | - | - | - | 250ms | 0°F to 1022°F, -18°C to 550°C | - | - | - | - | - | - | - | 9-Volt | ±0.5% of reading or ±1°F (±0.5°C), which greater | Color LCD | - | - | - | - | ||
![]() Fluke-63 IR Thermter FLUKE | In Stock | - | - | - | 156 | - | Pre-set at 0.95 | - | - | - | - | - | - | - | - | No | - | - | - | - | -32 to 535 °C (-25 to 999 °F) | - | - | - | - | - | - | - | 9-Volt | ±0.5 % or ² ±1 °C (±2 °F), whichever is greater | Color LCD | - | - | - | - |