- Manufacturer
- Series
- Type
- Features
- Mfr
- Package
- Product Status
- Manufacturer
- Width
- Height
- Length
- Weight
- RoHS
Attribute column
Categories
Thermometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Surface Mount Land Size | Accuracy ± °C | Ambient temperature | Basic accuracy | Bluetooth interface | Calibrated to | Connections | Degree of protection (IP) | Dim | Lifetime @ Temp. | Max. temperature | Mfr | Min. temperature | Package | Power supply (details) | Product Status | RoHS | Temperature reading range | Temperature reading range (max.) | Temperature reading range (min.) | Voltage Rated | With touch screen | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Composition | Applications | Capacitance | Voltage - Supply | Output | Termination Style | Output Type | ESR (Equivalent Series Resistance) | Lead Spacing | Note | Polarization | Input Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Temperature Range | Includes | Display Type | Maximum Pressure | Ethernet | Battery Cell Size | Features | Probe Type | Temperature Display | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0603683100 Robert Bosch | In Stock | - | - | - | - | - | 0.22kg | - | 1.8°C | - | 1.8% | - | Manufacturers standards (no certificate) | - | - | (L x W x H) 146 x 236 x 74 mm | - | 500°C | - | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface temperature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74mm | - | 146mm | 236mm | - | ||
![]() E5GN-C1T-C AC100-240 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 2.5mm System | - | - | - | - | Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E5GN-C1TD-C AC/DC24 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT-205 ECG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ECG | - | Bag | - | Active | Compliant | - | - | - | - | - | - | - | - | 1 % | - | 20 ppm/°C | 82 Ω | Wire resistor | - | - | - | - | - | - | - | - | - | - | Probe | - | - | - | - | - | -58°F ~ 302°F (-50°C ~ 150°C) | Battery, Case, Manual | LCD | - | - | 9V | - | Penetration | C°/F° | - | - | - | - | - | |||
![]() 5206249 FLUKE | In Stock | - | - | Through Hole | Radial, Can | - | 720g | - | - | -10 - 50 | - | No | - | USB | IP54 | (L x W x H) 26.7 x 10.1 x 14.5 cm | - | - | EPCOS - TDK Electronics | - | Bulk | Mains operation with supplied power supply (100 V to 240 V, 50/60 Hz) | Obsolete | - | -20 up to +400 °C | +400°C | -20°C | 35 V | Yes | -55°C ~ 105°C | B41858 | - | ±20% | - | - | FLK-TIS20+ MAX 9HZ | - | - | Automotive | 680 µF | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 14.5cm | - | 26.7cm | 10.1cm | AEC-Q200 | ||
![]() FLK-VT04-MAINT-KIT FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLK-T3000FC FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLUKE-FP-PLUS FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLUKE-63 FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLUKE-59 MAXNA FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLUKE-572-2 FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLUKE-54-2 B-60HZ FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TBI100-254.146.15T Bourns | In Stock | - | - | - | Module Cube | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | -- | - | - | Active | - | - | - | - | - | - | 5.5 V ~ 30 V | 0 V ~ 5 V | Connector | Analog, RS-485 | - | - | - | - | - | ±0.05% | 10 PSI (68.95 kPa) | Vented Gauge | Barbed, Threaded | Female - 1/8 (3.18mm) Swagelok™, Male - 0.13 (3.18mm) Tube | - | - | - | 30 PSI (206.84 kPa) | - | - | -- | - | - | - | - | - | - | - | ||
![]() TBI100-254.144.14T Bourns | In Stock | - | - | - | Cylinder | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | MediaSensor™ | - | - | Active | - | - | - | - | - | - | 8 V ~ 30 V | 4 mA ~ 20 mA | Cable 3 | Analog Current | - | - | - | - | - | ±0.5% | 3000 PSI (20684.27 kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | - | - | -- | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | ||
![]() TB100-212.152.20T Bourns | In Stock | - | - | - | Module Cube | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | -- | - | - | Active | - | - | - | - | - | - | 5.5 V ~ 30 V | 0 V ~ 5 V | Connector | Analog, RS-232 | - | - | - | - | - | ±0.05% | ±20 PSI (±137.9 kPa) | Differential | Barbed, Filtered | Male - 0.13 (3.18mm) Tube, Filter | - | - | - | ±60 PSI (±413.69 kPa) | - | - | -- | - | - | - | - | - | - | - | ||
![]() TBI100-254.147.14T Bourns | In Stock | - | - | - | Module Cube | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | -- | - | - | Active | - | - | - | - | - | - | 5.5 V ~ 30 V | 0 V ~ 5 V | Connector | Analog, RS-485 | - | - | - | - | - | ±0.05% | ±10 PSI (±68.95 kPa) | Differential | Barbed, Filtered | Male - 0.13 (3.18mm) Tube, Filter | - | - | - | ±30 PSI (±206.84 kPa) | - | - | -- | - | - | - | - | - | - | - | ||
![]() TB100-212.156.14T Bourns | In Stock | - | - | - | Module Cube | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | -- | - | - | Active | - | - | - | - | - | - | 5.5 V ~ 30 V | 0 V ~ 5 V | Connector | Analog, RS-485 | - | - | - | - | - | ±0.05% | ±5 PSI (±34.47 kPa) | Differential | Barbed, Threaded | Female - 1/8 (3.18mm) Swagelok™, Male - 0.13 (3.18mm) Tube | - | - | - | ±15 PSI (±103.42 kPa) | - | - | -- | - | - | - | - | - | - | - | ||
![]() TB100-212.154.14T Bourns | In Stock | - | - | - | Module Cube | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | -- | - | - | Active | - | - | - | - | - | - | 5.5 V ~ 30 V | 0 V ~ 5 V | Connector | Analog, RS-485 | - | - | - | - | - | ±0.05% | ±50 PSI (±344.74 kPa) | Differential | Filtered | Filter, Dual | - | - | - | ±150 PSI (±1034.21 kPa) | - | - | -- | - | - | - | - | - | - | - | ||
![]() TB100-212.156.11T Bourns | In Stock | - | - | - | Cylinder | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 80°C | PS85 | - | - | Active | - | - | - | - | - | - | 10.8 V ~ 30 V | -- | Cable | NPN - Open Collector | - | - | - | - | - | ±3% | 14.5 PSI (100 kPa) | Absolute | Threaded | Female - M5 | - | - | - | 29.01 PSI (200 kPa) | - | - | Temperature Compensated | - | - | - | - | - | - | - | ||
![]() TB100-212.152.11T Bourns | In Stock | - | - | - | Cylinder | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 80°C | PS85 | - | - | Active | - | - | - | - | - | - | 10.8 V ~ 30 V | -- | Cable | PNP - Open Collector | - | - | - | - | - | ±3% | -14.5 ~ 145.04 PSI (-100 ~ 1000 kPa) | Gauge | Threaded | -- | - | - | - | 290.08 PSI (2000 kPa) | - | - | Temperature Compensated | - | - | - | - | - | - | - |