- Manufacturer
- Series
- Type
- Features
- Mfr
- Package
- Product Status
- Manufacturer
- Width
- Height
- Length
- Weight
- RoHS
Attribute column
Categories
Thermometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Weight | Maximum Operating Temperature | Minimum Operating Temperature | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Programmable | Range | RoHS | Standard Frequency | Operating Temperature | Packaging | Series | Part Status | Type | Min Operating Temperature | Applications | Voltage - Supply | Supply Voltage | Frequency Stability | Output | Termination Style | Number of Outputs | Output Type | Symmetry-Max | Load Capacitance | Input Type | Accuracy | Size | Operating Pressure | Pressure Type | Port Style | Resolution | Port Size | Maximum Pressure | Features | Probe Type | Battery Type | Height | Length | Width | REACH SVHC |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FLK-VT04 FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TB100-211.152.12T Bourns | In Stock | - | - | Module Cube | -- | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | -- | Active | - | - | - | 5.5 V ~ 30 V | - | - | 0 V ~ 5 V | Connector | - | Analog, RS-485 | - | - | - | ±0.05% | - | ±2 PSI (±13.79 kPa) | Differential | Barbed, Filtered | - | Male - 0.13 (3.18mm) Tube, Filter | ±6 PSI (±41.37 kPa) | -- | - | - | - | - | - | - | ||
![]() TB100-211.152.14T Bourns | In Stock | - | - | Module Cube | -- | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | -- | Active | - | - | - | 5.5 V ~ 30 V | - | - | 0 V ~ 5 V | Connector | - | Analog, RS-485 | - | - | - | ±0.05% | - | 20 PSI (137.9 kPa) | Vented Gauge | Threaded | - | Female - 1/8 (3.18mm) Swagelok™, Dual | 60 PSI (413.69 kPa) | -- | - | - | - | - | - | - | ||
![]() TB100-212.152.51T Bourns | In Stock | - | - | Module Cube | -- | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | -- | Active | - | - | - | 5.5 V ~ 30 V | - | - | 0 V ~ 5 V | Connector | - | Analog, RS-485 | - | - | - | ±0.05% | - | ±20 PSI (±137.9 kPa) | Differential | Barbed, Filtered | - | Male - 0.13 (3.18mm) Tube, Filter | ±60 PSI (±413.69 kPa) | -- | - | - | - | - | - | - | ||
![]() TB100-211.156.20T Bourns | In Stock | - | - | Cylinder | -- | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | MediaSensor™ | Active | - | - | - | 8 V ~ 30 V | - | - | 4 mA ~ 20 mA | Cable 3 | - | Analog Current | - | - | - | ±0.5% | - | 300 PSI (2068.43 kPa) | Sealed Gauge | Threaded | - | Female - 7/16 (11.11mm) UNF | -- | Amplified Output, Temperature Compensated | - | - | - | - | - | - | ||
![]() TB100-211.152.11T Bourns | In Stock | - | - | Module Cube | -- | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | -- | Active | - | - | - | 5.5 V ~ 30 V | - | - | 0 V ~ 5 V | Connector | - | Analog, RS-485 | - | - | - | ±0.05% | - | ±10 PSI (±68.95 kPa) | Differential | Filtered | - | Filter, Dual | ±30 PSI (±206.84 kPa) | -- | - | - | - | - | - | - | ||
![]() TBI100-254.147.13T Bourns | In Stock | - | - | Cylinder | -- | - | - | - | - | - | - | - | - | - | - | -20°C ~ 80°C | - | PS85 | Active | - | - | - | 10.8 V ~ 30 V | - | - | -- | Cable | - | PNP - Open Collector | - | - | - | ±3% | - | 14.5 PSI (100 kPa) | Absolute | Threaded | - | Female - M5 | 29.01 PSI (200 kPa) | Temperature Compensated | - | - | - | - | - | - | ||
![]() TBI100-254.146.20T Bourns | In Stock | - | - | Cylinder | -- | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | - | PA-830 | Active | - | - | - | 12 V ~ 24 V | - | - | 1 V ~ 5 V | Cable | - | Analog Voltage | - | - | - | ±0.05% | - | 142.28 PSI (981 kPa) | Gauge | Threaded | - | -- | 284.42 PSI (1961 kPa) | Temperature Compensated | - | - | - | - | - | - | ||
![]() TBI100-254.144.15T Bourns | In Stock | - | - | Cylinder | -- | - | - | - | - | - | - | - | - | - | - | -20°C ~ 80°C | - | PS85 | Active | - | - | - | 10.8 V ~ 30 V | - | - | -- | Cable | - | PNP - Open Collector | - | - | - | ±3% | - | -14.5 ~ 145.04 PSI (-100 ~ 1000 kPa) | Gauge | Threaded | - | -- | 290.08 PSI (2000 kPa) | Temperature Compensated | - | - | - | - | - | - | ||
![]() TB100-211.154.20T Bourns | In Stock | - | - | Module Cube | -- | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | -- | Active | - | - | - | 5.5 V ~ 30 V | - | - | 0 V ~ 5 V | Connector | - | Analog, RS-485 | - | - | - | ±0.05% | - | ±5 PSI (±34.47 kPa) | Differential | Threaded | - | Female - 1/8 (3.18mm) Swagelok™, Dual | ±15 PSI (±103.42 kPa) | -- | - | - | - | - | - | - | ||
![]() TBI100-254.146.14T Bourns | In Stock | - | - | Cylinder | -- | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | MediaSensor™ | Active | - | - | - | 5V | - | - | 0.5 V ~ 4.5 V | Cable 3 | - | Analog Voltage | - | - | - | ±0.5% | - | 75 PSI (517.11 kPa) | Absolute | Threaded | - | Male - M10 x 1.0 | -- | Amplified Output, Temperature Compensated | - | - | - | - | - | - | ||
![]() TB100-212.156.12T Bourns | In Stock | - | - | Module Cube | -- | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | -- | Active | - | - | - | 5.5 V ~ 30 V | - | - | 0 V ~ 5 V | Connector | - | Analog, RS-485 | - | - | - | ±0.05% | - | 1 PSI (6.89 kPa) | Vented Gauge | Barbed | - | Male - 0.13 (3.18mm) Tube, Dual | 3 PSI (20.68 kPa) | -- | - | - | - | - | - | - | ||
![]() TBI100-254.144.51T Bourns | In Stock | - | - | Module Cube | -- | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | -- | Active | - | - | - | 5.5 V ~ 30 V | - | - | 0 V ~ 5 V | Connector | - | Analog, RS-485 | - | - | - | ±0.05% | - | 2 PSI (13.79 kPa) | Vented Gauge | Barbed, Filtered | - | Male - 0.13 (3.18mm) Tube, Filter | 6 PSI (41.37 kPa) | -- | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | Module Cube | -- | - | +55°C | -10°C | - | - | - | - | -99 → +1700 (Thermocouple) °C, -99 → +850 (Platinum Resistance Thermometer) °C | - | - | -55°C ~ 110°C | - | PPT2 | Active | - | - | - | 6 V ~ 34 V | 100 → 240 V ac | - | 0 V ~ 5 V | Connector | 1 | Analog, RS-232 | - | - | Platinum Resistance Thermometer, Thermocouple | ±0.075% | 48 x 48mm | 500 PSI (3447.38 kPa) | Absolute | Threaded | - | Female - 1/8 (3.18mm) Swagelok™ | 600 PSI (4136.85 kPa) | -- | - | - | - | - | - | - | ||
![]() A--40-70C-4-1/2 Omega Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FM35 DIGITRON | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Food Industry | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 °C | - | - | - | - | 9V | - | - | - | Unknown | ||
![]() FM25 DIGITRON | In Stock | - | - | QFN | - | 137g | - | - | 1.98(V) | 1.62(V) | -40C to 85C | No | - | - | 32.768 | - | Bulk | - | - | CLOCK OSCILLATOR | - | Multipurpose | - | - | ±20(ppm) | - | - | - | - | 55(%) | 15(pF) | - | - | - | - | - | - | 1 °C | - | - | - | PT100 | AA, AAA | - | - | - | - | ||
![]() 2006T DIGITRON | In Stock | - | - | - | - | 180 g | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | -10 °C | Multipurpose | - | - | - | - | - | - | - | - | - | - | 0.2 % | - | - | - | - | 0.1 °C | - | - | - | T | AA | 155 mm | 155 mm | 67 mm | Unknown | ||
![]() 3208I.S DIGITRON | In Stock | - | - | - | - | 250 g | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2 % | - | - | - | - | - | - | - | - | - | - | 140 mm | - | 70 mm | Unknown | ||
![]() FM10 DIGITRON | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |