- Manufacturer
- Series
- Type
- Color
- Manufacturer
- Length
- Mfr
- Product Status
- Package
- Insulation
- Material
- Termination
- Material - Insulation
Attribute column
Categories
Test Clips - Alligator, Crocodile, Heavy Duty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Material | Weight | Material - Insulation | Body Material | Contact Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Color | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Reach Compliance Code | Current Rating | Number of Contacts | Housing Color | Max Current Rating | Plating | Number of Ports | Insulation | Quantity | Jaw Opening | Height | Length | Width | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BU-124 Mueller Electric Co | 69 |
| Datasheet | 2 Weeks | - | - | Steel | - | - | - | - | - | - | 2017 | BU | - | Active | 1 (Unlimited) | Lug | - | - | Clamp | - | - | - | 150A | - | - | - | - | - | - | Zinc | - | Non-Insulated | 1 Piece | - | - | 3.500 88.90mm | - | - | - | RoHS Compliant | - | - | ||
![]() BU-60 Mueller Electric Co | 1714 |
| Datasheet | 2 Weeks | - | Cable | - | 113.398093g | - | - | Steel | - | - | 2005 | BU | yes | Active | 1 (Unlimited) | Crimp or Solder | - | Clip | Alligator | Natural | - | - | - | Straight | - | 10A | 1 | - | 10A | Nickel | - | Non-Insulated | 1 Piece | 0.310 (7.87mm) | 6.35mm | 1.970 50.04mm | 4.064mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() BU-652-0 Mueller Electric Co | 39 |
| Datasheet | 38 Weeks | Nickel | Clip | Steel | - | Polyamide (PA), Nylon, Glass Filled | - | Steel | 150V 300V | - | 2006 | BU | - | Active | 1 (Unlimited) | Banana, Female Socket (Jack) | - | Clip | Alligator, Safety | Black | - | - | 20A | - | - | 20A | - | - | - | Nickel | - | Insulated | 1 Piece | 0.270 (6.86mm) | - | 3.230 82.04mm | - | - | Unknown | RoHS Compliant | - | CAT II 300V, CAT III 150V, IEC 1010 | ||
![]() BU-652-2 Mueller Electric Co | 19 |
| Datasheet | 31 Weeks | Nickel | Clip | Steel | - | Polyamide (PA), Nylon, Glass Filled | - | Steel | 150V 300V | - | 2006 | BU | - | Active | 1 (Unlimited) | Banana, Female Socket (Jack) | - | Clip | Alligator, Safety | Red | - | - | 20A | - | - | 20A | - | - | - | Nickel | - | Insulated | 1 Piece | 0.270 (6.86mm) | - | 3.230 82.04mm | - | - | Unknown | RoHS Compliant | - | CAT II 300V, CAT III 150V, IEC 1010 | ||
![]() BU-65-4 Mueller Electric Co | 19 |
| Datasheet | 2 Weeks | - | Cable | Steel | - | Polyamide (PA), Nylon, Glass Filled | - | - | 1000V 1kV | - | 2007 | BU | - | Active | 1 (Unlimited) | Banana, Female Socket (Jack) | - | Clip | Alligator, Safety | Yellow | - | - | - | Straight | - | 30A | 1 | - | 30A | Nickel | - | Insulated | 1 Piece | 0.750 (19.05mm) 3/4 | - | 3.230 82.04mm | - | - | - | RoHS Compliant | - | IEC 1010 | ||
![]() 6041B Pomona Electronics | 35 |
| Datasheet | 2 Weeks | - | Cable | - | - | Polyamide (PA), Nylon | - | Steel | - | - | - | 6041B | yes | Active | Not Applicable | Banana, Female Socket (Jack) | - | Clip | Alligator, Extra Large | Black and Red | - | 1kV | - | Straight | - | 20A | - | Black | - | Nickel | 1 | Insulated | 1 Pair | 0.800 (20.32mm) | - | 3.580 90.93mm | - | 3.99 mm | No SVHC | RoHS Compliant | Lead Free | CAT III 1000V, IEC 1010, P2 | ||
![]() JP-8078-L Mueller Electric Co | 39 |
| Datasheet | 2 Weeks | - | - | Silver | - | - | - | - | - | - | 2016 | JS Popper | - | Active | 1 (Unlimited) | Crimp or Screw | - | - | Telecom | Natural | - | - | - | - | - | - | - | - | - | Nickel | - | Non-Insulated | 1 Piece | 1.000 (25.40mm) | - | 2.610 66.29mm | - | - | - | RoHS Compliant | - | - | ||
![]() BU-63-5 Mueller Electric Co | 35 |
| Datasheet | 2 Weeks | - | - | Steel | - | Poly-Vinyl Chloride (PVC) | - | Steel | - | - | 2011 | BU | - | Active | 1 (Unlimited) | Banana, Female Socket (Jack) | - | Clip | Alligator | Green | - | - | 10A | - | - | 10A | - | - | - | Nickel | - | Insulated | 1 Piece | 0.310 (7.87mm) | - | 2.283 58.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() JP-8783-J Mueller Electric Co | 15 |
| Datasheet | 3 Weeks | - | Clip | Silver | 226.796185g | - | - | Silver | - | - | 2008 | JS Popper | - | Active | 1 (Unlimited) | Banana, Female Socket (Jack) | - | - | Telecom | Natural | - | - | - | - | - | 5A | - | - | - | Nickel | - | Non-Insulated | 1 Piece | 1.000 (25.40mm) | 6.35mm | 2.913 74.00mm | 25.4mm | - | - | RoHS Compliant | - | - | ||
![]() 5038 Keystone Electronics | 598 | - | Datasheet | 6 Weeks | - | - | Steel | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Clip | Alligator, Medium | Natural | 8536.90.40.00 | - | - | - | - | - | - | - | - | Nickel | - | Non-Insulated | 100 Pieces | 0.236 (5.99mm) | 10.9mm | 1.654 42.01mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() JP-8078-J Mueller Electric Co | 39 |
| Datasheet | 3 Weeks | - | - | Silver | - | - | - | - | - | - | 2016 | JS Popper | - | Active | 1 (Unlimited) | Banana, Female Socket (Jack) | - | - | Telecom | Natural | - | - | - | - | - | - | - | - | - | Nickel | - | Non-Insulated | 1 Piece | 1.000 (25.40mm) | - | 2.610 66.29mm | - | - | - | RoHS Compliant | - | - | ||
![]() JP-8099-J Mueller Electric Co | 39 |
| Datasheet | 3 Weeks | - | - | Silver | - | - | - | - | - | - | 2016 | JS Popper | - | Active | 1 (Unlimited) | Banana, Female Socket (Jack) | - | - | Telecom | Natural | - | - | - | - | - | - | - | - | - | Nickel | - | Non-Insulated | 1 Piece | 1.000 (25.40mm) | - | 2.610 66.29mm | - | - | - | RoHS Compliant | - | - | ||
![]() JP-8783-S Mueller Electric Co | 39 |
| Datasheet | 2 Weeks | - | - | Steel | - | - | - | - | - | - | 2015 | JS Popper | - | Active | 1 (Unlimited) | Crimp or Screw | - | - | Telecom | Natural | - | - | - | - | - | - | - | - | - | Nickel | - | Non-Insulated | 1 Piece | 1.000 (25.40mm) | - | 2.340 59.44mm | - | - | - | RoHS Compliant | - | - | ||
![]() BU-21APS Mueller Electric Co | 187 | - | Datasheet | 2 Weeks | Zinc | - | Steel | - | - | Steel | Steel | - | - | 2007 | BU | - | Active | 1 (Unlimited) | Crimp or Screw | - | Clip | Heavy Duty | Natural | - | - | 50A | - | - | 50A | - | - | - | Zinc | - | Non-Insulated | 1 Piece | 1.060 (26.92mm) | - | 4.110 104.39mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() BU-25C Mueller Electric Co | 292 | - | Datasheet | 2 Weeks | Zinc | - | Copper | 113.398093g | - | Copper | Copper | - | Bulk | 2007 | BU | - | Active | 1 (Unlimited) | Crimp or Screw | - | Clip | Heavy Duty, 3 Sided Jaw | Natural | - | - | 75A | - | - | 75A | - | - | - | - | - | Non-Insulated | 1 Piece | 0.750 (19.05mm) 3/4 | 31.75mm | 3.000 76.20mm 3 | 50.8mm | - | - | RoHS Compliant | Lead Free | AA59466-009 | ||
![]() JP-8099-L Mueller Electric Co | 44 |
| Datasheet | 2 Weeks | - | - | Silver | - | - | - | - | - | - | 2016 | JS Popper | - | Active | 1 (Unlimited) | Crimp or Screw | - | - | Telecom | Natural | - | - | - | - | - | - | - | - | - | Nickel | - | Non-Insulated | 1 Piece | 1.000 (25.40mm) | - | 2.610 66.29mm | - | - | - | RoHS Compliant | - | - | ||
![]() BU-112-0 Mueller Electric Co | 66 | - | Datasheet | 2 Weeks | - | - | Stainless Steel | - | Nylon | - | Steel | - | - | 2014 | BU | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | - | Alligator, Miniature | Black | - | - | - | - | unknown | 30A | - | - | - | - | - | Insulated | 1 Piece | 0.625 (15.88mm) 5/8 | - | 3.150 80.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() BU-P2240-0 Mueller Electric Co | 30 | - | Datasheet | 7 Weeks | - | Clip | Steel | - | Poly-Vinyl Chloride (PVC) | - | Steel | 1000V 1kV | - | 2014 | BU | - | Active | 1 (Unlimited) | Crimp or Solder | - | Clip | Alligator | Black | - | - | 10A | - | - | 10A | - | - | - | Nickel | - | Insulated | 10 Pieces | 0.310 (7.87mm) | - | 1.970 50.04mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JP-25182-N Mueller Electric Co | 47 |
| Datasheet | 2 Weeks | - | - | Silver | - | - | - | - | - | - | 2007 | JS Popper | - | Active | 1 (Unlimited) | Crimp or Screw | - | - | Telecom | Natural | - | - | - | - | - | - | - | - | - | Nickel | - | Non-Insulated | 1 Piece | 1.000 (25.40mm) | - | 2.340 59.44mm | - | - | - | RoHS Compliant | - | - | ||
![]() 5035 Keystone Electronics | 855 | - | Datasheet | 6 Weeks | - | - | - | - | Vinyl | - | Steel | - | - | 2008 | - | - | Active | 1 (Unlimited) | Solder | - | Clip | Alligator, Small | Black | - | - | - | - | - | - | - | - | - | Nickel | - | Insulated | 1 | 0.236 (5.99mm) | 9.65mm | 1.062 26.97mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - |