- Manufacturer
- Series
- Type
- Color
- Manufacturer
- Length
- Mfr
- Product Status
- Package
- Insulation
- Material
- Termination
- Material - Insulation
Attribute column
Categories
Test Clips - Alligator, Crocodile, Heavy Duty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Weight | Material - Insulation | Body Material | Contact Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Max Operating Temperature | Color | Gender | Voltage - Rated DC | Current Rating (Amps) | Orientation | Current Rating | Approval Agency | Number of Contacts | Max Current Rating | Plating | Number of Ports | Insulation | Quantity | Jaw Opening | Height | Length | Width | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT3251-9 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | - | Steel | - | Polypropylene (PP) | - | - | 600V 1000V | - | - | Cal Test | - | Active | Not Applicable | Banana, Female Socket (Jack) | - | Alligator, Extra Large | - | White | - | - | 36A | - | - | - | - | - | Nickel | - | Insulated | 1 Piece | 1.260 (32.00mm) | - | 3.622 92.00mm | - | - | - | ROHS3 Compliant | - | CAT III 1000V, CAT IV 600V, IEC 61010-031 | ||
![]() AC87 Fluke Electronics | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | 1000V 1kV | - | - | - | - | Active | 1 (Unlimited) | - | - | Bus Bar Clip, Heavy Duty, Right Angle | - | Black and Red | - | - | - | - | 5A | UL | - | - | - | - | Insulated | 1 Pair | 1.181 (30.00mm) | - | - | - | - | - | RoHS Compliant | - | CAT III 1000V | ||
![]() CT3208 Cal Test Electronics | In Stock | - | Datasheet | 7 Weeks | - | - | - | Brass | - | Polyamide (PA), Nylon | - | - | 1000V 1kV | - | - | Cal Test | - | Active | Not Applicable | Threaded | - | Alligator | - | Black and Red | - | - | 20A | - | - | - | - | - | Nickel | - | Insulated | 1 Pair | - | - | - | - | - | - | ROHS3 Compliant | - | CAT III 1000V | ||
![]() CT3407-2 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | - | Brass | - | Polyamide (PA), Nylon | - | - | 1000V 1kV | - | - | Cal Test | - | Active | Not Applicable | Threaded | - | Alligator, Extra Large | - | Red | - | - | 36A | - | - | - | - | - | Nickel | - | Insulated | 1 Piece | - | - | - | - | - | - | ROHS3 Compliant | - | CAT III 1000V | ||
![]() BU-21XPS Mueller Electric Co | 36 |
| Datasheet | 4 Weeks | - | - | - | Stainless Steel | - | - | - | - | - | - | 2015 | BU | - | Active | Not Applicable | Female Thread, 10-32 | - | Heavy Duty | - | - | - | - | 50A | - | - | - | - | - | - | - | Non-Insulated | 1 Piece | 1.063 (27.00mm) | - | 3.750 95.25mm | - | - | - | RoHS Compliant | - | - | ||
![]() JP-8783-TJ Mueller Electric Co | In Stock | - | Datasheet | 3 Weeks | - | Clip | - | Silver | 68.038855g | - | - | Silver | - | - | 2008 | JS Popper | - | Active | 1 (Unlimited) | Banana, Female Socket (Jack) | Threaded | Telecom | - | Natural | - | - | - | - | 5A | - | - | - | Nickel | - | Non-Insulated | 1 Piece | 1.000 (25.40mm) | 6.35mm | 2.913 74.00mm | 25.4mm | - | - | RoHS Compliant | - | - | ||
![]() 6567 Pomona Electronics | 42 | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | Steel | - | - | 2002 | 6567 | yes | Active | Not Applicable | Banana, Female Socket (Jack) | Clip | Alligator | - | Natural | Female | - | - | Straight | - | - | - | - | - | 1 | Non-Insulated | 1 Piece | 0.300 (7.62mm) | - | 2.000 50.80mm 2 | - | 4.06 mm | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() CTM-63-6 Cal Test Electronics | In Stock | - | Datasheet | 8 Weeks | - | - | - | Steel | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | Cal Test | - | Active | Not Applicable | Banana, Female Socket (Jack) | - | Alligator | - | Blue | - | - | 10A | - | - | - | - | - | Nickel | - | Insulated | 1 Piece | 0.310 (7.87mm) | - | 2.244 57.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() BU-60HS-2 Mueller Electric Co | 44 |
| Datasheet | 2 Weeks | Nickel | Cable | 344 | Steel | 113.398093g | Tenite Acetate | Steel | Steel | - | - | 2005 | BU | - | Active | 1 (Unlimited) | Banana, Female Socket (Jack) or Screw | Clip | Alligator | - | Red | - | - | 10A | Straight | 10A | - | 1 | 10A | Nickel | - | Insulated Sleeve | 1 Piece | 0.310 (7.87mm) | 6.35mm | 2.283 58.00mm | 6.35mm | - | Unknown | RoHS Compliant | - | AA59466-003 | ||
![]() 2240-2 Pomona Electronics | 49 | - | Datasheet | 2 Weeks | - | - | - | - | - | Vinyl | - | Steel | - | - | 2002 | 2240 | yes | Active | Not Applicable | Banana, Female Socket (Jack) | - | Alligator | 50°C | Red | Female | 150V | - | Straight | 5A | - | 1 | 5A | Nickel | - | Insulated | 1 Piece | 0.300 (7.62mm) | - | 2.300 58.42mm | - | 4.06 mm | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 5048 Keystone Electronics | 106 | - | Datasheet | 6 Weeks | - | Clip | - | Steel | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Screw | - | Alligator, Large | - | Natural | - | - | - | - | - | - | - | - | Nickel | - | Non-Insulated | 100 Pieces | 0.315 (8.00mm) | 11.3mm | 1.968 49.99mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CT2392A-6 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | - | Brass | - | Polyamide (PA), Nylon | - | - | 600V 1000V | - | - | Cal Test | - | Active | Not Applicable | Banana, Female Socket (Jack) | - | Alligator, Large | - | Blue | - | - | 20A | - | - | - | - | - | Nickel | - | Insulated | 1 Piece | 0.945 (24.00mm) | - | 3.543 90.00mm | - | - | - | ROHS3 Compliant | - | CAT III 1000V, CAT IV 600V | ||
![]() BU-X15400-0 Mueller Electric Co | 37 | - | Datasheet | 2 Weeks | Copper | Clip | Epoxy | Steel | - | Polyepoxide | - | Copper, Steel | - | Bulk | 2007 | BU | - | Active | 1 (Unlimited) | Crimp or Screw | Clip | Battery Terminal Clamp | - | Black | - | - | 200A | - | 200A | - | - | - | Copper | - | Non-Insulated | 1 Piece | 1.500 (38.10mm) | - | 6.750 171.45mm | - | - | - | RoHS Compliant | - | - | ||
![]() CT2392A-9 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | - | Brass | - | Polyamide (PA), Nylon | - | - | 600V 1000V | - | - | Cal Test | - | Active | Not Applicable | Banana, Female Socket (Jack) | - | Alligator, Large | - | White | - | - | 20A | - | - | - | - | - | Nickel | - | Insulated | 1 Piece | 0.945 (24.00mm) | - | 3.543 90.00mm | - | - | - | ROHS3 Compliant | - | CAT III 1000V, CAT IV 600V | ||
![]() BU-11APN Mueller Electric Co | 40 | - | Datasheet | 2 Weeks | Zinc | Cable | 100 | Steel | 145.149558g | - | Steel | Steel | - | - | 2006 | BU | - | Active | 1 (Unlimited) | Lug | Clip | Heavy Duty | - | Natural | - | - | 100A | Straight | 100A | - | 1 | 100A | Zinc | - | Non-Insulated | 1 Piece | 1.625 (41.28mm) 1 5/8 | 25.4mm | 6.000 152.40mm | 50.8mm | - | Unknown | RoHS Compliant | - | - | ||
![]() BU-114-0 Mueller Electric Co | 44 |
| Datasheet | 7 Weeks | - | - | - | Steel | - | Polyethylene (PE) | - | - | - | - | 2014 | BU | - | Active | 1 (Unlimited) | Crimp or Solder | - | Heavy Duty Parrot | - | Black | - | - | 300A | - | 300A | - | - | - | Zinc | - | Insulated | 1 Piece | 1.890 (48.00mm) | - | 6.000 152.40mm | - | - | - | RoHS Compliant | - | - | ||
![]() BU-P2240-2 Mueller Electric Co | 59 |
| Datasheet | 2 Weeks | - | Clip | - | Steel | - | Poly-Vinyl Chloride (PVC) | - | Steel | 1000V 1kV | - | 2014 | BU | - | Active | 1 (Unlimited) | Crimp or Solder | Clip | Alligator | - | Red | - | - | 10A | - | 10A | - | - | - | Nickel | - | Insulated | 10 Pieces | 0.310 (7.87mm) | - | 1.970 50.04mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() BU-41A-2 Mueller Electric Co | 44 |
| Datasheet | 2 Weeks | - | - | 200 | Steel | 226.796185g | Poly-Vinyl Chloride (PVC) | Steel | Steel | - | - | 2006 | BU | - | Active | 1 (Unlimited) | Crimp or Screw | Clip | Battery Terminal Clamp | - | Red | - | - | 200A | - | 200A | - | - | - | Copper | - | Insulated Sleeve | 1 Piece | 1.625 (41.28mm) 1 5/8 | 6.35mm | 6.000 152.40mm | 107.95mm | - | Unknown | RoHS Compliant | - | - | ||
![]() BU-102B-2 Mueller Electric Co | 16 | - | Datasheet | 2 Weeks | Zinc | Clip | - | Copper | - | Nylon | Glass, Nylon | Copper | - | - | 2007 | BU | - | Active | 1 (Unlimited) | Solder | - | Battery Terminal Clamp | - | Red | - | - | 300A | - | 300A | - | - | - | Zinc | - | Insulated | 1 Piece | 1.614 (41.00mm) | - | 6.500 165.10mm | - | - | - | RoHS Compliant | - | - | ||
![]() BU-60H-0 Mueller Electric Co | 89 |
| Datasheet | 2 Weeks | - | Cable | - | Steel | - | Tenite Acetate | - | Steel | - | - | 2007 | BU | - | Active | 1 (Unlimited) | Banana, Female Socket (Jack) | Clip | Alligator | - | Black | - | - | 10A | Straight | 10A | - | 1 | 10A | Nickel | - | Insulated Sleeve | 1 Piece | 0.310 (7.87mm) | - | 2.283 58.00mm | - | - | - | RoHS Compliant | - | - |