- Manufacturer
- Series
- Type
- Color
- Manufacturer
- Length
- Mfr
- Product Status
- Package
- Insulation
- Material
- Termination
- Material - Insulation
Attribute column
Categories
Test Clips - Alligator, Crocodile, Heavy Duty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Number of Pins | Material | Material - Insulation | Contact Materials | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Max Operating Temperature | Color | Gender | Voltage - Rated DC | Current Rating (Amps) | Orientation | Current Rating | Number of Contacts | Max Current Rating | Plating | Insulation | Quantity | Jaw Opening | Length | Diameter - Inside | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT3189-6 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | Brass | Polyamide (PA), Nylon | - | 1000V 1kV | - | Cal Test | - | Active | Not Applicable | Threaded | - | Alligator | - | Blue | - | - | 20A | - | - | - | - | Nickel | Insulated | 1 Piece | - | - | - | - | ROHS3 Compliant | - | - | CAT III 1000V | ||
![]() CTM-27C Cal Test Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper | - | - | - | - | Cal Test | - | Active | Not Applicable | Crimp or Screw | - | Crocodile | - | Natural | - | - | 40A | - | - | - | - | - | Non-Insulated | 500 Pieces | 0.625 (15.88mm) 5/8 | 2.440 61.98mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() CTM-25C Cal Test Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper | - | - | - | - | Cal Test | - | Active | Not Applicable | Crimp or Screw | - | Heavy Duty | - | Natural | - | - | 75A | - | - | - | - | - | Non-Insulated | 500 Pieces | 0.750 (19.05mm) 3/4 | 3.000 76.20mm 3 | - | - | ROHS3 Compliant | - | - | - | ||
![]() CT3189-9 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | Brass | Polyamide (PA), Nylon | - | 1000V 1kV | - | Cal Test | - | Active | Not Applicable | Threaded | - | Alligator | - | White | - | - | 20A | - | - | - | - | Nickel | Insulated | 1 Piece | - | - | - | - | ROHS3 Compliant | - | - | CAT III 1000V | ||
![]() CT3407-1 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | Brass | Polyamide (PA), Nylon | - | 1000V 1kV | - | Cal Test | - | Active | Not Applicable | Threaded | - | Alligator, Extra Large | - | Brown | - | - | 36A | - | - | - | - | Nickel | Insulated | 1 Piece | - | - | - | - | ROHS3 Compliant | - | - | CAT III 1000V | ||
![]() CTM-65-4 Cal Test Electronics | In Stock | - | Datasheet | 8 Weeks | - | Steel | Nylon, Glass Filled | - | 1000V 1kV | - | Cal Test | - | Active | Not Applicable | Banana, Female Socket (Jack) | - | Alligator, Safety, Large | - | Yellow | - | - | 30A | - | - | - | - | Nickel | Insulated | 1 Piece | 0.750 (19.05mm) 3/4 | 3.230 82.04mm | - | - | ROHS3 Compliant | - | - | CAT III 1000V | ||
![]() CT3189-5 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | Brass | Polyamide (PA), Nylon | - | 1000V 1kV | - | Cal Test | - | Active | Not Applicable | Threaded | - | Alligator | - | Green | - | - | 20A | - | - | - | - | Nickel | Insulated | 1 Piece | - | - | - | - | ROHS3 Compliant | - | - | CAT III 1000V | ||
![]() CTM-40C-2 Cal Test Electronics | In Stock | - | - | 8 Weeks | - | Copper | Poly-Vinyl Chloride (PVC) | - | - | - | Cal Test | - | Active | Not Applicable | Crimp or Solder | - | Battery Terminal Clamp, Micro | - | Red | - | - | 20A | - | - | - | - | - | Insulated Sleeve | 500 Pieces | 0.220 (5.59mm) | 1.100 27.94mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() CT3252-0 Cal Test Electronics | In Stock | - | - | 5 Weeks | - | - | - | - | 600V 1000V | - | Cal Test | - | Active | Not Applicable | Female Thread, 8-32 | - | Alligator, Extra Large | - | Black | - | - | 36A | - | - | - | - | - | Insulated | 10 Pieces | 1.260 (32.00mm) | - | - | - | ROHS3 Compliant | - | - | CAT III 1000V, CAT IV 600V, IEC 61010-031 | ||
![]() BU-118 Mueller Electric Co | 424 |
| Datasheet | 2 Weeks | - | Stainless Steel | - | - | - | 2015 | BU | - | Active | 1 (Unlimited) | - | - | Clamp | - | - | - | - | - | - | 10A | - | - | - | Non-Insulated | 1 Piece | 0.500 (12.70mm) 1/2 | 2.300 58.42mm | - | - | RoHS Compliant | - | - | - | ||
![]() BU-60HS-6 Mueller Electric Co | In Stock | - | Datasheet | 2 Weeks | - | Steel | Tenite Acetate | - | - | 2014 | BU | - | Active | 1 (Unlimited) | Banana, Female Socket (Jack) or Screw | - | Alligator | - | Blue | - | - | 10A | - | 10A | - | - | Nickel | Insulated Sleeve | 1 Piece | 0.310 (7.87mm) | 2.283 58.00mm | - | - | RoHS Compliant | - | - | - | ||
![]() 5916A/POM Pomona Electronics | In Stock | - | - | - | 1 | - | Polypropylene (PP), Fire Retardant | Steel | 300VRMS | 2002 | 5916A | - | Obsolete | Not Applicable | Banana, Female Socket (Jack) | Clip | Alligator, Medium | - | Black and Red | - | - | - | - | 5A | - | - | Nickel | Insulated | 1 Pair | 0.300 (7.62mm) | 2.270 57.66mm | - | - | RoHS Compliant | UL94 V-2 | Lead Free | CAT II 300V, IEC 1010-2-031, P2 | ||
![]() 103A-C-RD CUI Devices | In Stock | - | - | - | - | - | - | - | - | 2012 | 103A | - | Obsolete | Not Applicable | - | - | Alligator, Small | - | Red | - | - | - | - | 3A | - | - | Nickel | Insulated | 1 Piece | - | 1.063 27.00mm | - | - | Non-RoHS Compliant | - | Lead Free | - | ||
![]() 6264B/POM Pomona Electronics | 53 |
| Datasheet | 2 Weeks | - | Steel | Polypropylene (PP) | - | 600V 1000V | 2013 | 6264 | - | Active | Not Applicable | For Use on 0.080 (2.00mm) OD Probe Tips | - | Alligator, Probe Tip Test Adapter | - | Black and Red | - | - | - | - | 10A | - | - | Nickel | Insulated | 1 Pair | 0.300 (7.62mm) | 2.935 74.55mm | - | - | ROHS3 Compliant | - | - | CAT II 1000V, CAT III 600V, IEC 61010-031 | ||
![]() CTM-51C Cal Test Electronics | In Stock | - | - | 8 Weeks | - | Copper | - | - | - | - | Cal Test | - | Active | Not Applicable | Crimp or Solder | - | Alligator | - | Natural | - | - | 20A | - | - | - | - | - | Non-Insulated | 500 Pieces | 0.500 (12.70mm) 1/2 | 2.280 57.90mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() CTM-60H-5 Cal Test Electronics | In Stock | - | - | 8 Weeks | - | Steel | Tenite Acetate | - | - | - | Cal Test | - | Active | Not Applicable | Banana, Female Socket (Jack) | - | Alligator | - | Green | - | - | 10A | - | - | - | - | Nickel | Insulated Sleeve | 500 Pieces | 0.310 (7.87mm) | 2.244 57.00mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() CT3252-8 Cal Test Electronics | In Stock | - | - | 5 Weeks | - | - | - | - | 600V 1000V | - | Cal Test | - | Active | Not Applicable | Female Thread, 8-32 | - | Alligator, Extra Large | - | Gray | - | - | 36A | - | - | - | - | - | Insulated | 10 Pieces | 1.260 (32.00mm) | - | - | - | ROHS3 Compliant | - | - | CAT III 1000V, CAT IV 600V, IEC 61010-031 | ||
![]() CTM-41C-2 Cal Test Electronics | In Stock | - | - | 8 Weeks | - | Copper | Poly-Vinyl Chloride (PVC) | - | - | - | Cal Test | - | Active | Not Applicable | Crimp or Solder | - | Battery Terminal Clamp | - | Red | - | - | 400A | - | - | - | - | - | Insulated Sleeve | 500 Pieces | 1.625 (41.28mm) 1 5/8 | 6.000 152.40mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 2240-0 Pomona Electronics | 49 | - | Datasheet | 2 Weeks | - | - | Vinyl | Steel | - | 2002 | 2240 | yes | Active | Not Applicable | Banana, Female Socket (Jack) | - | Alligator | 50°C | Black | Female | 150V | - | Straight | 5A | 1 | 5A | Nickel | Insulated | 1 Piece | 0.300 (7.62mm) | 2.300 58.42mm | 4.06 mm | No SVHC | RoHS Compliant | - | Lead Free | - | ||
![]() CTM-46C-2 Cal Test Electronics | In Stock | - | - | 8 Weeks | - | Copper | Poly-Vinyl Chloride (PVC) | - | - | - | Cal Test | - | Active | Not Applicable | Crimp or Solder | - | Battery Terminal Clamp, Miniature | - | Red | - | - | 75A | - | - | - | - | - | Insulated Sleeve | 1 Piece | 1.125 (28.58mm) 1 1/8 | 2.880 73.15mm | - | - | ROHS3 Compliant | - | - | - |