- Manufacturer
- Series
- Features
- Part Status
- Type
- Color
- Length
- RoHS
- Current Rating
- Quantity
- Hook Type
- Contact Materials
- Termination
Attribute column
Categories
Test Clips - Grabbers, Hooks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Material | Housing Material | Weight | Body Material | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Voltage - Rated DC | Orientation | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Number of Contacts | Lead Length | Max Current Rating | Wire/Cable Gauge | Insulation | Temperature Range | Quantity | Features | Hook Type | Hook, Pincer Opening | Height | Length | Width | Length - Barrel | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72906-0 Pomona Electronics | 56 | - | Datasheet | 2 Weeks | - | Cable | - | - | - | Polyamide | - | - | Steel | - | - | - | 2006 | SMD Grabber® | yes | Active | Not Applicable | 0.032 (0.80mm) Pin | - | Clip, SMD/SMT | Mini | 80°C | -20°C | Black | - | - | - | Straight | 14.35mm | - | 1A | - | - | 1 | - | 1A | - | - | -4°F~176°F -20°C~80°C | 1 Piece | Flexible, Plunger Style, Rotating | Grabber, Pincer - SMD | 0.024 (0.60mm) | 3.6mm | 2.086 52.98mm | - | 0.866 22.00mm | No SVHC | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | - | Clip | - | - | - | - | - | - | - | - | - | - | 2014 | Micro Probe-It | - | Active | 1 (Unlimited) | Solder | - | - | Micro | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Piece | Push Button Style | Hook | - | - | 41.402mm | - | - | - | RoHS Compliant | - | ||
![]() 5830-2 Pomona Electronics | 29 | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | Steel | Thermoplastic | - | - | 2002 | Maxigrabber® | yes | Active | Not Applicable | Banana, Female Socket (Jack) - Screw | - | Clip | Maxi | - | - | Red | - | - | - | - | - | - | 5A | 300V | - | 32 | - | - | 22 AWG | - | 176°F 80°C Max | 1 Piece | Do It Yourself (DIY), Flexible, Plunger Style, Rotating | Grabber, Pincer | 0.140 (3.56mm) | - | 6.220 157.99mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 4723-0 Pomona Electronics | 604 | - | Datasheet | 2 Weeks | Gold | Cable | - | - | Brass | Nylon | - | - | Copper | - | - | - | 2002 | Minigrabber® | yes | Active | Not Applicable | Banana, Female Socket (Jack) | - | - | Mini | 102°C | - | Black | - | - | - | Straight | - | - | 5A | - | - | 1 | 3.05mm | 5A | - | - | 216°F 102°C Max | 1 Piece | Plunger Style | Hook | 0.120 (3.05mm) | - | 3.090 78.49mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() BU-20431-0 Mueller Electric Co | 21 | - | Datasheet | 7 Weeks | Nickel | Cable | - | - | - | - | 113.398093g | - | Copper | - | 1kV | - | 2007 | BU | - | Active | 1 (Unlimited) | Banana Jack | - | Clip | - | - | - | Black | Male | - | - | Right Angle | - | - | 15A | - | - | 1 | - | 3A | - | - | - | 1 Piece | Plunger Style. Right Angle | Hook | - | 6.35mm | 4.600 116.84mm | 12.7mm | - | Unknown | RoHS Compliant | - | ||
![]() CT2401-4 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | Banana, Female Socket (Jack) | - | - | Standard | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -4°F~176°F -20°C~80°C | 10 Pieces | Double Insulated, Flexible, Plunger Style, Rotating | Hook | 0.200 (5.00mm) | - | 6.000 152.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() BU-21434-0 Mueller Electric Co | 50 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | BU | - | Active | 1 (Unlimited) | Banana Jack | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Piece | Insulated, Plunger Style | Jaws | 0.700 (17.78mm) | - | 6.100 154.94mm | - | - | - | RoHS Compliant | - | ||
![]() CT2489 Cal Test Electronics | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | Banana, Female Socket (Jack) | - | - | Standard | - | - | Black and Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -4°F~176°F -20°C~80°C | 1 Pair | Double Insulated, Flexible, Plunger Style, Rotating | Hook | 0.200 (5.00mm) | - | 6.000 152.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3925-8 Pomona Electronics | 58 |
| Datasheet | 2 Weeks | - | Cable | - | - | - | - | - | - | - | - | - | - | 2002 | Minigrabber® | yes | Active | Not Applicable | Solder, 0.090 (2.29mm) Wire Opening | - | - | Mini | - | - | Gray | - | - | - | Straight | - | - | - | - | - | 1 | - | 5A | - | - | 216°F 102°C Max | 1 Piece | Do It Yourself (DIY), Plunger Style | Hook | 0.120 (3.05mm) | - | 2.350 59.69mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() CT2592-1 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | MiniFlex | - | Active | Not Applicable | 0.032 (0.80mm) Pin | - | - | Mini | - | - | Brown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -4°F~176°F -20°C~80°C | 1 Piece | Flexible, Plunger Style, Rotating | Grabber, Pincer - SMD | 0.024 (0.60mm) | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3925-5 Pomona Electronics | 13 |
| Datasheet | 2 Weeks | Gold | Cable | - | - | - | - | - | - | Copper | Nylon | - | Bulk | 2002 | Minigrabber® | yes | Active | Not Applicable | Solder, 0.090 (2.29mm) Wire Opening | EAR99 | Clip | Mini | - | - | Green | - | 8535.90.80.40 | 60V | Straight | - | - | 5A | 30V | - | 1 | - | 5A | - | - | 216°F 102°C Max | 1 Piece | Do It Yourself (DIY), Plunger Style | Hook | 0.120 (3.05mm) | - | 2.350 59.69mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() BU-20431-4 Mueller Electric Co | 15 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | Copper | - | 1kV | - | 2007 | BU | - | Obsolete | 1 (Unlimited) | Banana Jack | - | Socket | - | - | - | Yellow | - | - | - | - | - | - | 15A | - | - | - | - | - | - | - | - | 1 Piece | Plunger Style, Right Angle | Hook | - | - | 4.600 116.84mm | - | - | - | RoHS Compliant | - | ||
![]() BU-20431-2 Mueller Electric Co | 19 |
| Datasheet | 14 Weeks | Nickel | - | - | - | - | - | 226.796185g | - | Copper | - | 1kV | - | 2007 | BU | - | Active | 1 (Unlimited) | Banana Jack | - | Clip | - | - | - | Red | - | - | 1kV | - | - | - | 15A | - | IEC | 1 | - | - | - | - | - | 1 Piece | Plunger Style, Right Angle | Hook | - | 6.35mm | 4.600 116.84mm | 50.8mm | - | Unknown | RoHS Compliant | - | ||
![]() 3925-0 Pomona Electronics | 27 | - | Datasheet | 2 Weeks | Gold | Cable | - | - | - | - | - | - | Copper | Nylon | - | - | 2002 | Minigrabber® | yes | Active | Not Applicable | Solder, 0.090 (2.29mm) Wire Opening | EAR99 | Clip | Mini | 102°C | - | Black | - | 8535.90.80.40 | 60V | Straight | - | - | 5A | 30V | - | 1 | - | 5A | - | Insulated | 216°F 102°C Max | 1 Piece | Do It Yourself (DIY), Plunger Style | Hook | 0.120 (3.05mm) | - | 2.350 59.69mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() BU-00207-0 Mueller Electric Co | 48 |
| Datasheet | 2 Weeks | - | Clip | - | - | - | - | - | - | Stainless Steel | - | 1kV | - | 2007 | BU | - | Active | 1 (Unlimited) | - | - | Clip, Screw, Socket | - | - | - | Black | - | - | - | - | - | - | 15A | - | - | - | - | - | - | - | - | 1 Piece | Push Button Style | Hook | - | - | 2.230 56.64mm | - | - | - | RoHS Compliant | - | ||
![]() 72906-2 Pomona Electronics | 46 |
| Datasheet | 2 Weeks | - | - | SMD/SMT | - | - | - | - | - | Steel | - | - | - | 2006 | SMD Grabber® | yes | Active | Not Applicable | 0.032 (0.80mm) Pin | - | - | Mini | - | - | Red | - | - | - | - | - | - | 1A | - | - | 1 | - | - | - | - | -4°F~176°F -20°C~80°C | 1 Piece | Flexible, Plunger Style, Rotating | Grabber, Pincer - SMD | 0.024 (0.60mm) | - | 2.086 52.98mm | - | 0.866 22.00mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() 5360-2 Pomona Electronics | 106 |
| Datasheet | 2 Weeks | Gold | - | SMD/SMT | - | - | - | - | - | Bronze, Stainless Steel | - | - | - | 2002 | SMD Grabber® | yes | Active | Not Applicable | 0.025 (0.64mm) Square Pin | - | INTERCONNECTION DEVICE | - | - | - | Red | - | - | - | - | - | - | - | 500mV | - | 1 | - | - | - | - | 216°F 102°C Max | 1 Piece | Push Button Style | Grabber, Pincer - SMD | 0.040 (1.02mm) | - | 1.730 43.94mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() BU-00203-2 Mueller Electric Co | In Stock | - | Datasheet | - | - | Socket | - | - | - | - | - | Glass, Nylon | Copper | - | 1kV | - | 2005 | BU | - | Obsolete | 1 (Unlimited) | - | - | INTERCONNECTION DEVICE | - | - | - | Red | - | - | - | - | - | unknown | 10A | - | - | 1 | - | - | - | - | - | 1 Piece | Push Button Style | Hook | - | - | 3.500 88.90mm | - | - | - | RoHS Compliant | - | ||
![]() CT3166-0 Cal Test Electronics | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | Banana, Female Socket (Jack) | - | - | Standard | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Pieces | Flexible, Plunger Style | Hook | 0.200 (5.00mm) | - | 6.000 152.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() BU-00202-2 Mueller Electric Co | 16 |
| Datasheet | 2 Weeks | - | - | - | 1 | - | - | 272.155422g | Glass, Nylon | Copper | - | 1kV | - | 2005 | BU | - | Active | 1 (Unlimited) | - | - | INTERCONNECTION DEVICE | - | - | - | Red | - | - | - | - | - | unknown | 10A | - | - | - | - | - | - | - | - | 1 Piece | Push Button Style | Hook | - | 6.35mm | 2.540 64.52mm | 12.7mm | - | - | RoHS Compliant | - |