- Manufacturer
- Color
- Length
- Part Status
- 1st Connector
- 2nd Connector
- Configuration
- Contents
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Stacking Method
- Type
Attribute column
Categories
Test Leads - Banana, Meter Interface
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Material | Weight | Base Product Number | Cable Types | Contact Materials | Factory colour | Insulation Materials | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Nominal current | Nominal current - rounded value | Nominal current (details) | Nominal voltage | Package | Plug features | Product Status | Reading category | Type A | Type B | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Color | Power (Watts) | Current Rating | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Failure Rate | Current - Output (Max) | Voltage - Output | Topology | Dimming | Product | Features | Equipment Type | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT4503 Cal Test | In Stock | - | Datasheet | Gold, Nickel | - | - | - | - | - | - | 100 cm | Beryllium Copper | - | Polypropylene (PP) | + 80 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | 1.5 kVDC | - | - | CT4490 | - | - | - | - | - | Pin Plug to Socket | - | - | - | Black, Red | - | 36 A | - | - | - | - | - | - | - | - | - | - | - | - | Test Lead Kits | - | Test Lead | - | - | ||
![]() CT4489-30-100-2 Cal Test | In Stock | - | Datasheet | Gold, Nickel | - | - | - | - | - | - | 100 cm | Beryllium Copper | - | Polypropylene (PP) | + 80 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | 1.5 kVDC | - | - | CT4490 | - | - | - | - | - | - | - | - | - | Red | - | 36 A | - | - | - | - | - | - | - | - | - | - | - | - | Test Leads | - | Test Lead | - | - | ||
![]() CT4487-100-2 Cal Test | In Stock | - | Datasheet | Gold, Nickel | - | - | - | - | - | - | 100 cm | Beryllium Copper | - | Polypropylene (PP) | + 80 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | 1.5 kVDC | - | - | CT4490 | - | - | - | - | - | Plug | - | - | - | Red | - | 36 A | - | - | - | - | - | - | - | - | - | - | - | - | Test Leads | - | Test Lead | - | - | ||
![]() CT4488-30-100-0 Cal Test | In Stock | - | Datasheet | Gold, Nickel | - | - | - | - | - | - | 100 cm | Beryllium Copper | - | Polypropylene (PP) | + 80 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | 1.5 kVDC | - | - | CT4490 | - | - | - | - | - | - | - | - | - | Black | - | 36 A | - | - | - | - | - | - | - | - | - | - | - | - | Test Leads | - | Test Lead | - | - | ||
![]() CT2162-200-4 Global Specialties | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT2307-150-2 Global Specialties | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HB122 Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLK1550-RTLC FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL2X4W-TWZ FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL221 FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT2551-10-6 Global Specialties | In Stock | - | - | - | Chassis Mount | - | - | - | 1.9 lbs (861.8 g) | LXD96 | - | - | - | - | - | Advanced Energy | - | - | - | - | - | Box | - | Obsolete | - | - | - | - | -35°C ~ 70°C | - | LXD96 (96W) | 7.91 L x 2.66 W x 1.46 H (201.0mm x 67.5mm x 37.0mm) | - | - | - | - | - | Constant Current | - | - | - | 96 W | - | Wire Leads | 1 | CE, cULus, EN | 89% | 3.75 kV | 305VAC | 90VAC | - | 2.8A | 17 ~ 34.2V | AC DC Converter | Analog | - | OTP, OVP, SCP | - | - | IP67 | ||
![]() 2826215 Fluke Electronics | In Stock | - | - | - | - | - | - | PVC | - | - | - | - | Black,Red | - | - | - | - | 1A | 1A | - input/output voltage 1A | 33V AC,70V DC | - | Insulated | - | CAT I | Banana jack 4 mm | Test probe | - | - | - | - | - | - | - | - | - | - | TL2X4W-PTII | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT2147-10-4 Global Specialties | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | ±20ppm/°C | - | - | 24.9 Ohms | Wirewound | - | 2W | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | Military, Moisture Resistant | - | -- | - | ||
![]() CT2887-10-4 Global Specialties | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | ±20ppm/°C | - | - | 205 Ohms | Wirewound | - | 2W | - | - | - | - | - | - | - | - | M (1%) | - | - | - | - | - | Military, Moisture Resistant | - | -- | - | ||
![]() CT2131-25-6 Global Specialties | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 225°C | Bulk | RNX | 0.140 Dia x 0.540 L (3.56mm x 13.72mm) | ±5% | Active | 2 | ±100ppm/°C | - | - | 68 MOhms | Metal Oxide Film | - | 1.2W | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | Flame Proof, High Voltage, Safety | - | -- | - | ||
![]() CT2551-10-4 Global Specialties | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | - | - | 1.27 kOhms | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | -- | - | ||
![]() CT2162-200-2 Global Specialties | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | ±20ppm/°C | - | - | 143 Ohms | Wirewound | - | 3W | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | Military, Moisture Resistant | - | -- | - | ||
![]() CT2148-100-9 Global Specialties | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | - | - | 2.55 kOhms | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | -- | - | ||
![]() CT2075-200-5 Global Specialties | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | - | - | 200 Ohms | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | -- | - | ||
![]() CT2521-25-0 Global Specialties | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | - | - | 2 kOhms | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | -- | - |