- Manufacturer
- Color
- Length
- Part Status
- 1st Connector
- 2nd Connector
- Configuration
- Contents
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Stacking Method
- Type
Attribute column
Categories
Test Leads - Banana, Meter Interface
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Material - Insulation | Body Material | Cable Types | Contact Materials | Insulation Materials | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Voltage Rated | Voltage, Rating | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Voltage - Rated AC | Number of Contacts | Lead Length | Operating Supply Voltage | Wire Gauge | Configuration | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Max Voltage Rating (DC) | 1st Connector | 2nd Connector | Connector Type A | Connector Type B | Contents | Max Supply Voltage (DC) | Stacking Method | Product | Features | Equipment Type | Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL175-HV Fluke | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Silicone | - | - | 6013294 | - | 1 kV, 1.5 kV | - | - | FL28X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Test Leads | - | Test Lead | - | - | - | - | - | ||
![]() CT4491-100-2 Cal Test | In Stock | - | Datasheet | - | Gold, Nickel | - | - | - | - | - | 100 cm | Beryllium Copper | Polypropylene (PP) | + 80 C | - 20 C | - | - | 1.5 kVDC | - | - | CT4490 | - | - | - | - | Pin Plug to Socket | - | - | - | Red | - | - | - | - | - | 36 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Test Leads | - | Test Lead | - | - | - | - | - | ||
![]() 1440-48-2 Pomona Electronics | 65 |
| Datasheet | 2 Weeks | Nickel | Cable | - | PVC | Poly-Vinyl Chloride (PVC) | - | - | Brass | - | - | - | - | - | - | Bulk | 2005 | 1440 | - | Active | Not Applicable | - | - | Patch Cord | - | - | Red | - | - | - | 60V | - | 15A | 500mV | - | 1.22m | - | 18 AWG | Banana to Banana | - | - | 15A | - | 48.0 1219.20mm | 18 AWG | - | Banana Plug, Single, Stackable | Banana Plug, Single, Stackable | - | Plug | 1 Lead, Red | - | Vertical Stacking (Both Connectors) | - | - | - | 1.2192m | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4771-24-0 Pomona Electronics | 51 | - | Datasheet | 2 Weeks | Nickel | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | Copper | - | - | - | - | 1000VDC 1kV | - | - | 2005 | 4771 | - | Active | Not Applicable | - | - | Patch Cord | - | - | Black | Male | - | - | 1kV | 3A | 3A | - | - | - | - | 22 AWG | Banana to Socket | - | - | - | - | 24.0 609.60mm | 22 AWG | - | Banana Plug, Single | Socket, Square, 0.025 (0.64mm) | Plug | Receptacle, Socket | 1 Lead, Black | - | Non Stackable | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2BC-AL-36 Pomona Electronics | 43 |
| - | 2 Weeks | Nickel | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | Copper | - | - | - | - | - | - | - | 2000 | 2BC | yes | Active | Not Applicable | - | Clip | Patch Cord | - | - | Black | Male | - | - | 150V | - | 5A | - | - | 914.4mm | 150V | RG-58C/U, 20 AWG | Banana to Alligator | - | - | - | - | 36.0 914.40mm | 20 AWG | - | Banana Plug, Double, Stackable | Alligator Clip, Insulated (2) | Plug | - | 1 Cable, Black, Black and Red Leads | - | Multi-Stacking, Front and Vertical | - | - | - | 914.4mm | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 1440-18-0 Pomona Electronics | 51 |
| Datasheet | 2 Weeks | - | - | 457 | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | 2005 | 1440 | - | Active | Not Applicable | - | - | Patch Cord | - | - | Black | - | CABLE LENGTH: 18INCH, 18AWG | - | 5kV | 15A | 15A | - | - | 457.2mm | - | 18 AWG | Banana to Banana | - | - | - | - | 18.0 457.20mm | 18 AWG | - | Banana Plug, Single, Stackable | Banana Plug, Single, Stackable | - | Plug | 1 Lead, Black | - | Vertical Stacking (Both Connectors) | - | - | - | 457.2mm | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 3220-12-2 Pomona Electronics | 52 | - | Datasheet | 2 Weeks | - | Clip | - | - | - | - | - | Steel | Polypropylene | - | - | - | - | - | - | 2005 | 3220 | yes | Active | Not Applicable | - | Clip, Plug | Patch Cord | 50°C | - | Red | - | - | - | 60V | - | 5A | - | 1 | 305mm | 60V | - | Banana to Alligator | - | - | - | - | 12.0 304.80mm | - | - | Banana Plug, Single, Stackable | Alligator Clip, Insulated, Miniature | Plug | - | 1 Lead, Red | - | Multi-Stacking, Front and Vertical | - | - | - | 304.8mm | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 4768-K-48 Pomona Electronics | 45 |
| Datasheet | 2 Weeks | Gold | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | Copper | - | - | - | - | - | - | - | 2002 | Micrograbber® 4768 | yes | Active | Not Applicable | - | Clip | Patch Cord | - | - | Black, Red | - | - | - | 1kV | - | - | - | - | - | - | RG-174/U, 20 AWG | Banana to Grabber, Hook | - | - | - | - | 48.0 1219.20mm | 20 AWG | - | Banana Plug, Double, Stackable | Micro Hook (2) | Plug | - | 1 Cable, Black, Black and Red Leads | - | Multi-Stacking, Front and Vertical | - | - | - | 1.2192m | - | RoHS Compliant | Lead Free | - | ||
![]() 3782-48-2 Pomona Electronics | 60 | - | Datasheet | 2 Weeks | Gold | Cable | - | - | Poly-Vinyl Chloride (PVC) | - | - | Copper | - | - | - | - | - | - | - | 2002 | Minigrabber® 3782 | - | Active | Not Applicable | - | Clip, Plug | Patch Cord | - | - | Red | - | - | - | 60V | - | 5A | 30V | - | 1.2m | 300V | 20 AWG | Banana to Grabber, Hook | - | 30V | 5A | Patch Cord | 48.0 1219.20mm | 20 AWG | 6.03kV | Banana Plug, Single, Stackable | Mini Hook | Clip, Plug | Mini Hook | 1 Lead, Red | - | Multi-Stacking, Front and Vertical | - | - | - | 1.2192m | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() B-60-4 Pomona Electronics | 138 |
| Datasheet | 2 Weeks | Nickel | - | - | - | Poly-Vinyl Chloride (PVC) | Brass | - | Copper | - | - | - | - | - | - | - | 2002 | B | - | Active | Not Applicable | - | - | Patch Cord | 55°C | - | Yellow | - | - | - | 60V | - | 15A | 30V | - | 1.52m | - | 18 AWG | Banana to Banana | - | - | 15A | PVC | 60.0 1524.00mm | 18 AWG | 6.03kV | Banana Plug, Single, Stackable | Banana Plug, Single, Stackable | - | Plug | 1 Lead, Yellow | - | Multi-Stacking, Front and Vertical (Both Connectors) | - | - | - | 1.524m | - | ROHS3 Compliant | Lead Free | - | ||
![]() 5053-36-2 Pomona Electronics | 50 | - | Datasheet | 2 Weeks | - | Clip | - | - | Poly-Vinyl Chloride (PVC) | - | - | Copper | - | - | - | - | - | - | - | 2002 | Micrograbber® 5053 | - | Active | Not Applicable | - | Clip, Plug | Patch Cord | - | - | Red | - | - | - | 150V | - | 3A | 150V | - | 914mm | - | 20 AWG | Banana to Grabber, Hook | 150V | - | - | - | 36.0 914.40mm | 20 AWG | - | Banana Plug, Single, Stackable | Micro Hook | Clip, Plug | Plug | 1 Lead, Red | - | Multi-Stacking, Front and Vertical | - | - | - | 914.4mm | No SVHC | Non-RoHS Compliant | Lead Free | - | ||
![]() 2864-24-0 Pomona Electronics | 163 |
| Datasheet | 2 Weeks | Nickel | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | Brass | - | - | - | - | - | - | - | 2005 | 2864 | - | Active | Not Applicable | - | - | Patch Cord | - | - | Black | - | CABLE LENGTH: 24INCH, 18AWG | - | 5kV | - | 15A | - | - | - | - | 18 AWG | Banana to Banana | - | - | - | - | 24.0 609.60mm | 18 AWG | - | Banana Plug, Single, Right Angle, Stackable | Banana Plug, Single, Right Angle, Stackable | Plug | - | 1 Lead, Black | - | Front Stacking (Both Connectors) | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4702-36-2 Pomona Electronics | 508 |
| Datasheet | 2 Weeks | Nickel | - | - | Brass, Copper, Polypropylene | Poly-Vinyl Chloride (PVC) | - | - | Copper | - | - | - | - | - | - | - | 2002 | 4702 | yes | Active | Not Applicable | - | Plug | Patch Cord | - | - | Red | Male | - | - | 5kV | - | 15A | - | - | 914mm | - | 18 AWG | Banana to Banana | - | - | - | - | 36.0 914.40mm | 18 AWG | - | Banana Plug, Single | Banana Socket (Jack), Single, Sheathed | - | Socket | 1 Lead, Red | - | Non Stackable | - | - | - | 914.4mm | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() BU-1120-A-24-2 Mueller Electric Co | 11 |
| - | 3 Weeks | Nickel | Clip | - | - | Poly-Vinyl Chloride (PVC), Nylon | - | - | Copper | - | - | - | - | - | - | - | 2007 | BU | - | Active | 1 (Unlimited) | - | Plug | Patch Cord | 105°C | -25°C | Red | Male | - | - | 300V | - | 5A | - | - | 600mm | - | 20 AWG | Banana to Grabber, Hook | - | - | - | - | 24.0 609.60mm | 20 AWG | - | Banana Plug, Single, Stackable | Mini Hook | - | Mini Hook | 1 Lead, Red | - | Multi-Stacking, Front and Vertical | - | - | - | 609.6mm | Unknown | RoHS Compliant | - | CAT II 300V | ||
![]() B-4-2 Pomona Electronics | 130 | - | Datasheet | 2 Weeks | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | B | - | Active | Not Applicable | EAR99 | - | Patch Cord | - | - | Red | - | - | 8544.60.20.00 | 60V | - | 15A | - | - | 101.6mm | - | 18 AWG | Banana to Banana | - | - | - | - | 4.0 101.60mm | 18 AWG | - | Banana Plug, Single, Stackable | Banana Plug, Single, Stackable | - | - | 1 Lead, Red | - | Multi-Stacking, Front and Vertical (Both Connectors) | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() B-72-2 Pomona Electronics | 49 |
| Datasheet | 2 Weeks | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | 5000VDC 5kV | - | - | - | B | - | Active | Not Applicable | EAR99 | - | Patch Cord | - | - | - | - | - | 8544.60.20.00 | - | 15A | - | - | - | - | - | 18 AWG | Banana to Banana | - | - | - | - | 72.0 1828.80mm | - | - | Banana Plug, Single, Stackable | Banana Plug, Single, Stackable | - | - | 1 Lead, Red | - | Multi-Stacking, Front and Vertical (Both Connectors) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4768-K-60 Pomona Electronics | 44 |
| Datasheet | 2 Weeks | Gold | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | Copper | - | - | - | - | - | - | - | 2002 | Micrograbber® 4768 | yes | Active | Not Applicable | - | Clip | Patch Cord | - | - | Black, Red | - | - | - | 1kV | - | - | - | - | 1.52m | - | RG-174/U, 20 AWG | Banana to Grabber, Hook | - | - | - | - | 60.0 1524.00mm | 20 AWG | - | Banana Plug, Double, Stackable | Micro Hook (2) | Plug | - | 1 Cable, Black, Black and Red Leads | - | Multi-Stacking, Front and Vertical | - | - | - | 1.524m | - | RoHS Compliant | Lead Free | - | ||
![]() 2BC-PP-48 Pomona Electronics | 45 |
| Datasheet | 2 Weeks | Nickel | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | Brass | - | - | - | - | - | - | - | 2005 | 2BC | yes | Active | Not Applicable | - | - | Patch Cord | - | - | Black | Male | - | - | 1.4kV | - | - | - | - | - | - | RG-58C/U, 20 AWG | Banana to Pin Tip | - | - | - | - | 48.0 1219.20mm | 20 AWG | - | Banana Plug, Double, Stackable | Tip Plug, Stackable (2) | Plug | - | 1 Cable, Black, Black and Red Leads | - | Multistacking Banana Plug, Front Stacking Pin Tip Plug | - | - | - | 1.2192m | - | ROHS3 Compliant | Lead Free | - | ||
![]() 3782-36-6 Pomona Electronics | 282 |
| Datasheet | 2 Weeks | Gold | Cable | - | - | Poly-Vinyl Chloride (PVC) | - | - | Copper | - | - | - | - | - | - | - | 2002 | Minigrabber® 3782 | - | Active | Not Applicable | - | Clip, Plug | Patch Cord | - | - | Blue | - | - | - | 60V | - | 5A | - | - | 914.4mm | 300V | 20 AWG | Banana to Grabber, Hook | 300V | - | 5A | Patch Cord | 36.0 914.40mm | 20 AWG | 6.03kV | Banana Plug, Single, Stackable | Mini Hook | Clip, Plug | Mini Hook, Plug | 1 Lead, Blue | 300V | Multi-Stacking, Front and Vertical | - | - | - | 914.4mm | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 6249-36-2 Pomona Electronics | 45 | - | Datasheet | 2 Weeks | Gold | Cable | - | - | Silicone | - | - | Copper | - | - | - | - | - | - | - | 2002 | Minigrabber® 6249 | yes | Active | Not Applicable | - | Clip, Plug | DMM Test Leads | - | - | Red | - | - | - | 60V | - | 5A | 30V | - | 914.4mm | 300V | 18 AWG | Banana to Grabber, Hook | 300V | - | 5A | - | 36.0 914.40mm | 18 AWG | 6.03kV | Banana Plug, Single, Stackable | Mini Hook | Clip, Plug | Mini Hook | 1 Lead, Red | 300V | Multi-Stacking, Front and Vertical | - | High Temperature | - | 914.4mm | No SVHC | RoHS Compliant | Lead Free | IEC 1010 |