- Manufacturer
- Series
- Type
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Mfr
- Product Status
- Bandwidth
- Cable Length
- Color
- Package
- Packaging
- Part Status
Attribute column
Categories
Test Leads - Oscilloscope Probes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Supplier Device Package | Weight | Attenuation | Brand | Cable Types | Calibrated to | Compatible with | Description/Function | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Input resistance | Manufacturer | Mfr | Nominal voltage | Package | Part # Aliases | Product Status | Reading category | RoHS | Spring Force | Spring Material | Tip Style | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Fastening Type | Subcategory | Current Rating | Failure Rate | Cable Length | Accessory Type | Bandwidth | Product Type | Includes | Specifications | Voltage - Max | Attenuation Value | Capacitance - Input | Product | Features | Probe Type | Resistance - Input | Product Category | Equipment Type | Travel | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FP-1B30 Chip Quik, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Used to Monitor Signal on SMT Packages up to 0.5 mm Lead Pitch with Logic Analyzer or Oscilloscope | - | - | - | - | - | - | - | - | - | - | - | Not Applicable | - | - | Star | - | 40 V | - | - | MicroGripper | - | - | - | - | - | - | - | Logic Analyzer Probe | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | - | - | - | - | Three adjacent SMT leads (max) for testing | - | - | - | Test Probe | - | - | - | 30 mm | - | - | ||
![]() T3HVD1500-70 Teledyne LeCroy | 950 |
| - | - | - | - | - | - | 216g | 50:500dB | - | - | Manufacturers standards (no certificate) | - | - | 1 | - | - | 10 MΩ | - | Teledyne LeCroy | 1500V | Box | - | Active | CAT III 1000 V,CAT III 600 V | Details | - | - | - | 2 lbs | - | - | - | T3HVD | - | - | - | - | - | - | BNC | differential | - | - | - | - | - | Black and Red | - | - | - | - | - | 11.024 (280.00mm) | - | 70MHz | - | Alligator Clips (2), BNC Cable, Case, Hook Probes (2), Power Adapter, Test Leads (2) | - | CAT II 1000V, CAT III 600V | 50:1, 500:1 | 2pF | Differential Probes | - | Differential | 10M | - | Differential Probe | - | 65mm | - | 195mm | 28mm | - | ||
![]() DL-HCM-HITEMP Teledyne LeCroy | 2424 |
| - | - | - | - | - | - | - | - | - | - | Manufacturers standards (no certificate) | Teledyne LeCroy HDO4000,Teledyne LeCroy HDO6000 | - | 1 | DL-HCM Probe | DL-HCM | - | - | Teledyne LeCroy | - | Box | - | Active | - | Details | - | - | - | - | 80 V | - | Bulk | DL | - | - | - | - | - | - | - | Probe Tip | - | - | - | - | - | - | - | - | - | - | - | - | High Temperature Solder In Tip | 30 MHz | - | - | - | - | - | - | Solder-in Tips | - | - | - | - | Differential Probe | - | - | - | - | - | - | ||
![]() T3RC0120-UM Teledyne LeCroy | 544 |
| - | - | - | - | - | - | - | - | - | BNC Cable | - | - | Rogowski Current Probes | 1 | - | - | - | - | Teledyne LeCroy | - | - | - | Active | - | Details | - | - | - | - | - | - | - | T3RC | - | - | - | - | - | - | BNC | Current Probe | - | - | - | - | - | - | - | - | - | 120 A | - | - | - | 30MHz | - | - | DMM Functions Include Frequency and Current to 120A | - | - | - | Rogowski Current Probes | - | AC | - | - | Current Probe | - | - | - | - | - | - | ||
![]() HVD3220 Teledyne LeCroy | 977 |
| - | - | - | - | - | - | - | - | - | - | Manufacturers standards (no certificate) | Teledyne LeCroy HDO4000,Teledyne LeCroy HDO6000 | - | 1 | - | - | - | - | Teledyne LeCroy | - | Box | - | Active | CAT III 1000 V,CAT III 1500 V | Details | - | - | - | - | 2 kV | - | - | HVD | - | - | - | - | - | - | - | High Voltage Probe | - | - | - | - | - | Black and Red | - | - | - | - | - | - | - | 400MHz | - | - | - | CAT I 2000V, CAT III 1500V | - | - | Differential Probes | - | Differential | - | - | Differential Probe | - | - | - | - | - | - | ||
![]() IP2100 MATRIX Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MATRIX TECHNOLOGY INC. | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | 47.244 (1200.00mm) | - | 100MHz | - | - | - | 2000V | 100:1 | 12pF | - | - | - | 100M | - | - | - | - | - | - | - | - | ||
![]() IP2210 MATRIX Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MATRIX TECHNOLOGY INC. | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | 47.244 (1200.00mm) | - | 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IP3100A MATRIX Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MATRIX TECHNOLOGY INC. | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | 47.244 (1200.00mm) | - | 250MHz | - | - | - | 2000V | 100:1 | 10pF | - | - | - | 100M | - | - | - | - | - | - | - | - | ||
![]() PB-1 Excelta | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Excelta Corporation | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Continuity Tester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Measures Continuity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U1561B Keysight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keysight U1600A Series Handheld Digital Oscilloscopes | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-100-T-5.5-G Smiths Interconnect | In Stock | - | - | - | - | - | - | - | - | - | Smiths Interconnect / IDI | - | - | - | - | 100 | - | - | - | Smiths Interconnect | - | - | - | 101115-005-922 | - | - | Details | 5.5 oz | Music Wire | Chisel | 0.018323 oz | - | - | - | S-100 | - | - | - | - | - | - | - | Probes | 8 mOhms | - | - | - | - | - | - | - | Test Leads, Banana Plugs, Alligator Clips & Test Probes | 3 A | - | - | - | - | Contact Probes | - | - | - | - | - | - | 60 Deg | - | - | Contact Probes | - | 4.32 mm | - | - | 33.27 mm | - | - | ||
![]() SH-4-H-10-G S/C Smiths Interconnect | In Stock | - | - | - | - | - | - | - | - | - | Smiths Interconnect / IDI | - | - | - | - | 100 | - | - | - | Smiths Interconnect | - | - | - | SH-4-H-10-G 101058-002-952 | - | - | Details | 10 oz | Stainless Steel | Serrated | 0.022223 oz | - | - | - | SH-4 | - | - | - | - | - | - | - | Probes | - | - | - | - | - | - | - | - | Test Leads, Banana Plugs, Alligator Clips & Test Probes | 32 A | - | - | - | - | Contact Probes | - | - | - | - | - | - | - | - | - | Contact Probes | - | 4.32 mm | - | - | 33.78 mm | - | - | ||
![]() SS-75-C-4.9-G D/C .620 OAL Smiths Interconnect | In Stock | - | - | - | - | - | - | - | - | - | Smiths Interconnect / IDI | - | - | - | - | 100 | - | - | - | Smiths Interconnect | - | - | - | SS-75-C-4.9-G 100024-013-922 | - | - | Details | 4.9 oz | Stainless Steel | Flat | 0.010092 oz | - | - | - | SS | - | - | - | - | - | - | - | Probes | 25 mOhms | - | - | - | - | - | - | - | Test Leads, Banana Plugs, Alligator Clips & Test Probes | 3 A | - | - | - | - | Contact Probes | - | - | - | - | - | - | - | - | - | Contact Probes | - | 1.27 mm | - | - | 15.75 mm | - | - | ||
![]() ICT-100-H-17-G S/C Smiths Interconnect | In Stock | - | - | - | - | - | - | - | - | - | Smiths Interconnect / IDI | - | - | - | - | 100 | - | - | - | Smiths Interconnect | - | - | - | ICT-100-H-17-G 101023-051-922 | - | - | Details | 17 oz | Music Wire | Serrated | 0.047116 oz | - | - | - | ICT-100 | - | - | - | - | - | - | - | Probes | 8 mOhms | - | - | - | - | - | - | - | Test Leads, Banana Plugs, Alligator Clips & Test Probes | 3 A | - | - | - | - | Contact Probes | - | - | - | - | - | - | - | - | - | Contact Probes | - | 4.32 mm | - | - | 33.27 mm | - | - | ||
![]() 101111-008 Smiths Interconnect | In Stock | - | - | Gold | Flanges, Panel | - | 6 | - | - | - | Smiths Interconnect / IDI | - | - | - | - | 100 | - | - | - | Smiths Interconnect | - | - | - | - | - | - | Compliant | 1.5 oz | Stainless Steel | Convex | 0.024018 oz | - | - | Bulk | Loose Probes | - | - | - | - | Crimp | - | Receptacle | Probes | 50 mOhms | 6 | 200 °C | -65 °C | - | - | - | Threaded | Test Leads, Banana Plugs, Alligator Clips & Test Probes | 6 A | - | - | - | - | Contact Probes | - | - | - | - | - | - | Shielded | - | - | Contact Probes | - | 0.55 mm | - | - | 3.05 mm | - | Environment Resistant | ||
![]() 101602-000 Smiths Interconnect | In Stock | - | - | - | - | - | - | - | - | - | Smiths Interconnect / IDI | - | - | - | - | 100 | - | - | - | Smiths Interconnect | - | - | - | - | - | - | Details | 6.7 oz | Stainless Steel | Convex | 0.010503 oz | - | - | - | Loose Probes | - | - | - | - | - | - | - | Probes | 10 mOhms | - | - | - | - | - | - | - | Test Leads, Banana Plugs, Alligator Clips & Test Probes | 10 A | - | - | - | - | Contact Probes | - | - | - | - | - | - | - | - | - | Contact Probes | - | 1.77 mm | - | - | 12.7 mm | - | - | ||
![]() 131883100 Tektronix | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101438-000 Smiths Interconnect | In Stock | - | - | - | - | - | - | - | - | - | Smiths Interconnect / IDI | - | - | - | - | 100 | - | - | - | Smiths Interconnect | - | - | - | 101438-000-A037 | - | - | Details | 3.5 oz | Stainless Steel | Crown | 0.002289 oz | - | - | - | Loose Probes | - | - | - | - | - | - | - | Probes | 10 mOhms | - | - | - | - | - | - | - | Test Leads, Banana Plugs, Alligator Clips & Test Probes | 1 A | - | - | - | - | Contact Probes | - | - | - | - | - | - | 3 Point | - | - | Contact Probes | - | 0.51 mm | - | - | 3.71 mm | - | - | ||
![]() CT3681 Global Specialties | In Stock | - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | - | - | 920 kOhms | - | - | - | Metal Film | - | 0.25W, 1/4W | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | -- | - | - | - | ||
![]() CT2703 Global Specialties | In Stock | - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | - | ±400ppm/°C | - | - | 715 mOhms | - | - | - | Wirewound | - | 3W | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | -- | - | - | - |