- Manufacturer
- RoHS
- Type
- Series
- Max Operating Temperature
- Min Operating Temperature
- Equipment Type
- Length
- Mount
- Color
- Cable Length
- Packaging
- Mfr
Attribute column
Categories
Test Leads - Thermocouples, Temperature Probes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Material | Shape | Package Cooled | Number of Elements | RoHS | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Capacitance | Power Rating | Depth | Lead Pitch | Number of Contacts | ESR (Equivalent Series Resistance) | Polarity | Contact Style | Number of Channels | Lead Diameter | Voltage | Number of Circuits | Max Supply Voltage | Ripple Current | Min Supply Voltage | Test Frequency | DC Resistance (DCR) | Life (Hours) | Impedance | Element Configuration | Cable Length | Max DC Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Max Reverse Leakage Current | Logic Function | Direction | Zener Voltage | Number of Bits per Element | Number of Lines | High Level Output Current | Low Level Output Current | Height | Height Seated (Max) | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5609-400-L FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5609-400-I FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 0.1 % | - | 50 ppm/°C | 115 Ω | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() 5609-400-B FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 305 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5609-400-A FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5609-20-P FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5608-12-D FLUKE Pomona | In Stock | - | - | - | Through Hole | - | - | - | - | - | Compliant | - | 40 V | Tape and Reel | 20 % | Radial | - | - | 85 °C | -55 °C | - | - | 2.2 µF | - | 6 mm | 5.2 mm | - | 91 Ω | Polar | - | - | 600 µm | 40 V | - | - | 33.1 mA | - | - | - | 20000 hours | 4.2 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9822 mm | 8.001 mm | 5.9944 mm | No | ||
![]() 80PK-24 FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5608-12-M FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | 10 | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5609-12-J FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5627A-12-S FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5626-20-B FLUKE Pomona | In Stock | - | - | - | Surface Mount | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | - | - | 175 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 50 nA | - | - | 15 V | - | - | - | - | - | - | - | - | No | ||
![]() 5626-15-D FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5626-12-D FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | Compliant | 50 V | - | Tape and Reel | - | - | - | - | 125 °C | -55 °C | - | - | - | - | 1.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | 100 MHz | 800 mΩ | - | 600 Ω | Dual | - | 260 mA | - | - | - | - | - | - | - | - | 2 | - | - | 2.2 mm | - | 3.4 mm | - | - | ||
![]() 5623B-6-D FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 1 % | - | 100 ppm/°C | 91 Ω | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() 5622-32-I FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5622-32-B FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5626-12-I FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5622-10-D FLUKE Pomona | In Stock | - | - | Gold | Surface Mount | 24 | - | - | - | 1 | Compliant | - | - | Tape and Reel | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | Non-Inverting | - | 8 | - | - | 1 | 3.6 V | - | 1.2 V | - | - | - | - | - | - | - | 3.3 ns | 40 µA | 9.5 ns | - | Inverting, Transceiver | Bidirectional | - | 8 | - | -24 mA | 24 mA | - | - | - | - | No | ||
![]() 5618B-9-B FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 0.1 % | - | 100 ppm/°C | 51.1 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() 5618B-6-I FLUKE Pomona | In Stock | - | - | - | Push Pin | - | Aluminium | Fins, Rectangular | ASIC | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.0088 mm | 40.005 mm | - |