- Manufacturer
- Series
- Operating Temperature
- Package
- Mfr
- Product Status
- Manufacturer
- Part Status
- Color
- Packaging
- Connection Type
- Quantity
- Length - Overall
Attribute column
Categories
Test Probe Tips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Number of Pins | Material - Body | Material - Tip | Voltage Rated | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Color | Additional Feature | Current Rating (Amps) | Current Rating | Includes | Tip - Type | Quantity | Connection Type | Length | Length - Overall | Length - Tip | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 930175101 Altech Corporation | In Stock | - | - | 4 Weeks | - | - | - | - | - | 2015 | - | - | Active | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 931467100 Altech Corporation | 42 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CT3765-0 Cal Test Electronics | In Stock | - | - | 8 Weeks | - | - | Brass, Nickel Plated | 1000V | -4~176°F -20°C~80°C | - | Cal Test | - | Active | Not Applicable | - | - | - | Black | - | 10A | - | - | Notched Tip, 0.080 (2.03mm) Dia | 10 Pieces | Banana, Female Socket (Jack) | - | - | 0.669 17.00mm | ROHS3 Compliant | - | CAT III 1000V | ||
![]() 930224100 Altech Corporation | 10 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P25-0321 Harwin Inc. | In Stock | - | - | 12 Weeks | - | Phosphor Bronze | Beryllium Copper, Gold Plated | - | -40~185°F -40°C~85°C | 2014 | P25-xx21 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | 3A | - | Spherical Radius Head | 1 Piece | Sleeve S25-501 | 10.0076mm | 0.394 10.00mm | 0.098 2.50mm | ROHS3 Compliant | - | - | ||
![]() P25-2625 Harwin Inc. | In Stock | - | Datasheet | 12 Weeks | 2 | Brass | Beryllium Copper, Rhodium Plated | - | -40~185°F -40°C~85°C | 2011 | P25-xx25 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | 3A | - | Convex Head | 1 Piece | Sleeve S25-XX2 | 23.495mm | 0.925 23.50mm | 0.080 2.00mm | ROHS3 Compliant | - | - | ||
![]() 6211 Pomona Electronics | In Stock | - | Datasheet | - | - | - | Beryllium Copper, Gold Plated | - | - | - | 6211 | - | Obsolete | Not Applicable | - | - | - | - | - | 3A | 3A | - | Triple Point Piston Pin Tip, Spring Mounted, 0.040 (1.02mm) Dia | 1 Piece | 0.040 (1.02mm) Test Probe Tips | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 5246-0 Pomona Electronics | In Stock | - | - | 7 Weeks | - | Nylon | Steel, Stainless | 300VRMS/DC | 176°F 80°C | 2002 | 5246 | yes | Obsolete | Not Applicable | - | - | Integrated Circuit (IC) | Black | POLYAMIDE | - | 3A | IC Test Tip Adapter | - | 1 Piece | - | 31.75mm | 1.250 31.75mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4988 Pomona Electronics | In Stock | - | Datasheet | - | - | - | Steel, Stainless | - | - | - | 4988 | - | Obsolete | Not Applicable | - | - | - | - | - | 10A | 10A | - | Very Fine Tip, 0.028 (0.71mm) Dia | 1 Piece | 0.080 (2.00mm) Probe Tips | 15.24mm | 0.600 15.24mm | 0.200 5.08mm | ROHS3 Compliant | Lead Free | - | ||
![]() CT3767-2 Cal Test Electronics | In Stock | - | - | 8 Weeks | - | - | Brass, Nickel Plated | 1000V | -4~176°F -20°C~80°C | - | Cal Test | - | Active | Not Applicable | - | - | - | Red | - | 10A | - | - | Notched Tip, 0.080 (2.03mm) Dia, 8-32 Thread | 10 Pieces | Banana, Female Socket (Jack) | - | - | 0.709 18.00mm | ROHS3 Compliant | - | CAT III 1000V | ||
![]() CT3771-0 Cal Test Electronics | In Stock | - | - | 8 Weeks | - | - | Steel, Stainless | 1000V | -4~176°F -20°C~80°C | - | Cal Test | - | Active | Not Applicable | - | - | - | Black | - | 10A | - | - | Sharp Tip, 0.080 (2.03mm) Dia, 8-32 Thread | 10 Pieces | Banana, Female Socket (Jack) | - | - | 0.709 18.00mm | ROHS3 Compliant | - | CAT III 1000V | ||
![]() CT3774 Cal Test Electronics | In Stock | - | - | 7 Weeks | - | - | Steel, Stainless | 1000V | -4~176°F -20°C~80°C | - | Cal Test | - | Active | Not Applicable | - | - | - | Black and Red | - | 10A | - | - | Sharp Tip, 0.080 (2.03mm) Dia, M4 Thread | 1 Pair | Banana, Female Socket (Jack) | - | - | 0.709 18.00mm | ROHS3 Compliant | - | CAT III 1000V | ||
![]() 930109101 Altech Corporation | In Stock | - | - | 4 Weeks | - | - | - | - | - | 2015 | - | - | Active | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 931804702 Altech Corporation | 40 |
| - | 4 Weeks | - | - | - | - | - | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CT3769-2 Cal Test Electronics | In Stock | - | - | 8 Weeks | - | - | Brass, Nickel Plated | 1000V | -4~176°F -20°C~80°C | - | Cal Test | - | Active | Not Applicable | - | - | - | Red | - | 10A | - | - | Notched Tip, 0.080 (2.03mm) Dia, M4 Thread | 10 Pieces | Banana, Female Socket (Jack) | - | - | 0.709 18.00mm | ROHS3 Compliant | - | CAT III 1000V | ||
![]() CT3771-2 Cal Test Electronics | In Stock | - | - | 8 Weeks | - | - | Steel, Stainless | 1000V | -4~176°F -20°C~80°C | - | Cal Test | - | Active | Not Applicable | - | - | - | Red | - | 10A | - | - | Sharp Tip, 0.080 (2.03mm) Dia, 8-32 Thread | 10 Pieces | Banana, Female Socket (Jack) | - | - | 0.709 18.00mm | ROHS3 Compliant | - | CAT III 1000V | ||
![]() CT3766 Cal Test Electronics | In Stock | - | - | 7 Weeks | - | - | Brass, Nickel Plated | 1000V | -4~176°F -20°C~80°C | - | Cal Test | - | Active | Not Applicable | - | - | - | Black and Red | - | 10A | - | - | Notched Tip, 0.080 (2.03mm) Dia | 1 Pair | Banana, Female Socket (Jack) | - | - | 0.669 17.00mm | ROHS3 Compliant | - | CAT III 1000V | ||
![]() CT3772 Cal Test Electronics | In Stock | - | - | 7 Weeks | - | - | Steel, Stainless | 1000V | -4~176°F -20°C~80°C | - | Cal Test | - | Active | Not Applicable | - | - | - | Black and Red | - | 10A | - | - | Sharp Tip, 0.080 (2.03mm) Dia, 8-32 Thread | 1 Pair | Banana, Female Socket (Jack) | - | - | 0.709 18.00mm | ROHS3 Compliant | - | CAT III 1000V | ||
![]() CT3768 Cal Test Electronics | In Stock | - | - | 7 Weeks | - | - | Brass, Nickel Plated | 1000V | -4~176°F -20°C~80°C | - | Cal Test | - | Active | Not Applicable | - | - | - | Black and Red | - | 10A | - | - | Notched Tip, 0.080 (2.03mm) Dia, 8-32 Thread | 1 Pair | Banana, Female Socket (Jack) | - | - | 0.709 18.00mm | ROHS3 Compliant | - | CAT III 1000V | ||
![]() CT3773-0 Cal Test Electronics | In Stock | - | - | 8 Weeks | - | - | Steel, Stainless | 1000V | -4~176°F -20°C~80°C | - | Cal Test | - | Active | Not Applicable | - | - | - | Black | - | 10A | - | - | Sharp Tip, 0.080 (2.03mm) Dia, M4 Thread | 10 Pieces | Banana, Female Socket (Jack) | - | - | 0.709 18.00mm | ROHS3 Compliant | - | CAT III 1000V |