- Manufacturer
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Series
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Product Status
- Package
- Mfr
- Product
Attribute column
Categories
Crimpers, Applicators, Presses - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Material | RoHS | Shell Sizes | Tab Width | Series | Termination | Type | Number of Rows | Gender | Contact Type | Pitch | Contact Finish | Row Spacing | Note | Insulation | Terminal Type | Number of Positions/Contacts | IP Rating | Length - Overall | Tab Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 117454 TE Connectivity | In Stock | - | - | - | - | Nylon | Yes | - | 6,35mm | Faston | - | - | - | Female | - | - | - | - | - | Insulated | Housing | - | - | 24,4 mm | - | ||
![]() 118410 TE Connectivity | In Stock | - | - | - | - | - | Yes | - | - | n/a | - | Cover | - | - | - | - | - | - | n/a | - | - | - | - | - | - | ||
![]() 126613 TE Connectivity | In Stock | - | - | Wire | Polyester | - | Yes | - | - | Micro-MaTch | Crimp | - | - | Male | - | n/a | Sn | - | - | - | - | 6 | - | - | - | ||
![]() 128616 TE Connectivity | In Stock | - | - | - | Polyamide | - | Yes | - | - | Universal MATE-N-LOK | Crimp | - | - | Male | - | n/a | - | - | - | - | - | 3 | - | - | - | ||
![]() 109406 TE Connectivity | In Stock | - | - | Free Hanging, Ribbon Cable | - | - | Yes | - | - | Micro-MaTch | IDC | - | 2 | - | Male Pin | 2,54 mm | Sn | 1,5 mm | - | - | - | - | - | - | - | ||
![]() 109720 TE Connectivity | In Stock | - | - | - | - | Brass/Sn | Yes | - | 6,35mm | Mark II | Crimp | - | - | Female | - | - | - | - | - | Non-Insulated | Flat | - | - | 22,5 mm | 0,81mm | ||
![]() 109971 TE Connectivity | In Stock | - | - | Wire | - | - | Yes | - | - | EI | Crimp | - | 1 | - | n/a | 2,5 mm | n/a | - mm | - | - | - | - | - | - | - | ||
![]() 109958 TE Connectivity | In Stock | - | - | - | - | - | Yes | - | - | n/a | - | Contact | - | - | - | - | - | - | n/a | - | - | - | - | - | - | ||
![]() 110032 TE Connectivity | In Stock | - | - | Wire | PBT | - | Yes | - | - | AMPMODU Mod IV | Crimp | - | - | Female | - | n/a | - | - | - | - | - | 12 | - | - | - | ||
![]() 110380 TE Connectivity | In Stock | - | - | Wire | Polyester | - | Yes | - | - | MTA-156 | Through hole | - | - | Male | - | n/a | Sn | - | - | - | - | 3 | - | - | - | ||
![]() 111119 TE Connectivity | In Stock | - | - | - | PBT | - | Yes | 20,2x26,6mm | - | Timer | - | - | - | Male | - | n/a | - | - | - | - | - | 6 | - | - | - | ||
![]() 111231 TE Connectivity | In Stock | - | - | - | - | - | Yes | - | - | HB-K, HTS | - | Hood | - | - | - | - | - | - | n/a | - | - | - | - | - | - | ||
![]() 111184 TE Connectivity | In Stock | - | - | Wire | Polyamide | - | Yes | - | - | Universal MATE-N-LOK | Through hole | - | - | Male | - | n/a | Sn | - | - | - | - | 6 | - | - | - | ||
![]() 111176 TE Connectivity | In Stock | - | - | n/a | - | - | Yes | - | - | AMPMODU Mod I | Crimp | - | n/a | - | n/a | n/a | Au | n/a | Wire size 0.3 - 0.9 mm2 | - | - | - | - | - | - | ||
![]() 111866 TE Connectivity | In Stock | - | - | - | - | Brass/Sn | Yes | - | 6,35mm | Amplivar, Faston | Crimp | - | - | Female | - | - | - | - | - | Non-Insulated | Flat 90° | - | - | 15,24 mm | 0,81mm | ||
![]() 111828 TE Connectivity | In Stock | - | - | Wire | - | - | Yes | - | - | EI | Crimp | - | 1 | - | n/a | 2,5 mm | n/a | - mm | - | - | - | - | - | - | - | ||
![]() 112084 TE Connectivity | In Stock | - | - | Wire | Polycarbonate | - | Yes | - | - | AMPMODU Mod IV | Crimp | - | - | Female | - | n/a | Sn | - | - | - | - | 32 | - | - | - | ||
![]() 112488 TE Connectivity | In Stock | - | - | Wire | - | - | Yes | - | - | CST-100 | Crimp | - | 1 | - | n/a | 2,54 mm | n/a | - mm | - | - | - | - | - | - | - | ||
![]() 112490 TE Connectivity | In Stock | - | - | THT | Nylon | - | Yes | - | - | CST-100 | Through hole | - | - | - | - | n/a | - | - | UL 94 V-0 | - | - | 8 | UL 94 V-0 | - | - | ||
![]() 112149 TE Connectivity | In Stock | - | - | - | - | Brass/Sn | Yes | - | 2,8mm | Faston | Crimp | - | - | Female | - | - | - | - | - | Non-Insulated | Flat | - | - | 14 mm | 0,81mm |