- Manufacturer
- Type of tool
- Material
- Kind of bit
- Blade length
- Spanner size
- Kind of wrench
- Blade material
- Series
- Manufacturer
- Type
- Plating material
- RoHS
Attribute column
Categories
Hex, Torx Keys
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Material | Shape | Blade length | Blade material | Colour outer sheath | Conform to the norm | Conform to the norm1 | Content | Degree of protection (IP) | Handle Material | Head Type | Kind of bit | Kind of handle | Kind of package | Kind of screwdriver | Kind of wrench | Locking mechanism | Max. operating voltage | Nominal cross section conductor | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Plating material | Pollution degree | Programmable | Quantity in set/package | Rated surge voltage | RoHS | Screwdriver features | Spanner size | Spanner size1 | Standard Frequency | Tip Size | Tip Type | Version | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power Rating | Max Power Dissipation | Frequency Stability | Function | Symmetry-Max | Load Capacitance | Accuracy | Size | Drive Size | Overall Length | Number of Pieces | Features | Kit Contents | Type of tool | Length | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E.S404 Facom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pre-Settable | - | - | - | - | - | - | - | - | ±3 % | - | 1/4 in | 215 mm | - | - | - | - | - | - | ||
![]() B220.015 Bahco | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6 x 3.5 mm, 0.8 x 4 mm, 1.2 x 6.5 mm, PZ1, PZ2 | Pozidriv, Slotted | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | ||
![]() 65I/PH2-2P Bahco | In Stock | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | Phillips | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Bulk | 1 % | 2 | 100 ppm/°C | Driver Bit Set | 19.6 kΩ | Metal Film | 250 mW | 250 mW | - | - | - | - | - | PH2 | - | - | 2 | Flame Retardant Coating, Military, Moisture Resistant | - | - | 8.7376 mm | Contains Lead | ||
![]() 1418S Bahco | In Stock | - | - | - | - | Vanadium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | ||
![]() 2058/S26 Bahco | In Stock | - | - | Socket | - | Steel | - | - | - | White | - | - | 1pc(s) | IP20 | - | Hexagon, Phillips, Pozidriv, Slotted, Torx | - | - | - | - | - | Separate | - | 1.5 | - | - | - | - | 3 | - | - | 6 | Compliant | - | - | - | - | - | - | - | - | - | - | - | Driver Bit Set | - | - | - | - | - | Metric | - | - | - | Hex 3, Hex 4, Hex 5, Hex 6, PH1, PH2, PH3, PZ1, PZ2, PZ3, SL5, SL6, T10, T15, T20, T25, T30 | - | - | 26 | - | - | - | - | - | ||
![]() 83SH.3 Facom | In Stock | - | - | - | - | Steel | L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | ||
![]() ATWH12X200CK Facom | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | 1.89(V) | 1.71(V) | -20C to 70C | - | - | No | - | - | - | - | - | - | 18 | 12mm | Flat | - | Bulk | - | - | - | CLOCK OSCILLATOR | - | - | - | - | ±20(ppm) | - | 55(%) | 15(pF) | - | - | - | 325mm | - | - | - | - | - | - | ||
![]() ATWH.J13 Facom | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.75(V) | 2.25(V) | -40C to 85C | - | - | No | - | - | - | - | - | - | 74.25 | 0.6 x 3.5 mm, 0.8 x 4 mm, 1 x 5.5 mm, 1.2 x 6.5 mm, PH1, PH2, PZ1, PZ2 | Phillips, Pozidriv, Slotted | - | Bulk | - | - | - | CLOCK OSCILLATOR | - | - | - | - | ±20(ppm) | - | 55(%) | - | - | - | - | - | 13 | - | 13 Pieces of AN3.5X75/4X100/4X25/5.5X100, AW6.5X150/6.5X35, AWH8X150/10X200 Screwdrivers | - | - | - | ||
![]() AT5.5X125VE Facom | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.89(V) | 1.71(V) | -40C to 85C | - | - | No | - | - | - | - | - | - | 14.7456 | 5.5mm | Flat | - | Bulk | - | - | - | CLOCK OSCILLATOR | - | - | - | - | ±25(ppm) | - | 55(%) | 15(pF) | - | - | - | 235mm | - | - | - | - | - | - | ||
![]() 32265 WIHA | In Stock | - | - | - | - | - | - | 60mm | chrome vanadium steel | - | - | - | - | - | - | - | hex key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ergonomic handle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | screwdriver | - | - | ||
![]() 10108 WIHA | In Stock | - | - | - | - | - | - | 75mm | chrome vanadium steel | - | - | - | - | - | - | - | hex key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ergonomic handle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | screwdriver | - | - | ||
![]() T4582ESD C.K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | screwdriver handle | - | - | ||
![]() T49125-055 C.K | In Stock | - | - | - | - | - | - | 150mm | - | - | - | - | - | - | - | - | slot | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | screwdriver | - | - | ||
![]() T49125-040 C.K | In Stock | - | - | - | - | - | - | 125mm | - | - | - | - | - | - | - | - | slot | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | screwdriver | - | - | ||
![]() 0-65-483 STANLEY | In Stock | - | - | - | - | - | - | 150mm | - | - | - | - | - | - | - | - | slot | Soft Grip | tag | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | screwdriver | - | - | ||
![]() 0-65-481 STANLEY | In Stock | - | - | - | - | - | - | 125mm | - | - | - | - | - | - | - | - | slot | Soft Grip | tag | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | screwdriver | - | - | ||
![]() 0-65-415 STANLEY | In Stock | - | - | - | - | - | - | 100mm | - | - | EN 60900:2004 | VDE | - | - | - | - | Phillips | - | - | insulated | - | - | 1kV AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | screwdriver | - | - | ||
![]() 0-69-252 STANLEY | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | hex key | - | - | - | - | - | - | black finish | - | - | 8pcs. | - | - | - | HEX 1/4" | HEX 7/32" | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | wrenches set | - | - | ||
![]() 0-69-251 STANLEY | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | hex key | - | - | - | - | - | - | black finish | - | - | 8pcs. | - | - | - | HEX 1,5mm | HEX 6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | wrenches set | - | - | ||
![]() 4-69-262 STANLEY | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | hex key | - | - | - | - | - | - | black finish | - | - | 7pcs. | - | - | - | HEX 1,5mm | HEX 6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | wrenches set | - | - |