- Manufacturer
- Length
- Series
- Manufacturer
- Material
- Type
- Mfr
- Package
- Product Status
- RoHS
- Product Category
- Brand
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Pliers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Conform to the norm | Conform to the norm1 | Cutting range | Cutting range1 | Grip capacity | Kind of cut | Kind of package | Kind of pliers | Kind of pliers1 | Max. operating voltage | Max. operating voltage1 | Oblique pliers/knives features | Oblique pliers/knives features1 | Pliers length | Pliers/knives application | Pliers/knives application1 | Quantity in set/package | Stripping tool features | Tool material | Type of tools set | Type of tool |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0-84-816 STANLEY | In Stock | - | - | - | - | - | - | - | - | - | - | welding grip | - | - | - | - | - | 185mm | for clamp gripping of flat and formed elements | - | - | - | - | - | pliers | ||
![]() 0-89-860 STANLEY | In Stock | - | - | - | - | - | - | - | - | - | - | curved | cutting | - | - | - | - | 175mm | - | - | - | - | steel | - | pliers | ||
![]() 0-89-866 STANLEY | In Stock | - | - | - | - | - | - | - | - | - | - | universal | - | - | - | - | - | 165mm | - | - | - | - | steel | - | pliers | ||
![]() 2-84-185 STANLEY | In Stock | - | - | - | DIN 5241 | DIN ISO 9243 | - | - | - | with side face | tag | cutting | end | - | - | - | - | 250mm | - | - | - | - | steel | - | pliers | ||
![]() FMHT0-80519 STANLEY | In Stock | - | - | - | - | - | - | - | - | - | tag | cutting | end | - | - | - | - | 105mm | - | - | - | - | steel | - | pliers | ||
![]() 2-84-179 STANLEY | In Stock | - | - | - | DIN 5242 | DIN ISO 9242 | - | - | - | - | tag | cutting | end | - | - | blackened tool | forged | 200mm | - | - | - | - | steel | - | pliers | ||
![]() FMHT0-80541 STANLEY | In Stock | - | - | steel | - | - | - | - | - | - | blister | curved | universal | - | - | - | - | - | - | - | 6pcs. | - | - | pliers | - | ||
![]() STHT0-74454 STANLEY | In Stock | - | - | - | - | - | - | - | - | - | - | universal | - | - | - | - | - | - | - | - | - | - | steel | - | pliers | ||
![]() FMHT0-80518 STANLEY | In Stock | - | - | - | - | - | - | - | - | - | tag | cutting | side | - | - | - | - | 100mm | - | - | - | - | steel | - | pliers | ||
![]() STHT0-74362 STANLEY | In Stock | - | - | - | - | - | - | - | - | - | - | cutting | side | - | - | - | - | 150mm | - | - | - | - | steel | - | pliers | ||
![]() 1-84-199 STANLEY | In Stock | - | - | - | - | - | - | - | 0...60mm | - | - | locking | Morse''s | - | - | - | - | 250mm | for clamp gripping of flat and formed elements | - | - | - | - | - | pliers | ||
![]() STHT0-75067 STANLEY | In Stock | - | - | - | - | - | - | - | - | - | - | cutting | end | - | - | - | - | 150mm | - | - | - | - | steel | - | pliers | ||
![]() FMHT0-80524 STANLEY | In Stock | - | - | steel | - | - | - | - | - | - | blister | cutting | universal | - | - | - | - | - | - | - | 3pcs. | - | - | pliers | - | ||
![]() STHT0-74455 STANLEY | In Stock | - | - | - | - | - | - | - | - | - | - | cutting | side | - | - | - | - | 180mm | - | - | - | - | steel | - | pliers | ||
![]() 2-84-183 STANLEY | In Stock | - | - | - | DIN 5241 | DIN ISO 9243 | - | - | - | with side face | tag | cutting | end | - | - | - | - | 180mm | - | - | - | - | steel | - | pliers | ||
![]() STHT0-74364 STANLEY | In Stock | - | - | - | - | - | - | - | - | - | - | elongated | universal | - | - | - | - | - | - | - | - | - | steel | - | pliers | ||
![]() 43341 WIHA | In Stock | - | - | - | IEC 60900 | VDE | - | - | - | with side face | - | cutting | side | 1kV AC | - | DynamicJoint® | - | 160mm | for cutting copper and aluminium cables | for cutting wire | - | - | steel | - | pliers | ||
![]() 43665 WIHA | In Stock | - | - | - | IEC 60900 | VDE | - | - | - | without chamfer | blister | cutting | side | 1kV AC | - | - | - | 180mm | - | - | - | return spring | steel | - | pliers | ||
![]() 43663 WIHA | In Stock | - | - | - | IEC 60900 | VDE | - | - | - | without chamfer | - | cutting | side | 1kV AC | - | - | - | 210mm | - | - | - | return spring | steel | - | pliers | ||
![]() 431002 C.K | In Stock | - | - | - | - | - | hard wire Ø1,6mm max | soft wire Ø4mm max | - | - | - | for gripping and cutting | universal | 1kV AC | 1.5kV DC | conform to VDE 0682-201, EN 60900 and ASTM-F 1505-94 | narrowing head | 180mm | - | - | - | - | alloy forged steel, hardened and tempered steel | - | pliers |