- Manufacturer
- Length
- Series
- Manufacturer
- Material
- Type
- Mfr
- Package
- Product Status
- RoHS
- Product Category
- Brand
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Pliers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Blade hardness | Conform to the norm | Conform to the norm1 | Cutting range | Cutting range1 | Gross weight | Kind of cut | Kind of package | Kind of pliers | Kind of pliers1 | Manufacturer series | Max. operating voltage | Oblique pliers/knives features | Oblique pliers/knives features1 | Pliers length | Pliers/knives application | Pliers/knives application1 | Quantity in set/package | Stripping tool features | Tool material | Type of tools set | Type of tool |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 38857 WIHA | In Stock | - | - | - | about 64 HRC | IEC 60900:2012 | - | hard wire Ø1,8mm max | spring steel wire Ø1,2mm max | 188g | - | blister | half-rounded nose | straight | Industrial electric | 1kV AC | ergonomic two-component handles | induction hardened blades | 160mm | for bending | for gripping | - | - | steel | - | pliers | ||
![]() 43538 WIHA | In Stock | - | - | - | - | - | - | - | - | 201.3g | without chamfer | - | cutting | side | Classic | - | - | - | 180mm | for cutting copper and aluminium cables | for cutting wire | - | - | steel | - | pliers | ||
![]() 43667 WIHA | In Stock | - | - | - | - | IEC 60900 | VDE | - | - | 33.18g | without chamfer | blister | cutting | side | Industrial electric | 1kV AC | - | - | 210mm | - | - | - | return spring | steel | - | pliers | ||
![]() 43661 WIHA | In Stock | - | - | - | - | IEC 60900 | VDE | - | - | 224.62g | without chamfer | - | cutting | side | Industrial electric | 1kV AC | - | - | 180mm | - | - | - | return spring | steel | - | pliers | ||
![]() 43660 WIHA | In Stock | - | - | - | - | IEC 60900 | VDE | - | - | 231.8g | without chamfer | - | cutting | side | Professional electric | 1kV AC | - | - | 180mm | - | - | - | - | steel | - | pliers | ||
![]() 0-84-001 STANLEY | In Stock | - | - | - | - | EN 60900 | VDE | - | - | 231.2g | - | - | universal | - | FATMAX® | 1kV AC | - | - | 185mm | - | - | - | - | steel | - | pliers | ||
![]() 0-84-814 STANLEY | In Stock | - | - | - | - | - | - | - | - | 579g | - | - | locking | Morse''s | - | - | - | - | 225mm | for clamp gripping of flat and formed elements | - | - | - | - | - | pliers | ||
![]() 0-84-016 STANLEY | In Stock | - | - | - | - | EN 60900 | VDE 0691 | hard wire Ø1,8mm max | soft wire Ø3,4mm max | 200g | - | - | cutting | end | FATMAX® | - | induction hardened blades | - | 160mm | - | - | - | - | steel | - | pliers | ||
![]() 0-84-892 STANLEY | In Stock | - | - | steel | - | - | - | - | - | 850g | - | blister | adjustable | universal | BASIC | - | - | - | - | - | - | 3pcs. | - | - | pliers | - | ||
![]() 0-89-870 STANLEY | In Stock | - | - | - | - | - | - | - | - | 197.3g | - | - | elongated | universal | FATMAX® | - | - | - | 200mm | - | - | - | - | steel | - | pliers | ||
![]() 0-89-867 STANLEY | In Stock | - | - | - | - | - | - | - | - | 223.7g | - | - | universal | - | FATMAX® | - | - | - | 185mm | - | - | - | - | steel | - | pliers | ||
![]() 0-89-868 STANLEY | In Stock | - | - | - | - | - | - | - | - | 309.4g | - | - | universal | - | FATMAX® | - | - | - | 210mm | - | - | - | - | steel | - | pliers | ||
![]() 0-84-004 STANLEY | In Stock | - | - | - | - | EN 60900 | VDE 0682-201 | hard wire Ø2,3mm max | soft wire Ø3,8mm max | 310.3g | - | - | cutting | side | FATMAX® | 1kV AC | induction hardened blades | - | 180mm | - | - | - | - | steel | - | pliers | ||
![]() 0-84-808 STANLEY | In Stock | - | - | - | - | - | - | - | - | 334.2g | - | - | locking | Morse''s | - | - | - | - | 185mm | for clamp gripping of flat and formed elements | - | - | - | - | - | pliers | ||
![]() 0-84-002 STANLEY | In Stock | - | - | - | - | EN 60900 | VDE | - | - | 299.02g | - | - | universal | - | FATMAX® | 1kV AC | - | - | 200mm | - | - | - | - | steel | - | pliers | ||
![]() 0-84-007 STANLEY | In Stock | - | - | - | - | EN 60900 | VDE | - | - | 198.7g | - | - | elongated | universal | FATMAX® | 1kV AC | - | - | 210mm | - | - | - | - | steel | - | pliers | ||
![]() FMHT0-80517 STANLEY | In Stock | - | - | - | - | - | - | - | - | 80.3g | - | - | elongated | universal | FATMAX® | - | - | - | - | - | - | - | - | steel | - | pliers | ||
![]() 2-84-208 STANLEY | In Stock | - | - | - | - | - | - | - | - | 420g | - | tag | cutting | end | - | - | PVC coated handles | - | 250mm | - | - | - | - | steel | - | pliers | ||
![]() 0-89-861 STANLEY | In Stock | - | - | - | - | - | - | - | - | 301.2g | - | - | curved | cutting | FATMAX® | - | - | - | 200mm | - | - | - | - | steel | - | pliers | ||
![]() 2-84-181 STANLEY | In Stock | - | - | - | - | DIN 5242 | DIN ISO 9242 | - | - | 380g | - | tag | cutting | end | - | - | blackened tool | forged | 250mm | - | - | - | - | steel | - | pliers |