- Manufacturer
- Length
- Material
- Blade length
- Series
- Weight
- Size
- Downforce
- Package
- Mfr
- Product Status
- Features
- Manufacturer
Attribute column
Categories
Screw and Nut Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Blade length | Blade thickness | Blade width | Content | Dim | Downforce | ESD Safe | Handle Ø | Material (details) | Material properties | Mfr | Package | Power supply (LOV) | Product Status | Tip Size | Tip Type | Tolerance ± | Series | Type | Technology | Voltage | Size | Tool Type | Standards | Capacity | Overall Length | Number of Pieces | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2300648 GEDORE Tools | In Stock | - | - | - | 0.4kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.06% | - | - | - | - | - | - | - | - | - | - | - | 34.9mm | 137mm | - | ||
![]() 2282410 GEDORE Tools | In Stock | - | - | - | 0.17kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.06% | - | - | - | - | - | - | - | - | - | - | - | 25.4mm | 169mm | - | ||
![]() 2282429 GEDORE Tools | In Stock | - | - | - | 0.34kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.06% | - | - | - | - | - | - | - | - | - | - | - | 35mm | 169mm | - | ||
![]() 2608522478 Robert Bosch | In Stock | - | - | - | - | - | - | - | 1pc(s) | - | Star | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T 40 | - | - | - | - | - | - | - | 25mm | - | ||
![]() 43370 Wiha | In Stock | - | - | - | - | - | - | - | - | - | Phillips | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PH 00 | - | - | - | - | - | - | - | - | - | ||
![]() 43669 Wiha | In Stock | - | - | - | 11g | 40mm | - | - | - | - | Slot | - | 9mm | - | - | - | - | - | - | 1.5mm | - | - | - | - | - | - | 1.5 | - | - | - | 134mm | - | - | - | 134mm | - | ||
![]() 06039D8100 Robert Bosch | In Stock | - | - | - | 1kg | - | - | - | - | (L x W x H) 57 x 195 x 216 mm | - | - | - | - | - | - | - | rechargeable | - | - | - | - | - | - | Li-ion | 18V | - | - | - | 2.0Ah | - | - | w/o battery | 216mm | 57mm | 195mm | ||
![]() 06019J0201 Robert Bosch | 2016 |
| - | - | 1.204kg | - | - | - | - | (L x W x H) 147 x 61 x 205 mm | - | - | - | - | - | - | - | rechargeable | - | - | - | - | - | GDX 18V-210 C | Li-ion | 18V | - | - | - | - | - | - | w/o battery,incl. case | 205mm | 147mm | 61mm | ||
![]() 1.600.A01.V0A Robert Bosch | In Stock | - | - | S2 steel | 44g | - | - | - | - | - | Star | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TX 10 | - | - | - | - | - | - | - | 75mm | - | ||
![]() B983595 Stanley Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stanley | Box | - | Active | - | Slotted | - | - | - | - | - | 1/4 | Screwdriver | - | - | - | - | - | - | - | - | ||
![]() T49110-040 C&K | In Stock | - | - | Chrome moly vanadium steel | - | 75mm | 0.8mm | 4mm | - | - | Slot | - | 34mm | - | chrome plated,burnished | - | - | - | - | - | - | - | - | - | - | - | - | - | ISO 2380 DIN 5264 | - | - | - | - | - | 182mm | - | ||
![]() T49112-0 C&K | In Stock | - | - | Chrome moly vanadium steel | - | 60mm | - | - | - | - | Phillips | - | 30mm | - | chrome plated,burnished | - | - | - | - | - | - | - | - | - | - | - | PH 0 | - | ISO 8764 | - | - | - | - | - | 155mm | - | ||
![]() T49110-100 C&K | In Stock | - | - | Chromium-vanadium steel | - | 200mm | 1.6mm | 10mm | - | - | Slot | - | 42mm | - | chrome plated,burnished | - | - | - | - | - | - | - | - | - | - | - | - | - | ISO 2380 DIN 5264 | - | - | - | - | - | 335mm | - | ||
![]() T4854P C&K | 54 |
| - | - | - | - | - | - | - | - | Slot,Phillips | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T4877PX C&K | 66 |
| - | Chrome moly vanadium steel | - | - | - | - | - | - | Star | - | - | - | chrome plated,burnished | - | - | - | - | Torx: T6 T7 T8 T9 T10 T15 T20 | Torx | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | ||
![]() T4880X 15 C&K | 56 |
| - | Chrome moly vanadium steel | - | 60mm | 0.25mm | 1.5mm | - | - | Slot | - | 12mm | - | chrome plated,burnished | - | - | - | - | 1.5 mm | Flat | - | - | - | - | - | - | - | - | - | 157 mm | - | - | - | 157mm | - | ||
![]() T4812 2 C&K | In Stock | - | - | Chrome moly vanadium steel | - | 100mm | - | - | - | - | Phillips | - | 27mm | - | chrome plated,burnished | - | - | - | - | - | - | - | - | - | - | - | PH 2 | - | ISO 8764 | - | - | - | - | - | 200mm | - | ||
![]() T4847 C&K | In Stock | - | - | Ceramic | - | 15mm | - | - | - | - | Phillips | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | PH 0 | - | - | - | - | - | - | - | 100mm | - | ||
![]() T4729 C&K | 50 |
| - | Steel | - | - | - | - | - | - | Slot,Pozidriv | No | - | - | chrome plated,alloyed | - | - | - | - | - | Straight | - | - | - | - | - | - | - | DIN ISO 2380, DIN ISO 8764, IEC 60900:2004 | - | - | 5 | - | - | - | - | ||
![]() 20123 Wiha | In Stock | - | - | Chrome moly vanadium steel | - | 40mm | - | - | - | - | Star socket | - | 9mm | Chrome-vanadium molybdenum steel, through-hardened, matt chrome-plated | matt chrome plating,tempered | - | - | - | - | - | - | - | - | - | - | - | T 4 | - | - | - | - | - | - | - | 134mm | - |