- Manufacturer
- Material
- Mounting
- Type of tool
- Kind of bit
- Series
- Screwdriver bit features
- Package
- Mfr
- Product Status
- Manufacturer
- Type
- RoHS
Attribute column
Categories
Screw and Nut Drivers - Sets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Kind of bit | Mounting | Qualification | Screwdriver bit features | Temperature Coefficient | Resistance | Power Rating | Resistance Tolerance | Product Length | Product Width | Type of tool |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 295-4 Wakefield | In Stock | - | - | - | - | - | MIL-PRF-39009 | - | ± 100ppm/°C | 845 mOhm | 30 W | ± 1% | 49.99 mm | 28.96 mm | - | ||
![]() SF-BIT-HEX 2-89 S PHOENIX CONTACT | In Stock | - | - | - | hex key | 1/4" (E6,3mm) | - | - | - | - | - | - | - | - | screwdriver bit | ||
![]() BF 6,3 PHOENIX CONTACT | In Stock | - | - | - | - | 1/4" (E6,3mm) | - | - | - | - | - | - | - | - | adapter | ||
![]() SF-BIT-HEX 2,5-50 PHOENIX CONTACT | In Stock | - | - | - | hex key | 1/4" (E6,3mm) | - | - | - | - | - | - | - | - | screwdriver bit | ||
![]() SF-BIT-HEX 2,5-89 S PHOENIX CONTACT | In Stock | - | - | - | hex key | 1/4" (E6,3mm) | - | - | - | - | - | - | - | - | screwdriver bit | ||
![]() T4560 PH3 C.K | In Stock | - | - | steel | Phillips | 1/4" (C6,3mm) | - | Torsion version is characterized by the presence of torsional zone which during extreme loads absorbs kinetic energy | - | - | - | - | - | - | screwdriver bit | ||
![]() T4560 TXTP25 C.K | In Stock | - | - | steel | Torx® with protection | 1/4" (C6,3mm) | - | Torsion version is characterized by the presence of torsional zone which during extreme loads absorbs kinetic energy | - | - | - | - | - | - | screwdriver bit | ||
![]() T4560 PZ1 C.K | In Stock | - | - | steel | Pozidriv® | 1/4" (C6,3mm) | - | Torsion version is characterized by the presence of torsional zone which during extreme loads absorbs kinetic energy | - | - | - | - | - | - | screwdriver bit | ||
![]() T4560 TX09 C.K | In Stock | - | - | steel | Torx® | 1/4" (C6,3mm) | - | Torsion version is characterized by the presence of torsional zone which during extreme loads absorbs kinetic energy | - | - | - | - | - | - | screwdriver bit | ||
Tiny WHSL | In Stock | - | - | steel | Robertson | 1/4" (C6,3mm) | - | Torsion version is characterized by the presence of torsional zone which during extreme loads absorbs kinetic energy | - | - | - | - | - | - | screwdriver bit | ||
![]() T4560 TX40 C.K | In Stock | - | - | steel | Torx® | 1/4" (C6,3mm) | - | Torsion version is characterized by the presence of torsional zone which during extreme loads absorbs kinetic energy | - | - | - | - | - | - | screwdriver bit | ||
![]() T4560 TX10 C.K | In Stock | - | - | steel | Torx® | 1/4" (C6,3mm) | - | Torsion version is characterized by the presence of torsional zone which during extreme loads absorbs kinetic energy | - | - | - | - | - | - | screwdriver bit | ||
![]() T4560 ROB2 C.K | In Stock | - | - | steel | Robertson | 1/4" (C6,3mm) | - | Torsion version is characterized by the presence of torsional zone which during extreme loads absorbs kinetic energy | - | - | - | - | - | - | screwdriver bit | ||
![]() T4560 TXTP20 C.K | In Stock | - | - | steel | Torx® with protection | 1/4" (C6,3mm) | - | Torsion version is characterized by the presence of torsional zone which during extreme loads absorbs kinetic energy | - | - | - | - | - | - | screwdriver bit | ||
![]() T4560 TX27 C.K | In Stock | - | - | steel | Torx® | 1/4" (C6,3mm) | - | Torsion version is characterized by the presence of torsional zone which during extreme loads absorbs kinetic energy | - | - | - | - | - | - | screwdriver bit | ||
![]() T4560 SL65 C.K | In Stock | - | - | steel | slot | 1/4" (C6,3mm) | - | Torsion version is characterized by the presence of torsional zone which during extreme loads absorbs kinetic energy | - | - | - | - | - | - | screwdriver bit | ||
![]() T4560 SL55 C.K | In Stock | - | - | steel | slot | 1/4" (C6,3mm) | - | Torsion version is characterized by the presence of torsional zone which during extreme loads absorbs kinetic energy | - | - | - | - | - | - | screwdriver bit | ||
![]() T4560 TX06 C.K | In Stock | - | - | steel | Torx® | 1/4" (C6,3mm) | - | Torsion version is characterized by the presence of torsional zone which during extreme loads absorbs kinetic energy | - | - | - | - | - | - | screwdriver bit | ||
![]() T4560 TX30 C.K | In Stock | - | - | steel | Torx® | 1/4" (C6,3mm) | - | Torsion version is characterized by the presence of torsional zone which during extreme loads absorbs kinetic energy | - | - | - | - | - | - | screwdriver bit | ||
![]() T4560 TX07 C.K | In Stock | - | - | steel | Torx® | 1/4" (C6,3mm) | - | Torsion version is characterized by the presence of torsional zone which during extreme loads absorbs kinetic energy | - | - | - | - | - | - | screwdriver bit |