- Manufacturer
- Type of tool
- Material
- Kind of bit
- Blade length
- Spanner size
- Kind of wrench
- Blade material
- Series
- Manufacturer
- Type
- Plating material
- RoHS
Attribute column
Categories
Hex, Torx Keys
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Material | Shape | Blade length | Colour outer sheath | Content | Degree of protection (IP) | Handle Material | Head Type | Kind of bit | Locking mechanism | Nominal cross section conductor | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Pollution degree | Programmable | Rated surge voltage | RoHS | Standard Frequency | Tip Size | Tip Type | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Frequency Stability | Function | Symmetry-Max | Failure Rate | Load Capacitance | Accuracy | Size | Drive Size | Overall Length | Number of Pieces | Features | Kit Contents | Type of tool | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATF8X175ST Facom | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 mm | Flat | -55°C ~ 350°C | Tape & Box (TB) | RWM | 0.256 Dia x 0.709 L (6.50mm x 18.00mm) | ±5% | Active | 2 | ±75ppm/°C | - | 5.6 kOhms | Wirewound | 7W | - | - | - | -- | - | - | - | - | 420 mm | - | Flame Proof, Safety | - | - | -- | ||
![]() ATWH12X200CK Facom | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | Polyamide | - | - | - | - | 1.89(V) | 1.71(V) | -20C to 70C | - | No | - | - | 18 | 12mm | Flat | - | Bulk | - | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | ±20(ppm) | - | 55(%) | - | 15(pF) | - | - | - | 325mm | - | - | - | - | - | ||
![]() ATWH.J13 Facom | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | 2.75(V) | 2.25(V) | -40C to 85C | - | No | - | - | 74.25 | 0.6 x 3.5 mm, 0.8 x 4 mm, 1 x 5.5 mm, 1.2 x 6.5 mm, PH1, PH2, PZ1, PZ2 | Phillips, Pozidriv, Slotted | - | Bulk | - | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | ±20(ppm) | - | 55(%) | - | - | - | - | - | - | 13 | - | 13 Pieces of AN3.5X75/4X100/4X25/5.5X100, AW6.5X150/6.5X35, AWH8X150/10X200 Screwdrivers | - | - | ||
![]() AT5.5X125VE Facom | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | 1.89(V) | 1.71(V) | -40C to 85C | - | No | - | - | 14.7456 | 5.5mm | Flat | - | Bulk | - | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | ±25(ppm) | - | 55(%) | - | 15(pF) | - | - | - | 235mm | - | - | - | - | - | ||
![]() 1418S Bahco | In Stock | - | - | - | - | - | Vanadium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | ||
![]() 2058/S26 Bahco | In Stock | - | - | Socket | - | - | Steel | - | - | White | 1pc(s) | IP20 | - | Hexagon, Phillips, Pozidriv, Slotted, Torx | - | Separate | 1.5 | - | - | - | 3 | - | 6 | Compliant | - | - | - | - | - | - | - | - | - | - | - | Driver Bit Set | - | - | - | - | Metric | - | - | - | - | Hex 3, Hex 4, Hex 5, Hex 6, PH1, PH2, PH3, PZ1, PZ2, PZ3, SL5, SL6, T10, T15, T20, T25, T30 | - | - | 26 | - | - | - | - | ||
![]() EH.105/32 Facom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Hexagon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver Bit | - | - | - | - | - | - | - | - | - | 5/32 in | - | - | - | - | - | - | - | ||
![]() 84TC.2 Facom | In Stock | - | - | - | - | - | - | T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | ||
![]() E.S404 Facom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pre-Settable | - | - | - | - | - | - | - | - | ±3 % | - | 1/4 in | 215 mm | - | - | - | - | - | ||
![]() 89TXA.HO9 Facom | In Stock | - | - | - | - | - | - | L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T8 → T40 | - | - | 9 | - | - | - | - | ||
![]() STHT16154-0 STANLEY | In Stock | - | - | - | - | - | - | - | 45mm | - | - | - | - | - | Phillips | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | screwdriver | - | ||
![]() STHT16150-0 STANLEY | In Stock | - | - | - | - | - | - | - | 200mm | - | - | - | - | - | slot | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | screwdriver | - | ||
![]() STHT16152-0 STANLEY | In Stock | - | - | - | - | - | - | - | 75mm | - | - | - | - | - | slot | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | screwdriver | - | ||
![]() STHT16149-0 STANLEY | In Stock | - | - | - | - | - | - | - | 150mm | - | - | - | - | - | slot | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | screwdriver | - | ||
![]() STHT16178-0 STANLEY | In Stock | - | - | - | - | - | - | - | 75mm | - | - | - | - | - | Torx® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | screwdriver | - | ||
![]() STHT16177-0 STANLEY | In Stock | - | - | - | - | - | - | - | 75mm | - | - | - | - | - | Torx® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | screwdriver | - | ||
![]() STHT16162-0 STANLEY | In Stock | - | - | - | - | - | - | - | 75mm | - | - | - | - | - | Pozidriv® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | screwdriver | - | ||
![]() STHT16163-0 STANLEY | In Stock | - | - | - | - | - | - | - | 100mm | - | - | - | - | - | Pozidriv® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | screwdriver | - | ||
![]() STHT16147-0 STANLEY | In Stock | - | - | - | - | - | - | - | 45mm | - | - | - | - | - | slot | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | screwdriver | - | ||
![]() STHT16157-0 STANLEY | In Stock | - | - | - | - | - | - | - | 45mm | - | - | - | - | - | Phillips | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | screwdriver | - |