- Manufacturer
- Gross weight
- Type of tool
- Overall length
- Material
- Kind of bit
- Bit size
- Manufacturer series
- Blade length
- Spanner size
- Kind of wrench
- Blade material
- Series
Attribute column
Categories
Hex, Torx Keys
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Shape | CoilResistance | Contact Materials | Content | Degree of protection (IP), front side | Device construction | Dimensions | Downforce | ESD Safe | Handle Ø | Head Type | Manufacturer | Manufacturer Part Number | Material (details) | Material properties | MSL | Package | Rated permanent current Iu | RoHS | Shaft Length | Shaft Type | Spanner size | Switching current (max.) | Tip Style | Tip Type | Tolerance ± | Type of control element | Voltage, Rating | Operating Temperature | Series | Type | Number of Contacts | Output Type | Note | Output Current | Accuracy | Contact Current Rating | Contact Form | Size | Terminal Type | Coil Voltage | Coil Power | Power | Drive Size | Standards | Overall Length | Contact Configuration | Number of Pieces | Kit Contents | Insulated |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 43708 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | TORX | Yes | - | - | - | - | - | - | - | Plastic Case | - | Yes | - | - | - | - | - | Torx | - | - | - | -40...+90°C | TDN | - | - | dual | - | ±0,1 A | - | - | - | T 5,T 6,T 7,T 8,T 10,T 15 | - | - | - | 1 W | - | - | - | - | 6 | 6 Pcs of 5 x 40 / 6 x 40 / 7 x 40 / 8 x 40 / 10 x 50 / 15 x 60mm TORX Screwdrivers and Holder | - | ||
![]() B220005 Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 118-102 Mitutoyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35-208 IDEAL Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35-204 IDEAL Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEAL Industries | 35-204 | - | - | - | - | - | - | 4 in | Round | - | - | Slotted | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() 38610 Wiha | In Stock | - | - | Chromium-vanadium steel | - | - | - | - | 1pc(s) | - | - | - | - | Yes | - | - | - | - | - | tempered | - | - | - | - | - | - | - | - | - | Phillips, Slotted | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | ||
![]() 24852 Wiha | In Stock | - | - | Chromium-vanadium steel | - | L | - | - | - | - | - | - | Star socket | - | - | - | - | - | Made from chrome-vanadium steel, thoroughly hardened, manganese-burnished | tempered,burnished | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T 5,T 6,T 7,T 8,T 9,T 10,T 15,T 20,T 25,T 27,T 30,T 40,T 50 | - | - | - | - | - | - | - | - | 14 | - | - | ||
![]() 01172 Wiha | In Stock | - | - | Chromium-vanadium steel | - | L | - | - | - | - | - | - | Allen | - | - | - | - | - | - | tempered,glossy nickel plating | - | - | - | - | - | - | 1.5mm,2mm,2.5mm,3mm,4mm,5mm,6mm | - | - | - | - | - | - | - | - | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | ||
![]() 45296 Wiha | In Stock | - | - | - | 127g | - | - | - | 1Set | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crosshead Screws, Phillips, Slotted | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 41159 Slotted, 34583 PH1 & 34584 PH2 Phillips, 34590 PZ2 Pozidrive Screwdrivers | - | ||
![]() 03879 Wiha | In Stock | - | - | - | - | L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | ||
![]() 43851 Wiha | In Stock | - | - | - | 493g | L | - | - | - | - | - | - | Allen | - | - | - | - | - | - | matt chrome plating | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | ||
![]() 35-202 TE Connectivity | In Stock | - | - | - | - | - | 185 Ohm | Ag+Au | - | - | - | 39,7x37,4x10,2mm | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 32V | - | KISSLING 35 | Power | 2 | - | - | - | - | 250 A | 6PDT | - | Through Hole | 12VDC | 778 mW | - | - | - | - | 1NO | - | - | - | ||
![]() T4409 C&K | In Stock | - | - | Chrome Vanadium | 0.177kg | L | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | ||
![]() T4422 SET C&K | In Stock | - | - | S2 steel | - | T | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm,3.5mm,4mm,5mm,6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | ||
![]() 2607001761 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pozidriv | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver Bit | - | - | - | - | - | - | - | PZ1, PZ2, PZ3 | - | - | - | - | - | - | - | - | 3 | - | - | ||
![]() 2607001763 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Torx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver Bit | - | - | - | - | - | - | - | T8, T10, T15 | - | - | - | - | - | - | - | - | 3 | - | - | ||
![]() 26625 Wiha | In Stock | - | - | - | 256g | - | - | - | - | - | - | - | - | - | 30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6% | - | - | - | - | Adjustable VDE | - | - | - | - | ±6 % | - | - | - | - | - | - | - | 3.8 mm | Manufactured in accordance with IEC 60900:2004 EN ISO 6789, BS EN 26789, ASME B107.14M | 131 mm | - | - | - | - | ||
![]() 064955 Eaton | In Stock | - | - | - | - | - | - | - | 1pc(s) | IP65 | Built-in device | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | 20 | - | - | - | Toggle | - | - | - | T0-6-8282/EZ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 00953 Wiha | In Stock | - | - | - | - | L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | ||
![]() 2607002566 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phillips, Pozidriv, Slotted, Torx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Impact Bit Set | - | - | - | - | - | - | - | PH1, PH2, PH3, PZ1, PZ2, PZ3, SL4.5, SL5.5, SL8, T15, T20, T25 | - | - | - | - | - | - | - | - | 13 | - | - |