- Manufacturer
- Gross weight
- Type of tool
- Overall length
- Material
- Kind of bit
- Bit size
- Manufacturer series
- Blade length
- Spanner size
- Kind of wrench
- Blade material
- Series
Attribute column
Categories
Hex, Torx Keys
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Blade length | Blade material | Blade plating | Conform to the norm | Conform to the norm1 | Gross weight | Kind of bit | Kind of handle | Kind of screwdriver | Kind of wrench | Kind of wrench1 | Manufacturer series | Max. operating voltage | Plating material | Related items | Socket size | Spanner size | Tools application | Tools features | Tools features1 | Version | Working part length | Bit size | Overall length | Type of tool |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06369 WIHA | In Stock | - | - | Chrom-vanadium steel | - | - | - | - | - | 173.8g | - | - | - | hex key | - | - | - | black finish | - | - | HEX 10mm | - | - | - | - | - | - | 231mm | wrench | ||
![]() 20553 WIHA | In Stock | - | - | Chrom-vanadium steel | - | - | - | - | - | 173g | - | - | - | hex key | spherical | - | - | chromium | - | - | HEX 10mm | - | - | - | - | - | - | 231mm | wrench | ||
![]() 20552 WIHA | In Stock | - | - | Chrom-vanadium steel | - | - | - | - | - | 98.8g | - | - | - | hex key | spherical | - | - | chromium | - | - | HEX 8mm | - | - | - | - | - | - | 206mm | wrench | ||
![]() 04918 WIHA | In Stock | - | - | Chrom-vanadium steel | - | - | - | - | - | 6.3g | - | T | - | Torx® | - | - | - | - | - | - | TX05 | - | - | - | - | 35mm | - | 70mm | wrench | ||
![]() 01431 WIHA | In Stock | - | - | Chrom-vanadium steel | - | - | - | - | - | 2.57g | - | - | - | hex key | spherical | - | - | black finish | - | - | HEX 5/64" | - | - | - | - | - | - | 88mm | wrench | ||
![]() 06368 WIHA | In Stock | - | - | Chrom-vanadium steel | - | - | - | - | - | 100.4g | - | - | - | hex key | - | - | - | black finish | - | - | HEX 8mm | - | - | - | - | - | - | 206mm | wrench | ||
![]() T4925PZ2 C.K | In Stock | - | - | - | - | steel | - | IEC 60900 | VDE | 41.7g | Pozidriv® | - | insulated | - | - | - | 1kV AC | - | T4925 | - | - | for electricians | blackened tool | hardened | - | - | PZ2 | 150mm | interchangeable blade | ||
![]() 39110 WIHA | In Stock | - | - | Chrom-vanadium steel | - | - | - | - | - | 6.5g | - | - | - | Torx® | - | - | - | - | - | - | TX09 | - | - | - | - | - | - | 111mm | wrench | ||
![]() 03725 WIHA | In Stock | - | - | Chrom-vanadium steel | - | - | - | - | - | 2.235g | - | - | - | Torx® | - | - | - | - | - | - | TX06 | - | - | - | - | 35mm | - | 62mm | wrench | ||
![]() T4925PZ1 C.K | In Stock | - | - | - | - | steel | - | IEC 60900 | VDE | 31.2g | Pozidriv® | - | insulated | - | - | - | 1kV AC | - | T4925 | - | - | for electricians | blackened tool | hardened | - | - | PZ1 | 130mm | interchangeable blade | ||
![]() T4965 08 C.K | In Stock | - | - | - | 200mm | chrome vanadium steel | - | - | - | 75.3g | slot | - | - | - | - | HD Classic | - | - | - | - | - | - | - | - | - | - | SL 5 | 390mm | screwdriver | ||
![]() T4987 2 C.K | In Stock | - | - | - | 250mm | chrome vanadium steel | - | - | - | 149.3g | Pozidriv® | - | - | - | - | HD Classic | - | - | - | - | - | - | - | - | - | - | PZ2 | 360mm | screwdriver | ||
![]() 00910 WIHA | In Stock | - | - | Chrom-vanadium steel | - | - | - | - | - | 30.77g | - | T | - | hex key | - | - | - | - | - | - | HEX 3mm | - | - | - | - | 200mm | - | 226mm | wrench | ||
![]() T4411 045 C.K | In Stock | - | - | Chrom-vanadium steel | - | - | - | - | - | 13.42g | - | - | - | hex key | - | - | - | - | - | - | HEX 4,5mm | - | - | - | - | - | - | 75mm | wrench | ||
![]() T4875X ESD C.K | In Stock | - | - | - | 60mm | chrome vanadium molybdenum steel | - | - | - | 16.9g | Pozidriv® | - | precision | - | - | Xonic ESD | - | - | - | - | - | - | - | - | ESD | - | PZ0 | 160mm | screwdriver | ||
![]() T4880X 256 C.K | In Stock | - | - | - | 60mm | chrome vanadium molybdenum steel | - | - | - | 14.8g | slot | - | precision | - | - | PRECISION | - | - | - | - | - | - | - | - | - | - | SL 2,5 | 160mm | screwdriver | ||
![]() T4411 009 C.K | In Stock | - | - | Chrom-vanadium steel | - | - | - | - | - | 0.19g | - | - | - | hex key | - | - | - | - | - | - | HEX 0,9mm | - | - | - | - | - | - | 30mm | wrench | ||
![]() T4334M 12 C.K | In Stock | - | - | - | 130mm | chrome vanadium steel | nickel | - | - | 172.3g | 6-angles socket | - | - | - | - | HD Classic | - | - | - | HEX 12mm | - | - | - | - | - | - | - | 235mm | screwdriver | ||
![]() T4810 03 C.K | In Stock | - | - | - | 75mm | chrome vanadium steel | - | - | - | 56.6g | slot | - | - | - | - | HD Classic | - | - | - | - | - | - | - | - | - | - | SL 5 | 165mm | screwdriver | ||
![]() T4411 035 C.K | In Stock | - | - | Chrom-vanadium steel | - | - | - | - | - | 6.8g | - | - | - | hex key | - | - | - | - | - | - | HEX 3,5mm | - | - | - | - | - | - | 65mm | wrench |