- Manufacturer
- Length
- Series
- Manufacturer
- Material
- Type
- Mfr
- Package
- Product Status
- RoHS
- Product Category
- Brand
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Pliers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Blade hardness | Blade length | Conform to the norm | Conform to the norm1 | Cutting range | Cutting range1 | Kind of circlip | Kind of package | Kind of pliers | Kind of pliers1 | Kind of stripping wire | Kind of stripping wire1 | Max jaw capacity | Max. operating voltage | Oblique pliers/knives features | Oblique pliers/knives features1 | Pliers length | Pliers/knives application | Standard equipment | Tool material | Version | Type of tool | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 27382 WIHA | In Stock | - | - | steel | - | - | DIN ISO 8976 | - | - | - | - | blister | adjustable | Cobra adjustable grip | - | - | 50mm | - | adjustable jaw opening | blackened tool | 300mm | suitable for gripping of flat and round elements for example pipes | - | - | - | pliers | - | ||
![]() 27503 WIHA | In Stock | - | - | - | - | - | DIN ISO 9654 | IEC 61340-5-1 | soft wire Ø1,4mm max | - | - | blister | cutting | end | - | - | - | - | - | - | 115mm | - | - | steel | ESD | pliers | - | ||
![]() 27421 WIHA | In Stock | - | - | - | about 64 HRC | - | IEC 60900:2012 | VDE | hard wire Ø3mm max | spring steel wire Ø2,5mm max | - | blister | insulated | universal | - | - | - | 1kV AC | ergonomic two-component handles | induction hardened blades | 225mm | for bending, gripping and cutting | - | steel | - | pliers | - | ||
![]() 29425 WIHA | In Stock | - | - | Chrom-vanadium-molybdenum steel | - | - | DIN ISO 5256 | - | - | - | internal | - | for circlip | - | - | - | - | - | - | - | 310mm | - | - | - | straight | pliers | 85...140mm | ||
![]() 27501 WIHA | In Stock | - | - | - | about 64 HRC | - | DIN ISO 9242 | - | hard wire Ø2mm max | spring steel wire Ø1,6mm max | - | blister | cutting | end | - | - | - | - | induction hardened blades | reinforced structure | 220mm | to lace concrete reinforcing steel with binding wire from a roll | - | steel | - | concreters nippers | - | ||
![]() 33520 WIHA | In Stock | - | - | - | - | - | DIN ISO 8976 | EN 60900 | - | - | - | - | adjustable | insulated | - | - | 50mm | 1kV AC | - | - | 250mm | - | - | steel | - | pliers | - | ||
![]() 32324 WIHA | In Stock | - | - | - | about 64 HRC | - | DIN ISO 5745 | - | hard wire Ø1,8mm max | spring steel wire Ø1,2mm max | - | - | curved | universal | flat | round | - | - | - | - | 160mm | - | - | steel | - | pliers | - | ||
![]() 33186 WIHA | In Stock | - | - | - | - | - | DIN ISO 5746 | EN 60900 | hard wire Ø2,2mm max | spring steel wire Ø1,8mm max | - | - | insulated | universal | - | - | - | 1kV AC | - | - | 180mm | - | - | steel | - | pliers | - | ||
![]() 34565 WIHA | In Stock | - | - | - | about 64 HRC | - | DIN ISO 5746 | - | hard wire Ø2mm max | spring steel wire Ø1,6mm max | - | blister | universal | - | - | - | - | - | - | - | 160mm | for bending, gripping and cutting | - | steel | - | pliers | - | ||
![]() 34309 WIHA | In Stock | - | - | - | about 64 HRC | - | DIN ISO 5745 | - | hard wire Ø1,8mm max | spring steel wire Ø1,2mm max | - | blister | for gripping and cutting | universal | flat | round | - | - | - | - | 160mm | - | - | steel | - | pliers | - | ||
![]() 41220 WIHA | In Stock | - | - | - | - | - | - | - | spring steel wire Ø2,3mm max | - | - | blister | cutting | end | - | - | - | - | PVC coated handles | - | 300mm | to lace concrete reinforcing steel with binding wire from a roll | - | steel | - | concreters nippers | - | ||
![]() 40927 WIHA | In Stock | - | - | - | - | - | - | - | spring steel wire Ø2,5mm max | - | - | - | for gripping and cutting | universal | - | - | - | - | DynamicJoint® | - | 250mm | - | - | steel | - | pliers | - | ||
![]() 27427 WIHA | In Stock | - | - | - | - | - | DIN ISO 5745 | EN 60900 | - | - | - | blister | insulated | round | - | - | - | 1kV AC | elongated blades | grooved gripping surfaces | 160mm | - | - | steel | - | pliers | - | ||
![]() 27345 WIHA | In Stock | - | - | - | - | - | DIN ISO 5745 | - | - | - | - | blister | for gripping and bending | round | - | - | - | - | - | - | 160mm | - | - | steel | - | pliers | - | ||
![]() 41266 WIHA | In Stock | - | - | - | - | - | - | - | hard wire Ø3mm max | spring steel wire Ø2,5mm max | - | - | cutting | side | - | - | - | - | - | - | 200mm | - | - | steel | - | pliers | - | ||
![]() 32319 WIHA | In Stock | - | - | - | about 64 HRC | - | DIN ISO 5746 | - | hard wire Ø2,8mm max | spring steel wire Ø2,3mm max | - | - | universal | - | - | - | - | - | DynamicJoint® | - | 200mm | for bending, gripping and cutting | - | steel | - | pliers | - | ||
![]() 45425 WIHA | In Stock | - | - | - | - | 28mm | - | - | - | - | - | blister | - | - | - | - | - | - | - | - | - | universal | blade x5 | - | folding | knife | - | ||
![]() 10334 WIHA | In Stock | - | - | - | about 62 HRC | - | DIN ISO 5746 | - | hard wire Ø2mm max | spring steel wire Ø1,6mm max | - | - | universal | - | - | - | - | - | DynamicJoint® | PVC coated handles | 160mm | for bending, gripping and cutting | - | steel | - | pliers | - | ||
![]() FMHT16693-0 STANLEY | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | knife | - | ||
![]() FMHT10592-0 STANLEY | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | knife | - |