- Manufacturer
- Length
- Material
- Blade length
- Series
- Weight
- Size
- Downforce
- Package
- Mfr
- Product Status
- Features
- Manufacturer
Attribute column
Categories
Screw and Nut Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Material | Blade length | Dimensions | Downforce | Handle Material | Handle Ø | Material (details) | Material properties | Maximum Operating Temperature | Minimum Operating Temperature | Power Source | Tip Size | Tip Type | Type | Current Rating | Voltage | Size | Display Type | Plug Type | Drive Size | Standards | Overall Length | Number of Pieces | Safety Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T4880X 415 C&K | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 4 mm | Flat | - | - | - | - | - | - | - | - | 247 mm | - | - | - | - | - | ||
![]() 00770 Wiha | In Stock | - | - | - | Chrome moly vanadium steel | 80mm | - | Pozidriv | Bi-material | 30mm | Chrome-vanadium molybdenum steel, through-hardened, matt chrome-plated | tempered,matt chrome plating | - | - | - | PZ1 | Pozidriv | - | - | - | PZ 1 | - | - | - | ISO 8764 | 191 mm | - | - | - | 191mm | - | ||
![]() T49283D C&K | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | T49243-1 PZ1 x 100mm x 1, T49243-2 PZ2 x 100mm x 1, T49244-035 SL3.5 x 100mm x 1, T49244-040 SL4.0 x 100mm x 1, T49244-055 SL5.5 x 125mm x 1 | Pozidriv, Slotted | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | ||
![]() T49193D C&K | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Slotted 2.5x 75, 4x100, 5.5x125, 6.5x150, PZ0x60, PZ1x80, PZ2x100, Mainstester | Pozidriv, Slotted | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | ||
![]() T49162D C&K | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | PH:0 x 60, 1 x 80 & 2 x 100 mm, Slotted Flared:4 x 75, 5.5 x 100, 6.5 x 150 mm, Slotted Parallel: 3 x 75 mm | Phillips, Slotted | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | ||
![]() RSCP501 Dale | In Stock | - | - | 3 | - | - | 65 x 65 x 47mm | - | - | - | - | - | +40°C | -10°C | Mains | - | - | - | 13A | 200 → 250V ac | - | LED | Type G - British 3-pin | - | - | - | - | CAT II 300 V | 47mm | 65mm | 65mm | ||
![]() 0-64-919 Stanley Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5 mm | Flat | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FMHT0-62065 Stanley Electric | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm, 4 mm, 5.5 mm, 6.5 mm, 8 mm, PH1, PH2, PZ1, PZ2, T10, T15, T20 | Phillips, Pozidriv, Torx | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | ||
![]() 0-64-952 Stanley Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PZ0 | Pozidriv | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0-64-974 Stanley Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PZ2 | Pozidriv | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0-64-978 Stanley Electric | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | Flat | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0-65-007 Stanley Electric | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm, 6.5 mm, 3 x 75 mm, PH1, PH2 | Parallel, Phillips, Slotted | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | ||
![]() 0-65-207 Stanley Electric | 55 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | PH1 | Phillips | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0-65-093 Stanley Electric | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 4 mm | Flat | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0-65-098 Stanley Electric | 52 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 mm | Flat | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0-65-096 Stanley Electric | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5 mm | Flat | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0-65-397 Stanley Electric | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | T25 | Torx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0-65-416 Stanley Electric | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | PH2 | Phillips | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0-65-395 Stanley Electric | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tamper Proof | - | - | - | - | - | T15 | - | - | - | - | - | - | - | ||
![]() 0-65-340 Stanley Electric | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | T10 | Torx | - | - | - | - | - | - | - | - | - | - | - | - | - | - |