- Manufacturer
- Series
- RoHS
- Type
- Mfr
- Product Status
- Package
- Manufacturer
- Size
- Note
- Manufacturer Part Number
- Material
- Mounting Type
Attribute column
Categories
Screw and Nut Drivers - Bits, Blades and Handles
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Alternate PN | Brand | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Logic Level-High | Logic Level-Low | Manufacturer | Manufacturer Part Number | Mfr | Mounting Hole Diameter mm | Mounting Hole Size | Package | Product Status | RoHS | Unit Weight | Voltage-Input | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Applications | Subcategory | Voltage - Supply | Style | Current Rating | Base Part Number | Output | Termination Style | Number of Outputs | Actuator Type | Circuit | Illumination Voltage (Nominal) | Number of Circuits | Number of Poles | Illumination | Breaker Type | Voltage - Output | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Number of Inputs | Current - Output High, Low | Logic Type | Product Type | Temperature Range | Max Propagation Delay @ V, Max CL | Legend | Current - Quiescent (Max) | Switching Cycles | Current Rating - AC | Switching Temperature | Background Color | Current Rating - DC | Reset Temperature | Product | Language | Features | Product Category | Flammability | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76073 Brady Corporation | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | Fiberglass | - | - | - | - | - | - | Brady | 76073 | Brady Corporation | - | - | Bulk | Active | - | - | - | 0°C ~ 70°C (TA) | Tube | -- | - | Obsolete | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | X5043 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | Active Low | 2.92V | 1 | 100 ms Minimum | - | - | - | - | - | - | Chemical Lines Overhead | - | - | - | - | Yellow | - | - | - | English | - | - | - | - | ||
![]() 75639 Brady Corporation | In Stock | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | Fiberglass | - | - | - | - | - | - | Brady | 75639 | Brady Corporation | - | - | Bulk | Active | - | - | - | 0°C ~ 70°C (TA) | Tube | -- | - | Obsolete | - | Multi-Voltage Supervisor | - | - | - | - | - | - | X40434 | Open Drain, Push-Pull | - | - | - | - | - | - | - | - | - | - | Active High/Active Low | 1.3V, 2.9V, 4.6V | 3 | Adjustable/Selectable | - | - | - | - | - | - | Explosives | - | - | - | - | White | - | - | - | English | - | - | - | - | ||
![]() 74616 Brady Corporation | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Fiberglass | - | - | - | - | - | - | Brady | 74616 | Brady Corporation | - | - | Bulk | Active | - | - | - | 0°C ~ 70°C (TA) | Tube | -- | - | Obsolete | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | X5168 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | Active Low | 2.63V | 1 | 100 ms Minimum | - | - | - | - | - | - | If You Get Chemicals On Your Body Or Eyes Wash Thoroughly With Plenty Of Water | - | - | - | - | White | - | - | - | English | - | - | - | - | ||
![]() 74464 Brady Corporation | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Fiberglass | - | - | - | - | - | - | Brady | 74464 | Brady Corporation | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | - | Obsolete | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | X5325 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | Active High | 4.63V | 1 | 100 ms Minimum | - | - | - | - | - | - | Wear Face Shields Rubber Gloves And Aprons When Working With Acids | - | - | - | - | White | - | - | - | English | - | - | - | - | ||
![]() 72503 Brady Corporation | In Stock | - | - | Surface Mount | 4-UDFN Exposed Pad | 4-USP (1.2x1.6) | Fiberglass | - | - | - | - | - | - | Brady | 72503 | Brady Corporation | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Active | - | Voltage Detector | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | Active Low | 0.8V | 1 | -- | - | - | - | - | - | - | Hydrochloric Acid | - | - | - | - | White | - | - | - | English | - | - | - | - | ||
![]() 72537 Brady Corporation | In Stock | - | - | Surface Mount | SC-82 | SSOT-24 | Fiberglass | - | - | - | - | - | - | Brady | 72537 | Brady Corporation | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Active | - | Voltage Detector | - | - | - | - | - | - | XC6109 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | Active Low | 2.8V | 1 | -- | - | - | - | - | - | - | Nitric Acid | - | - | - | - | White | - | - | - | English | - | - | - | - | ||
![]() 72238 Brady Corporation | In Stock | - | - | Surface Mount | 4-UDFN Exposed Pad | 4-USP (1.2x1.6) | Fiberglass | - | - | - | - | - | - | Brady | 72238 | Brady Corporation | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Active | - | Voltage Detector | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | Active Low | 4.7V | 1 | -- | - | - | - | - | - | - | Flammable Liquids | - | - | - | - | White | - | - | - | English | - | - | - | - | ||
![]() 70559 Brady Corporation | In Stock | - | - | Surface Mount | SC-82 | SSOT-24 | Fiberglass | - | - | - | - | - | - | Brady | 70559 | Brady Corporation | - | - | Bulk | Active | Non-Compliant | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Active | - | Voltage Detector | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | Active Low | 2.9V | 1 | -- | - | - | - | - | - | - | Toxic/Hazardous Chemicals Are Used In This Workplace Safety Data Sheets Are Available In The | - | - | - | - | Yellow | - | - | - | English | - | - | - | - | ||
![]() 71932 Brady Corporation | In Stock | - | - | Surface Mount | SOT-23-6 | SOT-26 | Fiberglass | - | - | - | - | 2.2 V ~ 3.85 V | 0.9 V ~ 1.65 V | Brady | 71932 | Brady Corporation | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | 74UL | - | Obsolete | - | Warning Signs | - | - | - | 2 V ~ 5.5 V | - | - | 74UL14 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 1 | 8mA, 8mA | Inverter | - | - | 10.6ns @ 5V, 50pF | Flammable Keep Flames And Heat Away | 1µA | - | - | - | White | - | - | - | English | Schmitt Trigger | - | - | - | ||
![]() 27862 Wiha | In Stock | - | - | - | - | - | - | - | Wiha | 10 | - | - | - | Wiha | - | Glenair | - | - | Retail Package | Active | Details | - | - | - | - | * | - | - | - | - | - | - | Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screwdrivers, Nutdrivers & Socket Drivers | - | - | - | - | - | - | - | - | - | - | - | - | - | Screwdrivers, Nut Drivers & Socket Drivers | - | - | ||
![]() 705-40 CHAMPION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10633 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (6x6) | Nylon 6/6 | HSRS4-08 | - | - | - | - | - | - | - | - | 0.062 | - | - | - | - | - | 3 V ~ 12 V | 0°C ~ 70°C | Tape & Reel (TR) | -- | - | Obsolete | - | 0.5 | - | Controller, Intel VRM9, VRM10, AMD Hammer Applications | - | - | - | - | ISL6566 | - | - | 1 | - | - | - | - | - | - | - | 0.8 V ~ 1.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports | - | - | - | - | - | ||
![]() 10721 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (4x4) | Nylon | HSCBS3-07 | Heyco | 15000 | - | - | - | Heyco | - | - | - | - | - | - | Details | 0.211644 oz | 4.75 V ~ 5.25 V | -40°C ~ 85°C | Tube | Robust Ripple Regulator™ (R3) | - | Active | - | Threaded Male | - | Controller, Intel IMVP-7, VR12™ | Hardware | - | - | - | ISL95833 | - | - | 2 | - | - | - | - | - | - | - | 0.25 V ~ 1.52 V | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | - | - | - | - | - | - | - | Supports | - | - | Standoffs & Spacers | - | - | ||
![]() 10206 HEYCO PRODUCTS | In Stock | - | - | Panel Mount | - | - | Nylon | HDLSP4-10 | Heyco | 10000 | -- | - | - | Heyco | - | - | - | 3.2 mm | - | - | Details | 0.176370 oz | - | - | - | IAL | - | Active | -- | PCB Support | Natural | - | Hardware | - | - | -- | - | - | - | - | Lever | - | -- | - | 4 | -- | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | - | - | - | - | - | - | - | Supports | - | - | Standoffs & Spacers | - | 15.9 mm | ||
![]() 10109 HEYCO PRODUCTS | In Stock | - | - | Panel Mount | - | - | Nylon 6/6 | - | Heyco | 10000 | -- | - | - | Heyco | - | - | - | 4 mm | - | - | Details | 0.211644 oz | - | - | - | IUL | - | Active | -- | PCB Support | Natural | - | Hardware | - | Bayonet Snap Lock 10.2 / Winged two prong snap lock | -- | - | - | - | - | Lever | - | -- | - | 2 | -- | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | -40C to +85C | - | - | - | - | - | - | - | - | - | Supports | - | - | Standoffs & Spacers | 94V-2 | 12.7 mm | ||
![]() 10500 HEYCO PRODUCTS | In Stock | - | - | Panel Mount | - | - | Nylon 6/6 | HSP-MDLS-2-10M | - | - | -- | - | - | - | - | - | 0.062 | - | - | - | - | - | - | - | - | IML | - | Active | -- | Metric Spacing | - | - | - | - | - | 50A | - | - | - | - | Lever | - | -- | - | 2 | -- | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports | - | - | - | - | 10 mm | ||
![]() 10600 HEYCO PRODUCTS | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | - | Nylon 6/6 | HBS6-12 | - | - | - | - | - | - | - | - | 0.078 | - | - | - | - | - | - | - | - | 6600 | ±9°F (±5°C) | Active | - | 0.75 | - | - | - | - | - | - | - | - | PC Pins | - | - | SPST-NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25K | 1A (120V) | 158°F (70°C) | - | 1A (48V) | 122°F (50°C) | Supports | - | - | - | - | 19.1 mm | ||
![]() 10518 HEYCO PRODUCTS | In Stock | - | - | Panel Mount | - | - | Nylon | - | Heyco | 10000 | -- | - | - | Heyco | - | - | - | 1.6 mm | - | - | Details | 0.176370 oz | - | - | - | IEL | - | Active | -- | Metric Spacing | - | - | Hardware | - | - | -- | - | - | - | - | Rocker | - | -- | - | 2 | -- | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | - | - | - | - | - | - | - | Supports | - | - | Standoffs & Spacers | - | 16 mm | ||
![]() 10606 HEYCO PRODUCTS | In Stock | - | - | Panel Mount | - | - | Nylon 6/6 | HRLSP-10 | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IEG | - | Active | -- | 0.625 | - | - | - | - | - | -- | - | - | - | - | Lever | - | -- | - | 3 | -- | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports | - | - | - | - | 15.9 mm | ||
![]() 10609 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon 6/6 | HRLSP-16 | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | Active | -- | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports | - | - | - | - | 25.4 mm |