- Manufacturer
- Series
- RoHS
- Type
- Mfr
- Product Status
- Package
- Manufacturer
- Size
- Note
- Manufacturer Part Number
- Material
- Mounting Type
Attribute column
Categories
Screw and Nut Drivers - Bits, Blades and Handles
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Dimensions | Head Type | Model | MSL | RoHS | Series | Type | Note | Viewing Angle | Forward Current | Lens Style | Size | Overall Length | Number of Pieces |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 04197 Wiha | In Stock | - | - | - | Chrome Vanadium Steel | - | Hexagon | - | - | - | - | Driver Bit | - | - | - | - | 6 mm | 50 mm | - | ||
![]() 01794 Wiha | In Stock | - | - | - | Chrome Vanadium Steel | - | Slotted | - | - | - | - | Driver Bit | - | - | - | - | SL4 | - | - | ||
![]() 32414 Wiha | In Stock | - | - | - | Chrome Vanadium Steel | - | Ball End Torx | - | - | - | - | Driver Bit | - | - | - | - | T30 | 50 mm | - | ||
![]() 32494 Wiha | In Stock | - | - | - | Chrome Vanadium Steel | - | Plus Minus, Pozidriv, Slotted | - | - | - | - | Driver Bit | - | - | - | - | PZ1 | - | - | ||
![]() 360537 Wiha | In Stock | - | - | - | - | - | - | - | - | Yes | - | Tool Set | - | - | - | - | - | - | - | ||
![]() 351990 Wiha | In Stock | - | - | - | - | - | - | - | - | Yes | - | Tool Set | - | - | - | - | - | - | - | ||
![]() CBK64EU Cooper | In Stock | - | - | - | Chrome Vanadium Steel | - | Phillips, Pozidriv, Slotted Hexagon, Tampered Hexagon, Tampered Torx, Torx, Triwing | - | - | - | - | Driver Bit Set | - | - | - | - | Hex 2, Hex 2.5, Hex 3, Hex 4, Hex 5, Hex 6, PH1, PH2, PH3, PH4, PZ1, PZ2, PZ3, PZ4, T8, T10, T15, T20, T25, T27, T30, T40, TW1, TW2, TW3 | - | 64 | ||
![]() 4932492008 Milwaukee | In Stock | - | - | - | Alloy Steel | - | Hexagon, Square | SHOCKWAVE IMPACT DUTY Bit Set- 75pc | - | - | - | Screwdriver Bit Set | - | - | - | - | 4mm, 5mm, PH1, PH2, PZ1, PZ2, TX10, TX15, TX20, TX25, TX30, TX40, TX50, TX BO15, TX BO25, TX BO30 | - | 75 | ||
![]() 67573 Wiha | In Stock | - | - | - | - | - | - | - | - | Yes | - | Tool Set | - | - | - | - | - | - | - | ||
![]() 75642 Lumileds | In Stock | - | - | SMD | - | 4,61x3,17x2,10mm | - | - | n/a | Yes | LUXEON Rebel | - | n/a | 140 ° | 350 mA | Domed Top 2,55mm | - | - | - | ||
![]() 77033 Cree | In Stock | - | - | SMD | - | 9,00x7,00x4,40mm | - | - | n/a | Yes | Xlamp XR-E | - | n/a | 90 ° | 1000 mA | Domed Top | - | - | - | ||
![]() 77706 Cree | In Stock | - | - | SMD | - | 9,00x7,00x4,40mm | - | - | n/a | Yes | Xlamp XR-E | - | n/a | 90 ° | 700 mA | Domed Top 3mm | - | - | - | ||
![]() 82873 Cree | In Stock | - | - | SMD | - | 7,50x7,00x4,48mm | - | - | n/a | Yes | XLamp MC-E | - | n/a | 110 ° | 700 mA | Domed Top 6,4mm | - | - | - | ||
![]() 82878 Cree | In Stock | - | - | SMD | - | 3,45x3,45x2,00mm | - | - | n/a | Yes | Xlamp XP-C | - | n/a | 110 ° | 350 mA | Domed Top 2,6mm | - | - | - | ||
![]() 82886 Cree | In Stock | - | - | SMD | - | 3,45x3,45x2,13mm | - | - | n/a | Yes | Xlamp XP-E | - | n/a | 115 ° | 350 mA | Dormed Top 2,6mm | - | - | - | ||
![]() 82898 Cree | In Stock | - | - | SMD | - | 9,00x7,00x4,40mm | - | - | n/a | Yes | Xlamp XR-C | - | n/a | 100 ° | 500 mA | Domed Top | - | - | - | ||
![]() 82894 Cree | In Stock | - | - | SMD | - | 9,00x7,00x4,40mm | - | - | n/a | Yes | Xlamp XR-E | - | n/a | 100 ° | 700 mA | Domed Top | - | - | - | ||
![]() 82902 Cree | In Stock | - | - | SMD | - | 9,00x7,00x4,40mm | - | - | n/a | Yes | Xlamp XR-C | - | n/a | 90 ° | 500 mA | Domed Top | - | - | - | ||
![]() 82876 Cree | In Stock | - | - | SMD | - | 7,50x7,00x4,48mm | - | - | n/a | Yes | XLamp MC-E | - | n/a | 110 ° | 700 mA | Domed Top 6,4mm | - | - | - | ||
![]() 82918 Cree | In Stock | - | - | SMD | - | 9,00x7,00x4,40mm | - | - | n/a | Yes | Xlamp XR-E | - | n/a | 100 ° | 700 mA | Domed Top | - | - | - |