- Manufacturer
- Series
- RoHS
- Type
- Mfr
- Product Status
- Package
- Manufacturer
- Size
- Note
- Manufacturer Part Number
- Material
- Mounting Type
Attribute column
Categories
Screw and Nut Drivers - Bits, Blades and Handles
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Connector Support Type | Tool Type | Tip - Type | Quantity | Drive Size | Tip - Size | Features | Height | Length | Width | Length - Overall | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74760 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | 0.05lb 22.68g | 2015 | - | Active | Not Applicable | - | - | Bit, Power | Torx® | 2 | 1/4 | T6 | Anti-Cam Out, Ball End, Impact Resistant | - | - | - | 2.00 50.8mm | - | - | Non-RoHS Compliant | ||
![]() 71326 Wiha | In Stock | - | Datasheet | 2 Weeks | - | 0625 | Chrome, Steel | 0.12lb 54.43g | 2009 | - | Active | Not Applicable | - | - | Bit, Insert | Hex | 10 | 1/4 | 1/16 | - | - | 25mm | - | 0.98 25.0mm | - | - | Non-RoHS Compliant | ||
![]() 28023 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.06lb 27.22g | 2009 | System 4 | Obsolete | Not Applicable | - | - | Blade | Hex | 1 | 4mm | 1/16 | Ball End, Chrome Finish | - | 119.888mm | - | 4.72 120.0mm | - | - | Non-RoHS Compliant | ||
![]() 28037 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.06lb 27.22g | 2009 | System 4 | Obsolete | Not Applicable | - | - | Blade | Hex | 1 | 4mm | 4mm | Ball End, Chrome Finish | - | 119.888mm | - | 4.72 120.0mm | - | - | Non-RoHS Compliant | ||
![]() 9918540000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Screw | - | - | 0.057lb 25.85g | 2011 | WK S | Active | Not Applicable | compliant | TOOL AND MACHINERY | Blade | Slotted | 1 | - | 0.6mmx3.5mm | - | - | 175mm | - | - | No | - | Non-RoHS Compliant | ||
![]() 28540 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.07lb 31.75g | 2009 | TorqueFix®, TorqueVario® | Active | Not Applicable | - | - | Blade | Phillips | 1 | 5/32 | #000 | 3.5 in-lbs (0.4Nm) Torque, Chrome Finish | 22.86mm | 175.006mm | 71.12mm | 6.89 175.0mm | - | - | Non-RoHS Compliant | ||
![]() 28502 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.41lb 185.97g | 2009 | TorqueVario® | Active | Not Applicable | - | - | Handle, Torque | - | 1 | - | - | 5.3 ~ 9.7 in-lbs (0.6 ~ 1.1Nm) Torque, Ergonomic | 38.1mm | 127mm | 38.1mm | 4.80 ~ 5.00 122.0mm ~ 127.0mm | - | No SVHC | Non-RoHS Compliant | ||
![]() 74350 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | 0.25lb 113.4g | 2009 | - | Active | Not Applicable | - | - | Bit, Power | Hex | 10 | 1/4 | 5mm | Impact Resistant | - | 50.038mm | - | 1.97 50.0mm | - | - | Non-RoHS Compliant | ||
![]() 1212575 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Socket | - | - | 0.035lb 15.88g | 2014 | - | Active | Not Applicable | - | - | Bit, Power | Slotted | 11 | 1/4 | 1mmx5.5mm | - | - | 70.104mm | - | 2.76 70.0mm | - | - | RoHS Compliant | ||
![]() 76555 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | 2013 | Terminator | Active | Not Applicable | - | - | Bit, Power | Torx® | 10 | 1/4 | T20 | Impact Resistant | - | 49.022mm | - | 1.93 49.0mm | - | - | Non-RoHS Compliant | ||
![]() 9918580000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Screw | - | - | 0.041lb 18.6g | 2010 | WK K | Active | Not Applicable | compliant | TOOL AND MACHINERY | Blade | Phillips | 1 | - | #1 | - | - | 175mm | - | - | No | - | Non-RoHS Compliant | ||
![]() 9918570000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Screw | - | - | 0.053lb 24.04g | 2011 | WK K | Active | Not Applicable | compliant | TOOL AND MACHINERY | Blade | Phillips | 1 | - | #0 | - | - | 175mm | - | - | No | - | Non-RoHS Compliant | ||
![]() 9918590000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Screw | - | - | 0.049lb 22.23g | 2011 | WK K | Active | Not Applicable | compliant | TOOL AND MACHINERY | Blade | Phillips | 1 | - | #2 | - | - | 175mm | - | - | No | - | Non-RoHS Compliant | ||
![]() 28614 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.07lb 31.75g | 2009 | MagicSpring, TorqueFix®, TorqueVario® | Active | Not Applicable | - | - | Blade | TorxPlus® | 1 | 5/32 | IP9 | 26.6 in-lbs (3Nm) Torque, Chrome Finish, Screw Holding | - | 175.006mm | - | 6.89 175.0mm | - | - | Non-RoHS Compliant | ||
![]() 9918610000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Screw | - | - | 0.046lb 20.87g | 2011 | WK K | Active | Not Applicable | compliant | TOOL AND MACHINERY | Blade | Pozidriv® | 1 | - | #1 | - | - | 175mm | - | - | No | - | Non-RoHS Compliant | ||
![]() 1212479 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Screw | - | Steel | 0.027lb 12.25g | 2013 | - | Active | Not Applicable | - | - | Bit, Power | Phillips | 11 | 1/4 | #1 | - | - | 70.104mm | - | 2.76 70.0mm | - | - | RoHS Compliant | ||
![]() 28535 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.07lb 31.75g | 2009 | TorqueFix®, TorqueVario® | Active | Not Applicable | - | - | Blade | Slotted | 1 | 5/32 | 2mm | 3.5 in-lbs (0.4Nm) Torque, Chrome Finish | 22.86mm | 175.006mm | 71.12mm | 6.89 175.0mm | - | - | Non-RoHS Compliant | ||
![]() 1212605 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Socket | - | - | 0.001lb 0.45g | 2014 | - | Active | Not Applicable | - | - | Bit, Power | Slotted | 11 | 1/4 | 0.6mmx3.5mm | Stepped Blade | - | 50.038mm | - | 1.97 50.0mm | - | - | RoHS Compliant | ||
![]() 74542 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.02lb 9.07g | 2009 | - | Active | Not Applicable | - | - | Bit, Power | Torx® | 10 | 1/4 | T8 | Impact Resistant | - | 70.104mm | - | 2.76 70.0mm | - | - | Non-RoHS Compliant | ||
![]() 996BK Apex Tool Group | In Stock | - | Datasheet | 12 Weeks | Socket | - | - | 0.05lb 22.68g | - | Xcelite®, 99® | Obsolete | 1 (Unlimited) | - | - | Blade | Hex Socket | 1 | - | 3/16 | - | - | 115.824mm | - | 4.56 115.8mm | - | - | RoHS Compliant |