- Manufacturer
- Series
- RoHS
- Type
- Mfr
- Product Status
- Package
- Manufacturer
- Size
- Note
- Manufacturer Part Number
- Material
- Mounting Type
Attribute column
Categories
Screw and Nut Drivers - Bits, Blades and Handles
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Tool Type | Tip - Type | Quantity | Drive Size | Tip - Size | Features | Height | Length | Width | Length - Overall | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1212582 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Socket | - | - | 0.026lb 11.79g | 2012 | - | Active | Not Applicable | Bit, Power | Phillips | 11 | 1/4 | #1 | - | - | 70.104mm | - | 2.76 70.0mm | - | RoHS Compliant | - | ||
![]() 9918380000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Screw | - | - | 1.2lbs 544.3g | 2011 | DMS | Active | Not Applicable | Handle, Torque | - | 1 | - | - | 17.7 ~ 70.8 in-lbs (2 ~ 8Nm) Torque, Adjustment Tool, Plastic Case, Replaceable Blades | - | 240mm | - | 9.45 240.0mm | - | Non-RoHS Compliant | - | ||
![]() 1212568 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Socket | - | - | - | 2014 | - | Active | Not Applicable | Bit, Power | Slotted | 1 | 1/4 | 0.6mmx3.5mm | - | - | 20.066mm | - | 0.79 20.0mm | - | RoHS Compliant | - | ||
![]() 26923 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.06lb 27.22g | 2009 | System 4 | Obsolete | Not Applicable | Blade | Hex | 1 | 4mm | 1/16 | Chrome Finish | - | 119.888mm | - | 4.72 120.0mm | - | Non-RoHS Compliant | - | ||
![]() 71565 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | 0.02lb 9.07g | 2009 | - | Obsolete | Not Applicable | Bit, Insert | Torx® | 1 | 1/4 | T20 | TiN (Titanium Nitride) Coated | - | 24.892mm | - | 0.98 25.0mm | - | Non-RoHS Compliant | - | ||
![]() 74342 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | 2016 | - | Obsolete | Not Applicable | Bit, Power | Hex | 10 | 1/4 | 3/32 | - | - | 70.104mm | - | 2.76 70.0mm | - | Non-RoHS Compliant | - | ||
![]() 70559 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | 0.07lb 31.75g | 2015 | - | Active | Not Applicable | Bit, Power | Torx® TR (Security) | 2 | 1/4 | T10s | Anti-Cam Out, Impact Resistant | - | - | - | 2.00 50.8mm | - | Non-RoHS Compliant | - | ||
![]() 78002 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | 0.02lb 9.07g | 2009 | - | Active | Not Applicable | Bit, Insert | Drill Bit | 1 | 1/4 | 1/16 | Impact Resistant | - | - | - | 1.26 32.0mm | - | Non-RoHS Compliant | - | ||
![]() 70442 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.05lb 22.68g | 2009 | - | Active | Not Applicable | Nut Setter | Hex Socket | 1 | 1/4 | 7mm | Magnetic | - | 55.118mm | - | 2.17 55.0mm | - | Non-RoHS Compliant | - | ||
![]() 28515 Wiha | In Stock | - | Datasheet | 2 Weeks | External | 124 | - | 0.37lb 167.83g | 2006 | TorqueFix®, SoftFinish® | Active | Not Applicable | Handle, Torque | - | 1 | - | - | 25 in-lbs (2.8Nm) Torque, Soft Grip | 50.8mm | 125.984mm | 50.8mm | 4.96 126.0mm | No SVHC | Non-RoHS Compliant | - | ||
![]() 71308 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | Steel | 0.12lb 54.43g | 2009 | - | Active | Not Applicable | Bit, Insert | Hex | 1 | 1/4 | 2.5mm | - | - | 25mm | - | 0.98 25.0mm | - | Non-RoHS Compliant | - | ||
![]() 1212070 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | 0.177lb 80.29g | 2015 | - | Active | 1 (Unlimited) | Handle | - | 1 | 1/4 | - | Magnetic, Quick Connect | - | 255.778mm | - | 10.07 256.0mm | - | RoHS Compliant | - | ||
![]() 1212569 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Socket | - | - | - | 2012 | - | Active | Not Applicable | Bit, Power | Slotted | 1 | 1/4 | 0.6mmx3.5mm | - | - | 70.104mm | - | 2.76 70.0mm | - | RoHS Compliant | Lead Free | ||
![]() 71548 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | 0.03lb 13.61g | 2015 | - | Active | Not Applicable | Bit, Insert | Torx® | 2 | 1/4 | T3 | Anti-Cam Out, Impact Resistant | - | - | - | 1.00 25.4mm | - | Non-RoHS Compliant | - | ||
![]() 9205640000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | 0.053lb 24.04g | 2011 | - | Active | Not Applicable | Bit, Power | Slotted | 5 | 1/4 | 1mmx5.5mm | - | - | 110mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 76844 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | 2013 | Terminator | Active | Not Applicable | Bit, Power | Phillips | 2 | 1/4 | #2 | Impact Resistant | - | 49.022mm | - | 1.93 49.0mm | - | Non-RoHS Compliant | - | ||
![]() PND125 Klein Tools, Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | Active | Not Applicable | Nut Setter | Hex Socket | 1 | 1/4 | 1/2 | Hollow Shaft, Impact Resistant, Magnetic, Quick Connect | - | - | - | 6.30 160.0mm | - | Non-RoHS Compliant | - | ||
![]() 28319 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.02lb 9.07g | 2012 | SlimLine® | Active | Not Applicable | Blade | Phillips | 1 | - | #2 | Black Tip, Insulated to 1000V, Narrow Tip | - | 90mm | - | 2.95 75.0mm | - | Non-RoHS Compliant | - | ||
![]() 1607456 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | - | 0.384lb 174.18g | 2013 | TorqueFix® | Active | 1 (Unlimited) | Handle, Torque | - | 1 | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 32784 Klein Tools, Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | Active | Not Applicable | Bit, Double Ended | Schrader® Valve, Core Removal | 1 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |