- Manufacturer
- Series
- RoHS
- Type
- Mfr
- Product Status
- Package
- Manufacturer
- Size
- Note
- Manufacturer Part Number
- Material
- Mounting Type
Attribute column
Categories
Screw and Nut Drivers - Bits, Blades and Handles
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Tool Type | Tip - Type | Quantity | Drive Size | Tip - Size | Features | Height | Length | Width | Length - Overall | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76559 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 2013 | Terminator | Active | Not Applicable | Bit, Power | Torx® | 10 | 1/4 | T40 | Impact Resistant | - | 49.022mm | - | 1.93 49.0mm | Non-RoHS Compliant | ||
![]() 74041 Wiha | In Stock | - | Datasheet | 2 Weeks | - | 31.751466g | 2016 | - | Active | Not Applicable | Bit, Power | Slotted | 10 | 1/4 | 1.2mmx6.5mm | - | - | - | - | 2.76 70.0mm | Non-RoHS Compliant | ||
![]() 1212574 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Socket | - | 2013 | - | Active | Not Applicable | Bit, Power | Slotted | 1 | 1/4 | 1mmx5.5mm | - | - | 50.038mm | - | 1.97 50.0mm | RoHS Compliant | ||
![]() 74543 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | 0.05lb 22.68g | 2015 | - | Active | Not Applicable | Bit, Power | Torx® | 2 | 1/4 | T20 | Ball End, Impact Resistant | - | - | - | 2.00 50.8mm | Non-RoHS Compliant | ||
![]() 72388 Wiha | In Stock | - | Datasheet | 2 Weeks | - | 0.14lb 63.5g | 2016 | - | Active | Not Applicable | Bit, Insert | Hex | 1 | 5/16 | 12mm | Chamfered End, Impact Resistant | - | - | - | 2.95 75.0mm | Non-RoHS Compliant | ||
![]() 76513 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 2013 | Terminator | Active | Not Applicable | Bit, Insert | Torx® | 10 | 1/4 | T25 | Impact Resistant | - | 28.956mm | - | 1.14 29.0mm | Non-RoHS Compliant | ||
![]() 74661 Wiha | In Stock | - | Datasheet | 2 Weeks | - | 0.05lb 22.68g | 2015 | - | Active | Not Applicable | Bit, Power | TorxPlus® | 2 | 1/4 | IP7 | Anti-Cam Out, Impact Resistant | - | - | - | 2.00 50.8mm | Non-RoHS Compliant | ||
![]() 74545 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | 0.06lb 27.22g | 2015 | - | Active | Not Applicable | Bit, Power | Torx® | 2 | 1/4 | T25 | Ball End, Impact Resistant | - | - | - | 2.00 50.8mm | Non-RoHS Compliant | ||
![]() 9205610000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | 0.037lb 16.78g | 2011 | - | Active | Not Applicable | Bit, Power | Slotted | 5 | 1/4 | 0.6mmx3.5mm | - | - | 110mm | - | - | Non-RoHS Compliant | ||
![]() 76548 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 2013 | Terminator | Active | Not Applicable | Bit, Power | Pozidriv® | 10 | 1/4 | #1 | Impact Resistant | - | 49.022mm | - | 1.93 49.0mm | Non-RoHS Compliant | ||
![]() 71607 Wiha | In Stock | - | Datasheet | 2 Weeks | - | 0.12lb 54.43g | 2009 | - | Active | Not Applicable | Bit, Insert | TorxPlus® | 10 | 1/4 | IP7 | Impact Resistant | 20.32mm | 24.892mm | 50.8mm | 0.98 25.0mm | Non-RoHS Compliant | ||
![]() 74541 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | 0.18lb 81.65g | 2015 | - | Active | Not Applicable | Bit, Power | Torx® | 10 | 1/4 | T40 | Ball End, Impact Resistant | - | - | - | 2.00 50.8mm | Non-RoHS Compliant | ||
![]() 71543 Wiha | In Stock | - | Datasheet | 2 Weeks | - | 0.12lb 54.43g | 2009 | - | Active | Not Applicable | Bit, Insert | Torx® | 10 | 1/4 | T20 | Impact Resistant, Tapered | - | 24.892mm | - | 0.98 25.0mm | Non-RoHS Compliant | ||
![]() 74515 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | 0.06lb 27.22g | 2015 | - | Active | Not Applicable | Bit, Power | Torx® | 2 | 1/4 | T27 | Anti-Cam Out, Impact Resistant | - | - | - | 2.00 50.8mm | Non-RoHS Compliant | ||
![]() 71346 Wiha | In Stock | - | Datasheet | 2 Weeks | Screw | 0.01lb 4.54g | 2009 | MagicRing® | Active | Not Applicable | Bit, Insert | Hex | 1 | 1/4 | 9/64 | Screw Holding | 6.35mm | 24.892mm | 6.35mm | 0.98 25.0mm | Non-RoHS Compliant | ||
![]() 74763 Wiha | In Stock | - | Datasheet | 2 Weeks | - | 0.05lb 22.68g | 2015 | - | Active | Not Applicable | Bit, Power | Torx® | 2 | 1/4 | T9 | Anti-Cam Out, Ball End, Impact Resistant | - | - | - | 2.00 50.8mm | Non-RoHS Compliant | ||
![]() 74669 Wiha | In Stock | - | Datasheet | 2 Weeks | - | 0.06lb 27.22g | 2015 | - | Active | Not Applicable | Bit, Power | TorxPlus® | 2 | 1/4 | IP30 | Anti-Cam Out, Impact Resistant | - | - | - | 2.00 50.8mm | Non-RoHS Compliant | ||
![]() 74663 Wiha | In Stock | - | Datasheet | 2 Weeks | - | 0.05lb 22.68g | 2015 | - | Active | Not Applicable | Bit, Power | TorxPlus® | 2 | 1/4 | IP9 | Anti-Cam Out, Impact Resistant | - | - | - | 2.00 50.8mm | Non-RoHS Compliant | ||
![]() 52650 Wiha | In Stock | - | Datasheet | 2 Weeks | Through Hole | 0.24lb 108.86g | 2009 | MicroFinish | Active | Not Applicable | Handle, Bit Holding | - | 1 | 1/4 | - | Impact Resistant, Magnetic, Nickel Plated, Non-Slip, Oil and Grease Resistant, Soft Grip | 31.75mm | 243.078mm | 31.75mm | 9.57 243.0mm | Non-RoHS Compliant | ||
![]() 71959 Wiha | In Stock | - | Datasheet | 2 Weeks | - | 0.04lb 18.14g | 2009 | - | Active | Not Applicable | Bit, Insert | Torq-Set® | 2 | 1/4 | #10 | - | - | 24.892mm | - | 0.98 25.0mm | Non-RoHS Compliant |