- Manufacturer
- Series
- RoHS
- Type
- Mfr
- Product Status
- Package
- Manufacturer
- Size
- Note
- Manufacturer Part Number
- Material
- Mounting Type
Attribute column
Categories
Screw and Nut Drivers - Bits, Blades and Handles
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Weight | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Tool Type | Tip - Type | Quantity | Drive Size | Tip - Size | Features | Height | Length | Width | Length - Overall | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 28507 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.28lb 127.01g | 2009 | TorqueFix®, SoftFinish® | Active | Not Applicable | Handle, Torque | - | 1 | - | - | 10 in-lbs (1.1Nm) Torque, Soft Grip | 38.1mm | 119.126mm | 38.1mm | 4.69 119.0mm | No SVHC | Non-RoHS Compliant | ||
![]() 74903 Wiha | In Stock | - | Datasheet | 2 Weeks | Through Hole | - | 0.24lb 108.86g | 2009 | - | Obsolete | Not Applicable | Bit, Power | Tri-Wing® | 10 | 1/4 | #5 | Impact Resistant | 20.32mm | 50.038mm | 50.8mm | 1.97 50.0mm | - | Non-RoHS Compliant | ||
![]() 28119 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.1lb 45.36g | 2009 | Drive-Loc VI | Active | Not Applicable | Blade, Double Ended | Hex | 1 | - | 5mm | Ball End, Chrome Finish | 22.86mm | 150.114mm | 71.12mm | 5.91 150.0mm | - | Non-RoHS Compliant | ||
![]() 74583 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.04lb 18.14g | - | - | Active | Not Applicable | Bit, Power | Torx® | 1 | 1/4 | T40 | Impact Resistant | - | 89.916mm | - | 3.50 88.9mm | - | Non-RoHS Compliant | ||
![]() PH262 Klein Tools, Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | 0.187lb 84.82g | - | - | Active | Not Applicable | Bit, Power | Phillips | 2 | 1/4 | #2 | - | - | - | - | 6.00 152.4mm | - | Non-RoHS Compliant | ||
![]() 71101 Wiha | In Stock | - | Datasheet | 2 Weeks | - | Steel | 0.11lb 49.9g | 2009 | - | Active | Not Applicable | Bit, Insert | Phillips | 1 | 1/4 | #1 | - | 6.35mm | 25mm | 50.8mm | 0.98 25.0mm | - | Non-RoHS Compliant | ||
![]() 86602 Klein Tools, Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | 0.163lb 73.94g | - | - | Active | Not Applicable | Bit, Power | Hex Socket | 3 | 1/4 | 3/8 | Magnetic | - | - | - | 1.75 44.5mm | - | Non-RoHS Compliant | ||
![]() 71365 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.03lb 13.61g | 2009 | - | Active | Not Applicable | Bit, Insert | Hex | 2 | 1/4 | 9/64 | - | - | 24.892mm | - | 0.98 25.0mm | - | Non-RoHS Compliant | ||
![]() 28736 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.45lb 204.12g | - | TorqueVario-S® | Active | Not Applicable | Handle, Torque | - | 1 | - | - | 8.9 ~ 44.3 in-lbs (1 ~ 5Nm) Torque, Audible Click, Ergonomic, Includes Blade Holder, Includes C of C, Insulated to 1000V | - | - | - | 5.43 138.0mm | - | Non-RoHS Compliant | ||
![]() 75703 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.01lb 4.54g | 2009 | System 4 | Active | Not Applicable | Bit, Micro | Torx® | 1 | 4mm | T3 | - | - | 27.94mm | - | 1.10 28.0mm | - | Non-RoHS Compliant | ||
![]() 75628 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.06lb 27.22g | 2016 | System 4 | Active | Not Applicable | Bit, Micro | Hex | 10 | 4mm | 0.028 | - | - | 27.94mm | - | 1.10 28.0mm | - | Non-RoHS Compliant | ||
![]() 26973 Wiha | In Stock | - | Datasheet | 2 Weeks | Slot | - | 0.03lb 13.61g | 2009 | System 4 | Obsolete | Not Applicable | Blade, Double Ended | Phillips, Slotted | 1 | 4mm | #0 3mm | Chrome Finish | 19.05mm | 119.888mm | 63.5mm | 4.72 120.0mm | - | Non-RoHS Compliant | ||
![]() 26959 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | 2016 | Drive-Loc | Active | Not Applicable | Blade, Double Ended | Slotted | 1 | 4mm | 2mm 3.5mm | Chrome Finish | - | 119.888mm | - | 4.72 120.0mm | - | Non-RoHS Compliant | ||
![]() 28160 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.13lb 58.97g | 2009 | Drive-Loc VI | Active | Not Applicable | Blade | Hex Socket | 1 | - | 5/16 | Chrome Finish | - | 150.114mm | - | 5.91 150.0mm | - | Non-RoHS Compliant | ||
![]() 28565 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.07lb 31.75g | 2009 | TorqueFix®, TorqueVario® | Active | Not Applicable | Blade | Torx® | 1 | 5/32 | T9 | 22.1 in-lbs (2.5Nm) Torque, Chrome Finish | 22.86mm | 175.006mm | 71.12mm | 6.89 175.0mm | - | Non-RoHS Compliant | ||
![]() 28569 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.07lb 31.75g | 2009 | TorqueFix®, TorqueVario® | Active | Not Applicable | Blade | Torx® | 1 | 5/32 | T25 | 70.8 in-lbs (8Nm) Torque, Chrome Finish | 22.86mm | 175.006mm | 71.12mm | 6.89 175.0mm | - | Non-RoHS Compliant | ||
![]() 28562 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.07lb 31.75g | 2009 | TorqueFix®, TorqueVario® | Active | Not Applicable | Blade | Torx® | 1 | 5/32 | T6 | 5.3 in-lbs (0.6Nm) Torque, Chrome Finish | 22.86mm | 175.006mm | 71.12mm | 6.89 175.0mm | - | Non-RoHS Compliant | ||
![]() 28913 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.07lb 31.75g | 2009 | TorqueFix® | Active | Not Applicable | Blade | TorxPlus® | 1 | 4mm | IP27 | Chrome Finish | - | 130.048mm | - | 5.12 130.0mm | - | Non-RoHS Compliant | ||
![]() 71492 Wiha | In Stock | - | Datasheet | 2 Weeks | Screw | - | 0.1lb 45.36g | 2016 | - | Active | Not Applicable | Bit Holder | Hex Socket | 1 | 1/4 | - | Non-Magnetic | - | - | - | 2.44 62.0mm | - | Non-RoHS Compliant | ||
![]() 71477 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.11lb 49.9g | 2016 | Proturn® | Active | Not Applicable | Bit Holder | Hex Socket | 1 | 1/4 | 5.9 | Impact Resistant, Magnetic, Quick Release | - | - | - | 2.36 60.0mm | - | Non-RoHS Compliant |