- Manufacturer
- Material
- Gross weight
- Mounting
- Overall length
- Type of tool
- Kind of bit
- Bit size
- Series
- Screwdriver bit features
- Manufacturer series
- Package
- Mfr
Attribute column
Categories
Screw and Nut Drivers - Sets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Conform to the norm | Conform to the norm1 | Gross weight | Kind of bit | Kind of bit1 | Manufacturer series | Mounting | Screwdriver bit features | Socket size | Tools application | Version | Version1 | Bit size | Overall length | Type of tool |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 32423 WIHA | In Stock | - | - | Chrom-vanadium steel | - | - | 15.55g | spherical | Torx® | PROFESSIONAL | 1/4" (E6,3mm) | - | - | - | - | - | T30 | 70mm | screwdriver bit | ||
![]() 10377 WIHA | In Stock | - | - | Chrom-vanadium steel | - | - | 12.59g | Torx® | - | PROFESSIONAL | 1/4" (E6,3mm) | hardened | - | - | - | - | TX25 | 70mm | screwdriver bit | ||
![]() 10394 WIHA | In Stock | - | - | Chrom-vanadium steel | - | - | 11.5g | Torx® | - | PROFESSIONAL | 1/4" (E6,3mm) | hardened | - | - | - | - | TX15 | 90mm | screwdriver bit | ||
![]() 34559 WIHA | In Stock | - | - | Chrom-vanadium steel | - | - | 17.826g | hex key | - | PROFESSIONAL | 1/4" (E6,3mm) | hardened | - | - | - | - | HEX 6mm | 70mm | screwdriver bit | ||
![]() 10176 WIHA | In Stock | - | - | Chrom-vanadium steel | - | - | 13.74g | PlusMinus PH-type | - | PROFESSIONAL | 1/4" (E6,3mm) | - | - | - | - | - | SL/PH1 | 90mm | screwdriver bit | ||
![]() 23183 WIHA | In Stock | - | - | Chrom-vanadium steel | - | - | 4.8g | Torx® PLUS | - | STANDARD | 1/4" (C6,3mm) | hardened | - | - | - | - | 15IP | 25mm | screwdriver bit | ||
![]() 10178 WIHA | In Stock | - | - | Chrom-vanadium steel | - | - | 19.28g | PlusMinus PZ-type | - | PROFESSIONAL | 1/4" (E6,3mm) | - | - | - | - | - | SL/PZ2 | 90mm | screwdriver bit | ||
![]() 33921 WIHA | In Stock | - | - | Chrom-vanadium steel | - | - | 13.83g | Torx® | - | PROFESSIONAL | 1/4" (E6,3mm) | hardened | - | - | - | - | TX27 | 70mm | screwdriver bit | ||
![]() 36093 WIHA | In Stock | - | - | stainless steel | - | - | 62.644g | - | - | - | 1/4" (E6,3mm) | - | 1/4" | for hex bits 1/4" | with magnet | with retaining ring | - | 200mm | holders for screwdriver bits | ||
![]() 10398 WIHA | In Stock | - | - | Chrom-vanadium steel | - | - | 16.16g | Torx® | - | PROFESSIONAL | 1/4" (E6,3mm) | hardened | - | - | - | - | TX20 | 110mm | screwdriver bit | ||
![]() 10396 WIHA | In Stock | - | - | Chrom-vanadium steel | - | - | 16.4g | Torx® | - | PROFESSIONAL | 1/4" (E6,3mm) | hardened | - | - | - | - | TX10 | 150mm | screwdriver bit | ||
![]() 23185 WIHA | In Stock | - | - | Chrom-vanadium steel | - | - | 4.884g | Torx® PLUS | - | STANDARD | 1/4" (C6,3mm) | hardened | - | - | - | - | 20IP | 25mm | screwdriver bit | ||
![]() 01924 WIHA | In Stock | - | - | - | - | - | 16.6g | - | - | - | 1/4" (D6,3mm) | - | 1/4" | - | - | - | - | 25mm | holders for screwdriver bits | ||
![]() 01720 WIHA | In Stock | - | - | Chrom-vanadium steel | - | - | 5.33g | Torx® | - | STANDARD | 1/4" (C6,3mm) | hardened | - | - | - | - | TX27 | 25mm | screwdriver bit | ||
![]() 01658 WIHA | In Stock | - | - | - | DIN 3126 | ISO 1173 | 5.16g | Phillips | - | STANDARD | 1/4" (C6,3mm) | - | - | - | - | - | PH2 | 25mm | screwdriver bit | ||
![]() 01770 WIHA | In Stock | - | - | Chrom-vanadium steel | - | - | 14g | Torx® | - | STANDARD | 5/16" (C8) | hardened | - | - | - | - | TX50 | 35mm | screwdriver bit | ||
![]() 01659 WIHA | In Stock | - | - | - | DIN 3126 | ISO 1173 | 5.385g | Phillips | - | STANDARD | 1/4" (C6,3mm) | - | - | - | - | - | PH3 | 25mm | screwdriver bit | ||
![]() 01681 WIHA | In Stock | - | - | - | - | - | 12.08g | Pozidriv® | - | STANDARD | 1/4" (C6,3mm) | - | - | - | - | - | PZ4 | 32mm | screwdriver bit | ||
![]() 01922 WIHA | In Stock | - | - | - | - | - | 70.39g | - | - | - | 1/4" (D6,3mm) | - | 1/2" | - | - | - | - | 35mm | holders for screwdriver bits | ||
![]() 01722 WIHA | In Stock | - | - | Chrom-vanadium steel | - | - | 6.218g | Torx® | - | STANDARD | 1/4" (C6,3mm) | hardened | - | - | - | - | TX40 | 25mm | screwdriver bit |