- Manufacturer
- Length
- Material
- Series
- Type
- Manufacturer
- Mfr
- Product Status
- Package
- Manufacturer Part Number
- Spanner size
- RoHS
- Product
Attribute column
Categories
Wrenches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | HTS Code | Packing Method | Reach Compliance Code | Body Length or Diameter | Actuator Type | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Illumination | Switch Type | Tool Type | Contact (DC) Max Rating R Load | Switch Action | Operating Force-Max | End - Size | Features | Length | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CCW6 Apex Tool Group | 13 |
| - | 12 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | 9/16 | Polished Chrome Finish | 7.52 191.0mm | - | - | ||
![]() 30436 Wiha | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | 7/16 | - | - | - | ROHS3 Compliant | ||
![]() 21211 Wiha | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box End, Ratcheting (Single) | - | - | - | 11mm | Insulated to 1000V | - | - | ROHS3 Compliant | ||
![]() 30427 Wiha | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | 27mm | - | - | - | ROHS3 Compliant | ||
![]() 30448 Wiha | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | 1-1/16 | - | - | - | ROHS3 Compliant | ||
![]() 30441 Wiha | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | 11/16 | - | - | - | ROHS3 Compliant | ||
![]() AC26BK Apex Tool Group | 13 |
| - | 12 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable | - | - | - | - | Chrome Finish | 6.00 152.4mm | - | Non-RoHS Compliant | ||
![]() AT28VS Apex Tool Group | 30 |
| - | 12 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable | - | - | - | - | Black Oxide Finish | 8.00 203.2mm | - | - | ||
![]() 27-588G Apex Tool Group | 13 |
| - | 12 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box End, Ratcheting | - | - | - | 1/4 x 5/16 | - | - | - | - | ||
![]() 86406 Apex Tool Group | 13 |
| - | 12 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Combination, Ratcheting | - | - | - | 6mm | Polished Chrome Finish | 5.31 134.9mm | - | - | ||
![]() AT210VS Apex Tool Group | 43 |
| - | 12 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable | - | - | - | 1-1/3 | Black Oxide Finish | 10.00 254.0mm | - | - | ||
![]() AC26CVS Apex Tool Group | 10 |
| - | 12 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable | - | - | - | - | Chrome Finish, Soft Grip | 6.00 152.4mm | - | - | ||
![]() 9034 Apex Tool Group | 30 |
| - | 12 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Combination, Ratcheting | - | - | - | 1-1/16 | Polished Chrome Finish | 14.14 359.2mm | - | - | ||
![]() 9032 Apex Tool Group | 13 |
| - | 12 Weeks | NO | PANEL MOUNT-THREADED | 1000000 Cycle(s) | 70°C | -30°C | e4 | Active | Not Applicable | EAR99 | GOLD | 8536.50.90.31 | BULK | compliant | 22mm | FLAT TYPE | SPST | 0.05A | IP67; IP69K | 24V | SCREW | GREEN/RED LED | PUSHBUTTON SWITCH | - | .05A@24VDC | MOMENTARY | 9 N | - | - | - | 14.1mm | - | ||
![]() 81735 Apex Tool Group | 13 |
| - | 12 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT3 Apex Tool Group | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wrench Set | - | - | - | - | Set of 3, Black Oxide Finish, Includes Roll Up Pouch | Assorted | - | - | ||
![]() 27-635G Apex Tool Group | 2077 |
| - | 12 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wrench Set | - | - | - | - | - | Assorted | - | - | ||
![]() C718 Apex Tool Group | 13 |
| - | 12 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 85198 Apex Tool Group | 2248 |
| - | 12 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wrench Set | - | - | - | 5/16 ~ 3/4 | Set of 8, Polished Chrome Finish, Ratcheting | Assorted | - | - | ||
![]() 122002 Gedore Tools, Inc. | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |